-
Supplier: Mahr Inc.
Description: Product features Scales have a satin-chrome finish Rugged steel frame, heat insulated Spindle is hardened throughout, ground and is also provided with a locking device Adjustable anvil Spindle and anvil both have a mounting bore to accommodate interchangeable anvils Flat end surface of the
- Range: 0 to 7.87402 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Display: Dial / Analog / Direct Reading Scale
-
Supplier: Newport MKS
Description: Optimized Bearing Contact Profile for Smooth Travel Compared to classic single-row ball bearing V-groove profile, SDS stages feature unique bearing way profile which provides extended contact with the stainless steel ball bearings to achieve improved stiffness, higher load capacity and
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: separately.) Optimized Bearing Contact Profile for Smooth Travel Compared to classic single-row ball bearing V-groove profile, SDS stages feature unique bearing way profile which provides extended contact with the stainless steel ball bearings to achieve improved stiffness, higher load
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
-
Supplier: Newport MKS
Description: contact with the stainless steel ball bearings to achieve improved stiffness, higher load capacity and optimized stress distribution at the end of the contacts. Side Mounted Actuators for Minimum Footprint Side-mounted micrometers minimizes the overall stage footprint while
- Stroke or X-Axis Travel: 0.6299216 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: contact with the stainless steel ball bearings to achieve improved stiffness, higher load capacity and optimized stress distribution at the end of the contacts. Side Mounted Actuators for Minimum Footprint Side-mounted micrometers minimizes the overall stage footprint while
- Stroke or X-Axis Travel: 0.393701 inch
- Axis Configuration: X Axis Only
-
Description: (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. The LABMASTER Universal 1000M
- Range: 0.02 to 49 inch
- Resolution: 0.1 inch
- Graduation / Resolution: 0.1 inch
- Range / Travel: 0.02 to 49 inch
-
Description: 80 inch (2000 mm) - Model LMM-2032 / part # U307740 (new Model) Additional Laser Measuring Machine part numbers include: U305638, U305468, U305469, U305603. The Digital & Laser Measuring Machine measures: Plugs / Pins / Thread Wires External Thread Gages End Standards / Length Standards &
- Range: 0 to 48 inch
- Resolution: 0.000001 inch
- Graduation / Resolution: 0.000001 inch
- Range / Travel: 0 to 48 inch
-
Description: tear to both the measuring standards and the instrument. The ULM is capable of measuring gage blocks, end standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Supplier: LeBlond Ltd.
Description: is supported by two pairs of angular ball bearings; i.e. one pair at each end of the spindle support. The spindle is grease lubricated for life and no additional lubrication is required. UNIVERSAL WORKHEAD: The workhead can be positioned on the table as desired by the operator and can
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: Milton Roy
Description: designed for optimal chemical delivery. Available in metallic or non-metallic materials, the liquid end features a high-quality double ball check valve for repeatability and accuracy, micrometer capacity control for precise dosage adjustment, and a bleed system for safer
- Maximum Discharge Flow: 0.0033333333333333335 to 1.45 GPM
- Maximum Discharge Pressure: 100 to 3,000 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
Find Suppliers by Category Top
Featured Products Top
-
measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API) Cylindrical Setting Gages Gage Masters (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
: For correct thread mating, i.e., prevent binding and For accurate thread lead advance when the thread is used in a measurement application, e.g., a hand micrometer. For many years Metrologists have relied upon the venerable Pratt & Whitney Electro-Mechanical Lead (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Machine is capable of measuring gage blocks, end standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0 (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included). The LABMASTER Universal 1000M (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster®Universal Model 1000A measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
inside and outside comparative measuring gages, micrometers, snap gauges, as well as other measuring tools. Common applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Setting (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Thermal Spray Fundamentals
A 50 μm thick metallic coating measured with flat micrometer did not have full metallographic coverage in the above investigation, whereas 50 μm measured with a ball end micrometer did.
-
Quality Considerations for the Evaluation of Thermal Spray Coatings
A 50 lm thick metallic coating measured with flat micrometer did not have full metallographic coverage in the above investigation, whereas 50 lm measured with a ball end micrometer did.
-
ZCP2001ITSC1221
A 50(im thick metallic coating measured with flat micrometer did not have full coverage in the above investigation, whereas 50)xm measured with a ball end micrometer did.
-
Machinability investigation of Inconel 718 in high-speed turning
Chip thickness measurements were carried out with a precision ball end micrometer .
-
Recent developments in the use of plastic optical fiber for an embedded wear sensor
In the uncompressed state, this depth scar measures 0.044 inch using a ball end micrometer .
-
Micro-tensile testing machine
Elevationof the travellingmicroscope. micrometer by the ‘pot’ magnet 64,which also provides the hard surface for the micrometer ball end .
-
Minimisation Of Errors In Optical And Mechanical Systems
axes is controlled by three ball - ended micrometer screws, arranged in an isosceles right -angled triangle with their axes pointing down the optic axis direction Oz, then the lateral deflections .
-
Gemini Planet Imager: Preliminary Design Report
Ball - end micrometers (from Newport, see Appendix 7.43 for specifications) provide three accurately known positions for adjusting 3dof in the plane of the optical bench (Figure 7-46).
Indicates content that may require registration and/or purchase.