-
Supplier: Radwell International
Description: FLOAT, TYPE S, SUSPENDED, 30FT, NC, RED BALL, ROTO-FLOAT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FineTek
Description: is greater than its actuation angle (angle varies by float type), as a result of float buoyancy moving the internal steel ball of the float level switch from its normal activation point when the target fluid is present. 。Polypropylene, PVC and 304SS materials
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
-
Description: medical treatment and water treatment, etc. 3. Technical Parameters Item:Parameter Mounting Attitude:Vertical installation Connection Type:3/8” BSP Switch Mode:Reversible Action Point:10±3mm Float Ball No.:Φ24*22*Φ9.4 Stem Material:PP(White) Float Ball
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
-
Supplier: Crane Pumps & Systems
Description: capacitor motor Automatic thermal overload protection Upper and lower ball bearings CSA C/US listed Stainless steel shaft and hardware 24 month limited warranty Heavy duty industrial Type 21 silicon carbide seal Options Diaphragm switch Vertical or tethered floats - easily
- Maximum Discharge Flow: 80 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Sump Pumps
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper: ARCHITECTURE: Skylight Frames, Roofing, Building Fronts, Flashing, Gutters, Spouting, Downspouts AUTOMOTIVE: Gaskets, Radiators BUILDERS HARDWARE: Butts, Tacks, Nails, Soldering Copper, Rivets, Cotter Pins, Ball Floats BUILDING: Screening, Wire
- UNS Number: 11,000
- AISI / AA / CDA Grade: 110
- Overall Width / OD: 0.1875 to 15 inch
- Overall Thickness: 0.125 to 2 inch
Find Suppliers by Category Top
More Information Top
-
flow switch - offers from flow switch manufacturers, suppliers, exporters & wholesalers
Flow switch ball type float switch (CX-M15-5 3M) Specifications Float switch 1 many years experience 2 CE.
-
DAYTON Upright Sump Pump, 1/3 HP - Upright Sump Pumps - 5URH8|5URH8 - Grainger Industrial Supply
• Features An Automatic Float Type Switch , Double Shielded Ball Bearings at Both Ends .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Army > Manuals > [FDBKF2003110608152117859] 5-814-2 - Sanitary and Industrial Wastewat...
Another type of float control incorporates a mercury switch encapsulated in a corrosion resistant ball , and suspended by cable in the wet well.
-
CR4 - Thread: Diesel Float Switch
what type of float switch do you want to use...liquid, ball or dipping.?
-
CR4 - Thread: Wireless remote level control
Here's your $49.99 solution: Get a float valve, ( Floating ball type ) a small pneumatic pressure tank,a 5 Gallon will do, a pump pressure switch , (Square 'D' press-o-stat or similar).
-
States > Oklahoma > State > Proposed Regulations > 2015 Documents > Oklahoma Corporation Commission > October 22‚ 2015 > 165:25 - Underground Storage Tan...
…fuel distribution facilities into full regulation; a new rule outlining public participation in Commission hearings; notification of fuel switching between tanks; reaffirming that … in the event of ball float failure and periodic inspection … requiring signage for two types of fuel being dispensed…
-
Sell Glazed tile roll forming machines,colored steel sheet rooling machines
…group company and our products below: Product One: Outdoor Indoor Network Cabinet, Distribution Frame, Storage Cabinet, Tele Shelter, switch box, Fan Type , Heat-ex, Outdoor Shelter … flanges, valves, gate valve, ball valve, globe valve, trunnion ball Valve, floating ball Valve, butterfly valves…
-
Practical AVR Microcontrollers
Some of these use plastic-encased magnets to close an equally waterproofed reed switch; others use a float ball attached to a “long arm” to mechanically activate a switch that is mounted well above the fluid level. .... operated switches, temperature-operated switches (simple thermostats), direction switches, and a whole subgenre of rotary switch types .
-
Research Efforts in Material Science and Mechanics Engineering
Double room double bed disadvantages mainly have the following several aspects:① strong type resin upper plastic white ball filling was not strong, regeneration of resin is easy random layer; in operation, water from top to bottom, resistance, capacity is limited; the .... (3) Double chamber-layer floating bed is more commonly used in a switch installed inside the three block of porous plate, porous plate is provided with a filter cap, and three pieces of porous plate exchanger is divided into two chambers.
Indicates content that may require registration and/or purchase.