Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Portescap
Description: 20STLB28 - Ball screw Linear Hybrid Stepper Motor 20STLB28 The 20STLB28 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 20DBM-K Linear Actuator Stepper Motor 20DBM-K The 20DBM-K high resolution captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning.With 7.5 deg step angle,these linear actuators can deliver a high linear
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Force: 3.12472 lbs
- Motor Voltage: 5 volts
- Device Type: Rod Type
-
Supplier: Portescap
Description: 20DBM-L Linear Actuator Stepper Motor 20DBM-L The 20DBM-L high resolution non captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning. With 7.5 deg step angle, these high power linear actuators can deliver
- Stroke or X-Axis Travel: 1.968505 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
-
Supplier: Portescap
Description: 35DBM-L Linear Actuator Stepper Motor 35DBM-L The 35DBM-L is a high-power non-captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a
- Stroke or X-Axis Travel: 2.50000135 inch
- Rated Force: 8.992 lbs
- Motor Voltage: 5 volts
- Device Type: Rod Type
-
Supplier: Johnson Electric Group
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve design
- Actuation: Electric
- Media: Gas, LP - Gas, Natural Gas
- Valve Type: Shut Off Valves
- Features: Threaded
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve design
- Media: Gas
- Valve Type: Shut Off Valves
-
Supplier: Radwell International
Description: ELECTRIC ACTUATOR, GUIDE ROD, BALL BUSHING, 2 PHASE STEPPER MOTOR TYPE, 6 MM LEAD SLIDE SCREW, 50 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: IMI Life Science
Description: This programmable, maintenance-free syringe pump features a 60mm stroke driven by a stepper motor and precision ball screw. Available in three mechanical resolutions (12K, 24K, 48K), it provides powerful lift force and valve torque, ensuring exceptional precision,
- Pump Type: Syringe Pumps
-
Supplier: IMI Life Science
Description: A programmable precision multi-channel syringe pump utilizing a 6cm stroke driven by a stepper motor and precision ball screw. Available in two mechanical resolutions (24K, 48K), each channel is equipped with a 3/2 solenoid valve. Compatible with syringes ranging from
- Pump Type: Syringe Pumps
-
Description: This actuator is often used as an intelligent alternative where pneumatic cylinders may have been considered. It offers better controllability, no slamming end stops, and no need for an air supply, hoses, valves, etc. Frame size 46 (46mm) TLS actuators are available in both IP40 and IP65
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 6.88976377952756 to 39.3700787401575 in/sec
- Rated Force: 31.472 to 134,880 lbs
- Features: Adjustable Stroke, Closed Loop Control, Holding Brake, Other
Find Suppliers by Category Top
Featured Products Top
-
The ElectroCraft TorquePower™ Stepper Motor Series has set the standard for quality, reliability, and durability in stepping motors. The precision of our TorquePower motors is matched only by the dependability of their performance. All TorquePower motors are bi-directional and totally (read more)
Browse Stepper Motors (rotary) Datasheets for ElectroCraft -
Stepper motors enable ultra-precise motion that translates into accurate, stable flow control in proportional valves like Clippard's SCPV Series. But, how? From fundamental operation to real-world valve integration, here's a closer look at how stepper motors achieve fine resolution, low hysteresis, and repeatable performance for demanding applications. (read more)
Browse Flow Controllers Datasheets for Clippard -
Product Overview The PST.24BY supports valve opening and closing with a two-phase stepper configuration, full-step drive, and published thrust and travel data for mechanism design. Reference Configuration Specification: PST.24BY (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PST.24BE provides a 12 V reference stepper configuration for bedside lamps and hydraulic valve control, with documented gearing and pull-out torque data. Reference Configuration Specification: PST.24BE1901 (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
Hybrid Stepper Motors Portescap's hybrid stepper motor platform offers advanced features that enhance performance, reliability, and precision control by blending key features from permanent magnet and (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
hybrid stepper motors are engineered to meet these challenges — providing the precision and performance that modern life science applications require. Enabling (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
several custom ball screw assembly configurations to simplify valve assembly, minimize valve bonnet size and improve ergonomics for ball screw operated (BSO) valves that are integral to Frac Tree assemblies, installed at the top of wellbores. These valves are crucial for isolating fluids within the (read more)
Browse Datasheets for Rockford Ball Screw -
Bonomi Introduces NSF-Approved Lead-Free Three-Way Brass Ball Valve Packages with Electric or Pneumatic Actuators Bonomi‘s new range of lead-free, three-way, direct mount brass ball valve packages come with a choice of four factory-installed electric or pneumatic actuators. The (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc.
Conduct Research Top
-
The History of the Rotary Solenoid
switches and electronic door locks. They can be used to replace small DC motors or stepper motors if the angular movement is minimal and are generally used when space or power concerns does not allow for a motor. Other uses include camera shutters, valve controls, vending machines, gaming machine
More Information Top
-
CR4 - Thread: Measuring Height with a Pressure Sensor
The control system must open or close the ball valve thru a stepper motor which is controlled by a microcontroller which is going to get the feedback from a piezometric tank (as a difference of volume and time interval).
-
Premixed Diesel Combustion Analysis in a Heavy-Duty Diesel Engine
The position of the exhaust ball valve was controlled by a stepper motor (Shimano Kenshi Co. LTD., Model SST83 D1C020) coupled to a worm gear that turned 1.8° /step.
-
Measurement System and Evaluation Approach for Straightness Error of Valve Sleeve Inner Hole
The controlling and measuring module includes the stepper motor drive circuit and the electromagnetic ball valve drive circuit which both adopt the double voltage compound drive principle, and the follow-up electronic units of each sensor.
-
Remote-controlled stepper-motor-activated cryogenic valve: design, development, and testing
The valve developed by SDL is shown in Figure 1 and consists of several major elements: a stepper motor , a recirculating ball screw assembly, valve stem/load cell element, valve housing and gear train.
-
Cryostat Design
The basic valve assembly consists of four major elements: a four-phase stepper motor , a recirculating ball screw assembly, a valve stem load cell, and the valve body.
-
Pressure changes observed in Codman-Medos programmable valves following magnetic exposure and filliping
The flat steel spring connects a synthetic ruby ball and a staircase-shaped cam, and a stepper motor within the valve housing makes the cam rotate by an external mag- netic impulse.
-
Hydraulic Equipment and Support Systems for Mining
The stepper motor drive pulse digital flow valve for example, which is composed of stepping motor, the ball screw mechanism and the throttle valve is composed of three parts, as shown in the figure, when the stepper motor is received from the…
-
Fuel Accident Condition Simulator (FACS) Furnace for Post-Irradiation Heating Tests of VHTR Fuel Compacts
The transfer mechanism consists of a pneumatically operated gate valve which isolates the transfer chamber from the furnace main chamber, a small stepper motor coupled to a horizontal ball screw, a transfer plate, and a transfer chamber with an access port.
-
Research on Mechanics, Dynamic Systems and Material Engineering
1- Stepper motor ; 2-Four-way valve ; 3-Screw; 4-Cover; 5- Ball screw; 6-Piston rod .
-
Postshunt insertion CSF leaks in infants treated by an adjustable valve opening pressure reduction
Briefly, the program- mable Hakim valve follows the principles of a ball -in- cone valve , but the tension of the pressure-inducing spring can be adjusted noninvasively by means of an ex- ternal programmer, which activates a stepper motor .
Indicates content that may require registration and/or purchase.