-
Supplier: Mile-X Equipment, Inc.
Description: guides Centralized controls Accurate, hydraulic control Four-speed drive 45° swivel vise jaws Heavy 16” blade wheels Enclosed gear case Double frame construction Trouble-free hydraulic cylinder Ring gear and pinion drive Dead axles Chip-free frame Zerk fittings at lube points
- Cutting Capacity: 4.5 to 10 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Cosen Saws, USA
Description: SH-460M Machine Features Structure • Oversized hydraulic cylinder with precision ground hinge support • Specially designed heavy-duty cast iron swivel center for miter cuts from 90 to 45 degree • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Mile-X Equipment, Inc.
Description: swivel vise jaws Heavy 16” blade wheels Enclosed gear case Double frame construction Trouble-free hydraulic cylinder Ring gear and pinion drive Dead axles Chip-free frame Zerk fittings at lube points
- Cutting Capacity: 4 to 10 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
-
Supplier: Cosen Saws, USA
Description: MACHINE FEATURES · The worktable is heavy duty to sustain heavy loads and handle large cutting jobs. · Saw frame travel is done by hydraulic cylinder, which provides a smooth, pulse free feed for rapid saw frame travel. · Triple Pads and Double Track Design: The
- Cutting Capacity: 23.6 to 26 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized hydraulic cylinder • Back-tilted saw frame for longer blade life • Hydraulic shuttle vise assembly Blade Drive • Specially designed gearbox for high lateral pressure • Inverter controlled infinitely variable blade speed Blade Guidance & Lubrication
- Cutting Capacity: 18 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Supplier: Cosen Saws, USA
Description: SH-1500DM Machine Features Structure • Precision ground, chrome-plated column design • 10 degree blade cant for longer blade life • Heavy duty, rigid saw frame supported by two large bore hydraulic cylinders • Cross link connecting the two columns for enhanced structural
- Cutting Capacity: 22.8 to 59 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Mile-X Equipment, Inc.
Description: by a dual system of counterbalance springs working with a hydraulic cylinder Saw head raised hydraulically after each cut Cast iron band wheels Swing away control panel Exclusively patented 3 jaw vise allows for faster set up Exclusive 6 contact point blade adjustable
- Cutting Capacity: 12 to 20 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Mile-X Equipment, Inc.
Description: hardened and ground gears operating in an oil bath Adjustable blade guides with 6 point contact combination bearing and carbide Counterbalanced feed system is controled by a dual system of counterbalance springs working with a hydraulic cylinder Swing away control panel Cast iron blade
- Cutting Capacity: 10 to 16 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
Find Suppliers by Category Top
More Information Top
-
Advances in Mechatronics and Control Engineering
It mainly includes the gantry framework, the driving and driven sawing disks, the sawing band , the correcting device, the hydraulic feeding cylinders , the sawing workpieces, the cutting table, the feeding guide post and base, and the related electrical control system.
-
Advanced Research on Industry, Information System and Material Engineering
It is mainly composed of the portal frame, the driving and driven saw discs, the saw band , the correction device, the feeding hydraulic - cylinder , the cutting workpiece, the cutting table, the feeding guide column, the base, and the electrical control system.
-
Mechanical Science and Engineering III
Its working principle is: the valve-controlled hydraulic motor drives directly the band saw blades for the repeated cutting movement, and the saw frame with the valve-controlled hydraulic cylinder completes the sawing feeding motion.
-
Materials Processing and Manufacturing III
The band saw blade is wound on the driving and driven saw pulley, and is tensioned by the tensioning mechanism ( hydraulic tensioning cylinder and slider).
-
Advanced Research on Applied Mechanics, Mechatronics and Intelligent System
The band saw blade is wound on the driving and driven saw pulley, and is tensioned by the tensioning mechanism ( hydraulic tensioning cylinder and slider).
-
Advanced Measurement and Test III
Then, according to the working principle of the hydraulic circuit for the band sawing machine and the signal feedback analysis on … … system of the working state for the hydraulic oil system is developed … … in Figure 5 and cylinder ), using the 8-channel …
-
Designing Cost-Efficient Mechanisms
V bands , 97–98, 119 Vacuum, 192–194 Valves, 123, 139 Variable … … 73–74 cams, 69 chain, tape, and rope, 73 cylinders , fluid pressure, 70 gears … … constraints (Cont.): servos, 74 ( See also Feedback control; Hydrau … … friction, 128 gearshift, 128 hydraulic , 128 slip clutch, 127 …
-
Thermal Design: Heat Sinks Thermoelectrics Heat Pipes Compact Heat Exchangers and Solar Cells
… 57, 82 in small spacing channel, 46 Heat transfer unit, see NTU Heat transport capacity … … f or, 432 Horizontal cylinder , free convection in, 25 … … and, 1 – 2 Hydraulic diameter: for convection in … … Incident power, 468 Indirect band gap semiconductors, 422 – …
-
Otomatic
… Trench: 3 m Engine: MTU MB 838 Ca M500, 10- cylinder multifuel developing 830 hp … … planetary gear shift with hydraulic torque converter, 4 forward … … PFF (HE-PF-OM) ( see text) (anti-aircraft ammunition … … solid MTI (frequency) S- band (maximum range moving targets …
Indicates content that may require registration and/or purchase.