Products/Services for Bare Fused Silica Capillary Tubing
-
Tubing - (2415 companies)Tubing or tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing is specified in terms...Material ChoicesFunctionDesign Units -
Capillary Electrophoresis Equipment - (43 companies)Capillary electrophoresis (CE) is a family of related separation techniques that use narrow-bore fused-silica capillaries to separate a complex array of large and small molecules. High voltages are used to separate molecules based on differences... -
Silica, Quartz, and Silicate Materials - (180 companies)How to Select Silica, Quartz and Silicate Materials. Silica, quartz and silicate materials include fused silica, quartz, kaolin or clay-based materials, cordierite, steatite, forsterite, sillimanite, zircon, porcelain, and fireclay. They are based...
-
Plastic Tubing - (607 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid... -
Bare Conductor Wire and Cable - (337 companies)Bare conductor wire and cable is made of conducting materials to carry electric current. Buyers may choose between several different types. Solid wire is manufactured from a single solid metal piece. It is inexpensive to produce and provides... -
Medical Tubing - (179 companies)Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications. Medical tubing is tubing that meets medical...
-
Rubber Tubing - (218 companies)Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
-
Shrink Tubing - (489 companies)Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions. Shrink tubing conforms to the size and shape of wires...
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Quartz Tube and Rod - (37 companies)...found in many watches. Fused quartz is comprised of silica, a typical substance making up almost one-third of the earth's crust. Vitreous silica is the generic name for silica glass while manufacturers refer to the element as fused quartz or fused...
Product News
-
Changchun Yutai Optics Co., Ltd.
Fused Silica Windows with Hole Thermal Properties of Fused Silica. Thermal Properties. 50?-200?. Linear thermal expansion coefficient. 5 x 10-7 cm/cm?. Annealing point. 1100 +-20 ?. Softening point. 1600 +-25 ?. Strain point. 1000 +-20 ?. Mean specific heat. 0.177. Heat conductivity(25?). 3.3 x 10-3 cal cm/cm2 sec? (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Beamsplitters What are the advantages of fused silica beamsplitters?. Core advantages of fused silica beamsplitters. (1) Ultra-wide spectral transmission. Deep Ultraviolet (DUV) to Near Infrared (NIR) are applicable, especially suitable for: UV spectroscopy (e.g. 193 nm excimer laser systems). UV laser processing (e.g. 355 nm UV laser cutting). Infrared optics (e.g. 1550 nm fiber optic communication). (2) High thermal stability. Extremely low coefficient of thermal expansion (near zero expansion), suitable... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Dove Prism It exhibits unique polarization and rotation properties in optical systems, commonly used in laser technology, imaging systems, and polarized optics. Comparison between fused silica dove prisms and BK7(K9) dove prisms. Material. Fused Silica. BK7. Polarization Sensitivity. High. Low. Transmission Band. UV to IR. VIS. Laser Induced Damage Threshold. High. Moderate. Cost. Relatively high. Relatively low (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Rod Lens High transmittance, low coefficient of thermal expansion, high temperature and chemical resistance. What are the advantages of fused silica rod lenses?. High transmittance: excellent performance in UV to IR wavelengths. High temperature resistance: suitable for high temperature environment. Chemical stability: corrosion resistant, suitable for harsh environments. Low thermal expansion: stable performance under temperature change. What materials can Yutai Optics process for rod lenses?. Yutai... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Cylindrical Lens Fused silica has an extremely low coefficient of thermal expansion, making it suitable for high temperatures or environments with large temperature variations. What are the applications of cylindrical lenses?. Laser systems: for beam shaping, beam expansion or focusing. Imaging systems: to correct dispersion or to realize specific optical effects. Optical measurements: for interferometers, spectrometers and other equipment. What is fused silica?. Fused silica: high purity amorphous silica... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Wedge Prism It is made of UV-grade fused silica, offering high UV transmittance, low birefringence, and excellent thermal stability. Applications of fused silica wedge prisms. UV laser systems. Spectrometers and interferometers. Fluorescence detection and bioinstrumentation. Space optics. Material comparison between fused silica wedge prisms and BK7(K9) wedge prisms. Property. UV Fused Silica. Optical Glass BK7. Main components. SiO2. Borosilicate glass (containing boron oxide and alkali metal oxides... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Porro Prism What are the advantages of fused silica porro prisms?. High transmittance. Low dispersion. High index of refraction. Good thermal stability. Corrosion resistance. The fused silica porro prism combines the superior optical properties of fused silica with the structural advantages of the porro prism design, making it ideal for high precision and high performance optical systems, including lasers, cameras, video equipment, medical devices, and scientific instruments. Its high transmittance, low... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Fused Silica Right Angle Prism Fused Silica Material Properties. Parameter. Characteristic. Transparent Range. 180nm (deep UV) - 2.2 um (NIR). Refractive Index (@587nm). ~1.458. Thermal Expansivity. 0.55 x 10?? /K (near zero expansion). Heat Stability. Excellent (resistance to sudden changes in temperature). Laser Induced Damage Threshold. High (suitable for UV and high power lasers). Chemical Stability. Resistant to acids, alkalis and corrosion. Radiation Resistance. Suitable for space and nuclear environments. Comparison... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Aspheric Lens What are aspheric lenses?. An aspheric lens is an optical lens whose surface is not spherical but has a more complex curved shape. Compared to conventional spherical lenses, aspheric lenses are designed to better correct aberrations in an optical system, thereby improving image quality. What are the characteristics of aspheric lenses?. Aspheric surface: its surface curvature varies with position and is usually described by a high order polynomial or conic curve. Aberration correction: it can... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Roof Prism Basic structure and principles of roof prisms. Roof surface: one of the reflective surfaces of a prism is designed as a "roof " (similar to the angle of two sloping surfaces of a roof, usually 90 ), and these two sloping surfaces flip the direction of the light through secondary reflections, thus correcting for left-right inversion of the image. Optical path adjustment: after many times of total reflection inside the prism, the light ray outgoing direction is parallel to the incoming direction,... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd.
-
High Resolution Capillary Electrophoresis of Oligosaccharide Structural Isomers
Bare fused silica capillary tubing (Polymicro Technologies, Phoenix, AZ, USA) of 50 lm ID and 60 cm total length (50 cm to detection window) was utilized.
-
Investigation of synthetic molecular recognition for biosensing applications
A bare fused silica capillary tube , 50-µm-id with total capillary length of 40.2 cm was used under an electric field of 500 Vcm-1 at 25 o C.
-
Application of capillary electrophoresis to the development and evaluation of aptamer affinity probes
A bare fused silica capillary tube , 50-µm-id with total capillary length of 40.2 cm was used under an electric field of 500 Vcm-1 at 25 o C.
-
Temperature-insensitive smart optical strain sensor
Any coatings applied to the waveguide, therefore, will be applied to a polyimide coated fused silica "support", since bare fused silica capillary tubing is far too fragile to work with.
-
Sensitive determination of inorganic anions at trace levels in samples of snow water from sierra nevada (Granada, Spain) by capillary ion electrophoresis using...
All capillary tubing ( bare fused silica ) was from Beckman Instruments (Fullerton, CA, USA); the internal dia- meter was 75 ixm, the total length 57 cm, and the effective length to the detector 50 cm.
-
Rapid screening of the heterogeneity of DNA methylation by single‐strand conformation polymorphism and CE ‐ LIF in the presence of electro‐osmotic flow
Bare fused - silica capillary tubing (Polymicro Technologies, Phoenix, AZ, USA) with a 75-m id was used as purchased for separation without any further coating.
-
Interactions of Proteins with the Acidic Components of the Electrolyte Solution and Their Role in the Performance of Separations by CZE
Bare fused - silica capillary tubes of 50 lm I.D., 375 lm O.D., and total length of 0.405 m (0.320 m to the detector) were mounted in the cartridge.
-
Determination of fluoroquinolones in blood by matrix solid‐phase dispersion extraction and CE
Separation was performed in a 60 cm (effective length: 50 cm) Â 75 mm id bare fused - silica capillary tube (Polymicro Technologies, Phoenix, AZ, USA).
-
Effect of electron mediators on current generation and fermentation in a microbial fuel cell
A bare - fused silica capillary tube , 50-μm i.d. with an effective length of 28.7 cm and a total length 38.7 cm, was conditioned with 0.1 N NaOH for 30 s followed by rinsing with buffer, 15 mM …
-
Combination of solid‐phase extraction and field‐amplified concentration for trace analysis of organonitrogen pesticides by micellar electrokinetic chromatograp...
… CE system equipped with a Butler buffer exchanger (PRINCE Technologies, The Netherlands), with detection at 210 nrn on a Lambda 1000 spectrophotometer (Bischoff, Leonberg, Germany) and a 60 cm X 50 vm ID (effective length 47 cm) bare fused - silica capillary tube .
Indicates content that may require registration and/or purchase.