-
Supplier: Caron Products and Services, Inc.
Description: rating. The 750 Watt heater allows for a quick increase in temperature. Low fluid levels indicator light and alarm alert the operator when to add fluid. Refrigeration on/off switch saves electricity when cooling is not needed.
-
Electrical and Electronic Resins - Panel Level Packaging Metallization Solutions -- Systek ™ HCP 100Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Systek™ HCP 100 copper pillar bath chemistry achieves high-speed plating rates of 8 μm/min, delivering high-purity bumps with excellent coplanarity for enhanced reliability. Part of our Panel Level Packaging (PLP) portfolio, Systek HCP 100 enables high throughput, a
- Industry: Electronics, Semiconductors / IC Packaging
-
Supplier: Isotech North America
Description: is ideal as a reference standard alongside liquid calibration baths, for the smallest uncertainty calibration with Dry Blocks or for demanding stand alone measurement applications. Previously this level of performance was confined to specialist laboratories with expensive thermometry
- Celsius Scale: -250 to 960 C
- Celsius Scale Divisions: 0 C
- Digital: Application Software Included, Has Internal Timers or Counters, Performs Self-test or Diagnostics, Records Min/Max Values
- Display / Scale Characteristics: Celsius
-
-
Supplier: Cole-Parmer
Description: with a quick-start guide to walk you through start-up. A visual fluid indicator gives instant status of fluid level while an integrated funnel allows quick, spill-proof filling. Integrated ramp and locking casters allow a single person to unpack, move, and install the chiller in
- Frequency Range: 60 Hz
- Volume: 7.199999999999999 liters
- Operating Temperature: 41 to 104 F
- Configuration: Bath Only, Controlled Bath
-
Supplier: Cole-Parmer
Description: with a quick-start guide to walk you through start-up. A visual fluid indicator gives instant status of fluid level while an integrated funnel allows quick, spill-proof filling. Integrated ramp and locking casters allow a single person to unpack, move, and install the chiller in
- Frequency Range: 50 Hz
- Volume: 7.199999999999999 liters
- Operating Temperature: 41 to 104 F
- Configuration: Bath Only, Controlled Bath
-
Supplier: Cole-Parmer
Description: with a quick-start guide to walk you through start-up. A visual fluid indicator gives instant status of fluid level while an integrated funnel allows quick, spill-proof filling. Integrated ramp and locking casters allow a single person to unpack, move, and install the chiller in
- Frequency Range: 50 Hz
- Volume: 7.199999999999999 liters
- Operating Temperature: 41 to 104 F
- Configuration: Bath Only, Controlled Bath
-
Supplier: Cole-Parmer
Description: with a quick-start guide to walk you through start-up. A visual fluid indicator gives instant status of fluid level while an integrated funnel allows quick, spill-proof filling. Integrated ramp and locking casters allow a single person to unpack, move, and install the chiller in
- Frequency Range: 50 Hz
- Volume: 7.199999999999999 liters
- Operating Temperature: 41 to 104 F
- Configuration: Bath Only, Controlled Bath
-
Description: around all six beakers to maintain temperature accuracy Integrated bubble level and four adjusting feet provide easy bath levelling process Sealed frame over bath area prevents heat transfer fluid vapors from corrupting test results Easy-to-view liquid level
- Temperature Range: 45 to 280 C
- Volume: 39.99999999999999 liters
- Remote Interface: Computer Interface, Serial Interface
- Configuration: Controlled Bath
-
Supplier: Isotech North America
Description: calibration of their own reference thermometers. The National Physical Laboratory of England makes this statement: "Most thermometers (submitted for calibration) will involve measurement (by) ... comparison with NPL standards in a bath of liquid nitrogen (about -196°C)" Model 18205 Comparator
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Temperature
-
Supplier: InspectorTools
Description: is capable of measuring RH at levels as low as 0.1% at temperatures as high as 140º F (212º F with optional HM42 probe). In addition to calculating GPP, the instrument calculates dewpoint temperature, wet bulb temperature and mixing ratio. Various types of probes and custom configurations
-
Supplier: ASTM International
Description: is commonly painted, passivated galvanized steel is not. Chrome passivation may interfere with the successful pretreatment of galvanized steel, as well as contaminate cleaning and pretreatment baths on a coil coating line. 1.2 The amount of hexavalent chromium that will cause the
-
Supplier: InspectorTools
Description: capable of measuring RH at levels as low as 0.1% at temperatures as high as 140º F (212º F with optional HM42 probe). In addition to calculating GPP, the instrument calculates dewpoint temperature, wet bulb temperature and mixing ratio. Various types of probes and custom configurations
Find Suppliers by Category Top
More Information Top
-
Overview study of LNG release prevention and control systems
The VES i s normally activated automatically by a temperature sensor i n the gas outlet line, a UV burner flame monitor, or the water bath level indicator on the vaporizer tank.
-
Quasioptical hardware for a flexible FIR-EPR spectrometer
… amplification and detection; (L) field modulation amplifier; (M) support table for detector or InSb hot-electron bolometer; (N) vapor-cooled leads for main solenoid (nonretractable); (0) vapor-cooled leads for sweep coil (nonretractable); (P) °He bath level indicator ; (Q) He transfer tube …
-
ESR spectrometer at 250 GHz
4He bath level indicator Q .
-
Passive elastic wall stiffness of the left ventricle: A comparison between linear theory and large deformation theory
Pressure sensors were checked by a calibrator and a reference point for zero transmural pressure was provided by a bath level indicator .
-
Gears and Gear Drives
Housings must be supplied with an oil level indicator (for bath lubrication), an oil filler cap , a screw stopper cap for draining oil , a vent with cap , centring pins and so on .
-
Oceans and Health: Pathogens in the Marine Environment
Occurrence and levels of indicator bacteriophages in bathing waters throughout Europe.
-
Removal of Rotavirus and Bacteriophages by Membrane Bioreactor Technology from Sewage
2002) Occurrence and levels of indicator bacteriophages in bathing waters throughout Europe.
-
Bacteriophages as indicators of human and animal faecal contamination in raw and treated wastewaters from T unisia
Contreras-Coll, N., Lucena, F., Mooijman, K., Havelaar, A., Pierz, V., Boque, M., Gawler, A., H€oller, C. et al. (2002) Occurrence and levels of indicator bacteriophages in bathing waters throughout Europe.
-
The capability of non‐native strains of Bacteroides bacteria to detect bacteriophages as faecal indicators in a tropical area
2002) Occurrence and levels of indicator bacteriophages in bathing waters throughout Europe.
-
On a Sustainable Future of the Earth's Natural Resources
2002) Occurrence and levels of indicator bacteriophages in bathing waters throughout Europe.
Indicates content that may require registration and/or purchase.