-
Supplier: BEING Scientific Inc.
Description: power interruption. Independent Over-temperature protection meets DIN 12880 International standard requirements. Temperature deviation alarm. Over current protection alarm. Low-Level Water Sensor Alarm” indicates that water level is dangerously low, and
- Temperature Range: 25 to 100 C
- Power: 749.9999999999964 watts
- Volume: 9.999999999999998 liters
- Configuration: Controlled Bath
-
Supplier: BEING Scientific Inc.
Description: power interruption. Independent Over-temperature protection meets DIN 12880 International standard requirements. Temperature deviation alarm. Over current protection alarm. Low-Level Water Sensor Alarm” indicates that water level is dangerously low, and
- Temperature Range: 100 C
- Volume: 4.999999999999999 liters
- Configuration: Controlled Bath
- User Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: shuts off rotary evaporator if abnormalities are detected. |Bath is available for either water or oil use. Water bath operates to 100
C; oil bath operates to 180 C. Each bath is made of stainless steel insert, which is easily removed for cleanup. - Configuration: Bath Only
-
-
Supplier: Cole-Parmer
Description: and read-out. Each chamber interior is made from chemical and corrosion-resistant polypropylene, allowing for easy clean-up and durability. The rugged exterior resists dents, cracking, and chemicals. Low-level sensor automatically shuts the bath down and sounds an alarm if the
- Volume: 5.5 liters
- Configuration: Bath Only
-
Supplier: Cole-Parmer
Description: bath • Ideal for kinematic viscosity measurements per ASTM D 445 Control the viscosity of your samples with these Cannon
constant-temperature baths. These unique baths hold up to seven glass capillary viscometers and two thermometers (holders are required—order - Volume: 16.999999999999996 liters
- Operating Temperature: 68 to 302 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: bath • Ideal for kinematic viscosity measurements per ASTM D 445 Control the viscosity of your samples with these Cannon
constant-temperature baths. These unique baths hold up to seven glass capillary viscometers and two thermometers (holders are required—order - Volume: 16.999999999999996 liters
- Operating Temperature: 68 to 302 F
- Configuration: Controlled Bath
-
Description: meet your specific application requirements. Max. temperature: 200°C Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232, RS-485,
- Temperature Range: -50 to 200 C
- Power: 1,199.999999999997 to 2,000.0000000000002 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Description: meet your specific application requirements. Max. temperature: 150°C Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232, RS-485,
- Temperature Range: -50 to 150 C
- Power: 1,199.999999999997 to 2,000.0000000000002 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Supplier: Analytical Technology, Inc.
Description: concentration range. In this case, a simple 2-electrode sensor is limited by its cell constant, which means it cannot measure the process accurately. ATI’s Q45C4 4-Electrode Conductivity Monitor is the answer for monitoring almost any water-based process. Drinking water, plating
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Description: non-contacting, toroidal sensor technology is immune to thin coatings and the contamination and calibration problems that direct contacting sensors are prone to. Integrated datalogging is available to validate performance. A USB memory stick is all that’s needed to extract data and
- Conductivity / Dissolved Solids Range: 50 to 1,000 µS/cm
- Conductivity Accuracy: 1 to 3 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: HORIBA Instruments, Inc.
Description: supports concentration control for 300mm processes. A short measurement cycle of approximately three seconds makes it possible to track concentrations close to real time. Fine-tuned concentration control makes it suitable for batch-type baths as well as single-bath cleaning devices.
Find Suppliers by Category Top
Featured Products Top
-
. A sensor like the UTC30 is the heart of level probes that are commonly used in the water and wastewater industry. Due to the robustness of (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Level probes are used in numerous applications. Whether depth measurement in groundwater or water level measurement in surface waters such as rivers and lakes, in hydrometry no measurement task is like the other. Despite the large number of possible applications and the high demands on (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
level of and detecting pressure in water-based liquids. This probe is an economical, hygienic sensor for liquids when users have an FDA or 3A requirement. It is perfect for small fittings on users’ existing tanks. The (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
WaterCop helps provide your property with round-the-clock plumbing leak protection. WaterCop systems utilize an automatic shut-off valve installed on the water supply line of a home or commercial building. When sensors detect a plumbing leak, a close signal is sent to the automatic shut (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
WORKS The three parts of the CONTROLSTIK II System are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
. The solution: Radar sensor USR30 and radar transducer UTR30 from Endress+Hauser Sensors&Components provide our customers with the basis for non-contact level measurement. With 80 GHz FMCW radar technology, the water surface is continuously and precisely detected without (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Chlorine and Temperature of feed and product water in unit processes. Use measurements as independent checks against automatic systems of control and to check residual levels of sanitizers in water treatment and hemodialysis systems after system maintenance. Powerful, portable D-6 features (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based circuitry. With displayed values of up (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
technology from Endress+Hauser Sensors&Components is the Ceracore UTC30. The capacitive ceramic pressure sensor offers high accuracy and reliability in the measurement of hydrostatic pressures in various applications, for example as a level probe in bodies of water. Thanks to its modular design, the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Implementing supervisory control maps with PLC
Water bath water level sensor .
-
Development of fuzzy logic water bath temperature controller using MATLAB
The level sensor on the water bath not implemented yet and using manual to control the level of water in the water bath system.
-
The design of smart homes for people with dementia—user-interface aspects
If the water level sensor indicates that the bath is full enough, the water supply can be turned off, but at the same time a brake can be applied to the tap shaft to make the tap feel like it was turned …
-
http://www.plumbersurplus.com/pdf/EL21000.pdf
NOTE: Ensure the water level sensors located inside the bath are free of any soap or dirt buildup.
-
Pollution prevention: Avoiding the need to manage wastes
Automatic liquid- level sensors on the plating bath control rinse water flows back into it whenever solution levels drop.
-
Development of a "Smart" Wireless Soil Monitoring Sensor Prototype Using RFID Technology
Water bath temperature was set at increasing levels within the sensor 's desired operational range, with temperatures below room ambient (15 ° C to 20 ° C) achieved with the addition of ice directly into the bath.
-
Products & Information
It will fit in the same space as a standard tub and has a semireclining contoured seat that allows for full-immersion bathing ; an inflatable door-sealing sys- tem; water level sensors designed to pre- vent inadvertent seal deflation; and a fin …
-
http://www.plumbersurplus.com/pdf/08688.pdf
An automatic purge cycle occurs when the bath is drained and the water level falls below the level sensors .
-
Dual Chamber Poly Water Bath 5 5L each 90 C 120VAC from Cole-Parmer
Low- level sensor automatically shuts the bath down and sounds an alarm if the water level goes below 1-inch.
-
http://www.int-res.com/articles/meps2005/294/m294p173.pdf
A light meter (Licor; Model LI-193SA) with a 4π sensor was used to measure light levels just above each of the 8 water baths .
Indicates content that may require registration and/or purchase.