-
Description: IEC 60335-2-25:2024 deals with the safety of microwave ovens for household and similar use, their rated voltage being not more than 250 V including direct current (DC) supplied appliances and battery-operated appliances. This standard also deals with combination
-
Description: continuous mass production of food; - microwave ovens (IEC 60335-2-90); - battery-operated appliances. This sixth edition cancels and replaces the fifth edition published in 2002, Amendment 1: 2008 and Amendment 2:2017. This edition constitutes a technical revision. This
-
Description: direct current (DC) supplied appliances and battery-operated appliances. This standard also includes some requirements for ovens that are intended to be used on board ships. Examples of appliances that are within the scope of this standard are: – griddles; – grills; – induction
-
-
Description: atmosphere (dust, vapour or gas); – appliances for continuous mass production of food; – steam cookers, forced and steam convection ovens (IEC 60335-2-42); – appliances for keeping food and crockery warm (IEC 60335-2-49); – commercial microwave ovens (IEC 60335-2-90); –
-
Supplier: TelephoneStuff.com
Description: Answering System Features: - Dual Keypads - Call Block - Night Mode - Talking Caller ID - Talking Alarm Clock - Talking Battery Alert - Light-Up Indicator - Expandable Up to 6 Handsets - Color: Black Metallic - Channels: 60 - Talk Time Battery Life: 5 hours - Standby Time
- Phone Type: Telephone
-
Supplier: SEC America, LLC
Description: Monitors, Fax Machines, Tools and Appliances Computers Microwave Ovens Video Equipment Industrial Controls Communications Equipment For mounting in weather protected compartments
- DC Input Voltage: 24 volts
- DC Input Current: 160 amps
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: SEC America, LLC
Description: Monitors, Fax Machines, Tools and Appliances Computers Microwave Ovens Video Equipment Industrial Controls Communications Equipment For mounting in weather protected compartments
- DC Input Voltage: 24 volts
- DC Input Current: 80 amps
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: SEC America, LLC
Description: Emergency Backup Power Security Systems Computer, Printers, Monitors, Fax Machines Service Vehicles Boats & Recreation Vehicles Telecommunication Microwave Ovens Video Equipment Communications Equipment For mounting in weather protected compartments only
- DC Input Voltage: 24 volts
- DC Input Current: 270 amps
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: SAE International
Description: loads not essential to vehicle Operation or safety (e.g., HVAC, TV, microwave ovens, battery chargers for mobile phones or laptop computers, audio equipment, etc.). Systems incorporate the inverter itself as well as the input, output, control, and signal wiring associated with
-
Supplier: TelephoneStuff.com
Description: Locator - Intercom Handset to Handset / Handset to Base - Shipment Battery: Rechargeable Ni-MH (AAA x 2) - Talk Battery Life: 5 hours - Standby Battery Life: 11 days - Charge Time: 7 hours - Recording Time: About 18 minutes - LCD Backlit Color: White - Backlit Keypad - Hold/Soft
- Phone Type: Telephone
-
Supplier: Weiss Technik North America, Inc.
Description: systems, in the microwave field High degree of product quality thanks to the maximum homogeneity of the microwave fields: Hexagonal chamber structure. By using microwave absorbing tool materials, additional positive effects can be achieved. Sizes from laboratory scale to large
- Application: Drying
- Features: Other
- Controller Type: Programmable
- Heat Source: RF / Microwave / Dielectric
-
Supplier: Weiss Technik North America, Inc.
Description: highest interior volume with the smallest footprint. Thanks to iE3 motors, improved insulation and the reliable door-sealing concept, the ovens operate with maximum energy efficiency. Our industrial ovens are equipped as standard with the digital SiMPAC® measurement and control system
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Cincinnati Sub-Zero Products
Description: Our Microwave Heating chambers utilize an internationally, patented microwave system with a high field uniformity. Fast and energy-efficient production processes are possible by using microwaves. The system is characterized by the hexagonal geometry with a very high field
- Application: Drying
- Features: Other
- Controller Type: Programmable
- Heat Source: RF / Microwave / Dielectric
-
Supplier: Cincinnati Sub-Zero Products
Description: provides the highest interior volume with the smallest footprint. Thanks to iE3 motors, improved insulation and the reliable door-sealing concept, the ovens operate with maximum energy efficiency. Our industrial ovens are equipped as standard with the digital SiMPAC® measurement and
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
Find Suppliers by Category Top
Featured Products Top
-
the volatile components and causing thermal decomposition. The lifespan of coke battery depends on the temperature and balance of the heating chambers. AMETEK Land’s (read more)
Browse Infrared Thermometers Datasheets for LAND -
eVTOLs are equipped with tilting engines, which allow for forward thrust and improved efficiency in flight. Compared to helicopters, which are notoriously complex to operate, eVTOLs offer simpler controls, making them easier to pilot. Even more compelling is the possibility of autonomous (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc. -
x 30 x 9 mm footprint, consuming as little as 350 mA, optimized for battery-operated tactical gear. Narrowband SMD: Standardized 28 x 26 x 8 mm footprint for drop-in local oscillator applications. Fast Switching & Agile Direct Analog Synthesis (DAS (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
this case the cell phone) while measuring its performance. This method is especially important for measuring large-signal nonlinear devices where the operating point may change with power level or tuning. Maury AMTS software is designed to automate these load pull measurements. Mobile phones (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave
More Information Top
-
Chapter 17 Power Quality
Common sources include: Welding equipment Induction and arc furnaces Microwave ovens Battery chargers Saturated utility transformers Operation of any static power converter (ac to dc or dc to ac), or any solid-state switch, or devices that contain these devices (electric …
-
Advanced Hybrid Powertrains for Commercial Vehicles
Without idling, they can use the supplied electricity to recharge their onboard batteries and operate electric systems on the truck, such as sleeper cab heating and cooling, microwave ovens , refrigerators, televisions (TVs), telephones, personal computers, and other small appliances.
-
Federal Register > Friday, January 18, 2013 > [78 FR 4015] Energy Conservation Program: Test Procedures for Microwave Ovens
… portions of the installation instructions in section 5, paragraph 5.2 of IEC Standard 62301 (Second Edition) pertaining to batteries and the requirement for … … the modes associated with operation at the default settings … … not appropriate for the microwave oven test procedures.
-
Federal Register > Wednesday, November 23, 2011 > [76 FR 72332] Energy Conservation Program: Test Procedure for Microwave Ovens
… portions of the installation instructions in section 5, paragraph 5.2 of IEC Standard 62301 (Second Edition) pertaining to batteries and the requirement for … … the modes associated with operation at the default settings … … not appropriate for the microwave oven test procedures.
-
Canada - Matrix of Key Product Stewardship Laws and Initiatives In Canada
Green Manitoba (an operating agency of the government established to coordinate product stewardship initiatives) Phase I: (i) all batteries , except for lead-acid automotive, zinc-carbon and … … and other telephones intended for personal use; (ix) microwave ovens ; and (x) parts and …
-
Echonet: A Home Network Standard
… indoor unit), package- type commercial-use air conditioner (outdoor unit) Electrically operated shade, electrically operated shutter, electrically operated window, garden sprinkler, off … … freezer & refrigerator, combination microwave oven , cooking heater, rice cooker … … such as fuel cell, batteries , EV/PHEV, and so forth .
Indicates content that may require registration and/or purchase.