Products/Services for Bauer Inverter
-
DC-AC Inverters - (716 companies)How to Select DC to AC Inverters. DC/AC Pure Sine Wave Inverter. Image Credit:Analytic Systems Inverter Image Credit: Digi-Key. DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC... -
Solar Inverters - (186 companies)Solar Inverters or Photovoltaic (PV) Inverters are electrical devices that convert the direct current (DC) produced by a PV device (cell or array) into alternating current (AC). Solar inverters or photovoltaic (PV) inverters are electrical devices...
-
Lighting Inverters - (47 companies)Lighting inverters provide alternating current (AC) power for indoor, outdoor and emergency lighting, signage, and associated controls. They are used in conjunction with power supplies and power conditioners, and provide permanent lighting...
-
Dumpers, Tilters, and Inverters - (329 companies)Dumpers, tilters and inverters are used to reposition or empty material handling containers. Dumpers and tilters empty containers (boxes, drums, bins, etc.) by tilting them to allow materials to pour out below. Inverters (upenders) take a container... -
Voltage Converters and Voltage Inverters - (155 companies)Voltage converters and voltage inverters accept voltage input and provide a scaled voltage output. Conversion types include scaling up a low-level signal, voltage doubling, and inversion (converting a positive voltage to negative and vice versa... -
DC-AC Inverter Chips - (35 companies)DC-AC inverter chips transfer a DC input into AC power by using switching, inversion, or other technology. How to Select DC to AC Converter Chips. Image Credits: JKL Components Corp., Unipower Corp. DC to AC converter chips transfer DC inputs...
-
CCFL Controller ICs - (14 companies)CCFL controllers provide control functions for direct drive inverters used to operate cold cathode fluorescent lamps (CCFL). CCFLs are used for back or edge lighting of liquid crystal flat panel displays (LCFPD) . CCFL controllers provide control...
-
Silent Chain - (24 companies)Silent chain or inverted-tooth chain features teeth on its links that engage the sprocket teeth. Silent chain can be wide and is used in a variety of power transmission and conveying applications. Silent chain, or inverted-tooth chain, is a type...
-
Trackballs - (66 companies)Trackballs are computer pointers resembling an inverted mouse. The pointing ball is rotated with the thumb, fingers, or the palm of the hand. Trackballs are pointing devices that allow users to control the screen-based movement of a cursor or icon...
-
AC Motor Drives - (838 companies)How to Select AC Motor Drives. Image Credit: ABB Drives and Motors; Eaton Corporation; Panasonic Electric Works. AC motor drives are defined as amplifiers or frequency inverters that interface between a controller and an AC motor. They convert step...
Product News
-
Cornell Dubilier
Capacitors for Inverter Applications Cornell Dubilier Electronics excels with leading edge aluminum electrolytic and film dielectric capacitors designed to solve the unique demands presented within each of the electronic stages of power inverters. Among CDE 's 35,000 worldwide customers are leading manufacturers of welders, UPS systems, motor drives, medical imaging, medical lasers, semiconductor processing and inverters for distributed/renewable power. Learn more. (read more)Browse Capacitors Datasheets for Cornell Dubilier -
Bodine Electric Company
Inverter-Duty Gearmotors Bodine Electric Company offers a wide variety of three phase AC motors and gearmotors designed to operate with variable frequency drives. The high voltage spikes inherent with the high-speed switching of PWM electronics demands a more robust insulation system in the motor. Bodine Electric inverter-duty motors feature a special UL recognized insulation system that provides long life despite the more strenuous output from an inverter. Bodine Electric's product line includes face-mounted motors... (read more)Browse AC Motors Datasheets for Bodine Electric Company -
Churod Americas, Inc.
INVERTER AND BASE STATION RELAYS A1 Series 3~10A MINIATURE POWER RELAY. Features: Outline dimension (18.2mm x10.2mm x14.9mm). 1 Form A?SPST?contact arrangement. Designed to meet cULus,TUV,CQC requirements. 4,000VAC dielectric stenght between coil and contact. Sensitive and standard coils available. RoHS compliance. REACH SvHC compliance. Halogen-Free type available Glow File. Glow wire type. ALTERNATIVE ENERGY RELAYS. Churod Americas, Inc. Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in... (read more)Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Quantaflex Printed Electronics Inc.
DC to AC Inverters & Printed Sensors DC to AC Inverters,Printed Sensors & More. DC/AC Inverters. An electronic component used to transform Direct Current into Alternating Current, at a high voltage and frequency. Typically 12 VDC to 115 VAC, 400 Hz. Transformer based. Load dependent. Used to drive Quantaflex Electroluminescent Backlighting. Quantaflex Printed Electronics stocks many standard DC to AC Inverters, in various sizes, that can be properly matched your application. If one of our standard inverters cannot be matched... (read more)Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
Churod Americas, Inc.
PCB relays for solar inverters and BESS PCB relays for solar inverters and BESS. Churod offers wide-contact gap PCB relays with load ratings from 25A@277VAC to 270A@1000VAC for solar and BESS applications. Churod Americas, Inc. Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in the design and manufacture of dozens of types of electromechanical relays. With products for industries including white goods, industrial, lighting, alternative energy, and automotive, Churod has achieved a driving... (read more)Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Fuji Electric Corp. of America
High-performance, multi-functional inverter FRENIC-MEGA (G2) catalog. FRENIC-MEGA (G2)3-in-1 Applications flyer. FRENIC- MEGA(G2) HVAC Applications. FRENIC-MEGA (G2). A high-performance, multi-functional inverter optimized for a wide variety of HVAC, Water and Industrial applications that delivers greater longevity, simplifies system design and helps reduce energy use. Utilizing FRENIC-MEGA (G2) 's customizable logic, end users can program the VFD to their unique application requirements and eliminate additional external control... (read more)Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Waytek, Inc.
PowerCombi Pure Sine Inverter from Mastervolt The PowerCombi is a pure sine wave inverter/charger offering grid quality AC power and battery charging in one low profile design. Designed to be an independent inverter / charger, yet can easily be integrated into a MasterBus network (with additional interface). With a built-in transfer switch, 2x surge for 3 seconds and on-site dipswitch programming - the PowerCombi offers simple installation with multiple operating modes, and can charge various battery chemistries - including a custom... (read more)Browse DC-AC Inverters Datasheets for Waytek, Inc. -
Richardson RFPD
2300V SiC Modules for Utility-Scale Inverters Wolfspeed has added a new family of 2300 V WolfPACKTM baseplate-less silicon carbide power modules which enable utility-scale grid-tied 1500 V inverters ranging from > 250 kW to 10 mW+. Utility-scale, grid-tied Inverters are more efficient and reliable with Wolfspeed's silicon carbide 2300 V WolfPACK from Richardson RFPD: Scale to market quickly by simplifying design of 1500 V bus applications with 2-level topologies. Design smaller, less complex 1500 V inverters by reducing passive components... (read more)Browse Power MOSFET Datasheets for Richardson RFPD -
FCL Components America
Converting DC to AC: Basic Principles of Inverters The rise of electric cars and renewable energy sources such as wind generators and solar farms, as well as battery backup systems, AC motor variable speed drives, and industrial manufacturing equipment, are all feeding growing demand for inverters, according to a recent article in Control Automation. Inverters are the modern way to turn direct current (DC) and turn it into alternating current (AC). So a home with solar panels on the roof, for example, is taking the DC energy those panels... (read more)Browse Electromechanical Relays Datasheets for FCL Components America -
Cornell Dubilier
DC Link Capacitors for Large Inverter Systems Cornell Dubilier has announced a new series of DC link polypropylene film capacitor modules aimed at high-power inverters. The MDL series offers capacitance values ranging from 600 µF to 4,200 µF, with applied voltages of 900 Vdc to 1,300 Vdc. Designed as an alternative to banks of cylindrical bus-mounted capacitors, these modules have higher energy density and simplify bus connections by reducing the number of terminations. By using a single DC Link capacitor in a compact rectangular package... (read more)
-
Local bosonic versus HMC --- a CPU cost comparison
Besides Hybrid MC to set the scale, we compare LBA with Re-weighting, LBA with Metropolis , LBA with Metropolis using adapted precision, and LBA with Gegen- bauer inverter as described above.
-
Gear Drives and Motors - Nasa Tech Briefs :: NASA Tech Briefs
Bauer Series 2000 integral gearmotors are inverter -rated for use with VFDs.
-
Copyright transfer agreement form
COBEP'09 - Area 1 - Modeling and Control Title: A Control Strategy For Parallel Voltage Source Inverters Authors: Telles Brunelli Lazzarin, Guilherme André Tomasi Bauer , Ivo Barbi Correspondent Author: Telles Brunelli Lazzarin Institution: Universidade Federal De Santa Catarina Department: Instituto De Eletrônica De Potência …
-
Rebuilding Greensburg, Kansas, as a Model Green Community: A Case Study; NREL's Technical Assistance to Greensburg, June 2007-May 2009 (Report and Appendices)
And Bauer Power in Michigan donated a 2-kW PV system with inverter (Figure 22) to Greensburg GreenTown for its Silo Eco-Home.
-
Electronic Tuning of Misaligned Coils in Wireless Power Transfer Systems
[24] D. Murthy-Bellur, A. Bauer , W. Kerin, and M. Kazimierczuk, “ Inverter using loosely coupled inductors for wireless power transfer,” in Proc. IEEE 55th Int.
-
Tuning Class E Inverters Applied in Inductive Links Using Saturable Reactors
[15] D. Murthy-Bellur, A. Bauer , W. Kerin, and M. Kazimierczuk, “ Inverter using loosely coupled inductors for wireless power transfer,” in Proc. IEEE 55th Int.
-
Small Organic Molecules on Surfaces
Adapted from E.D. Glowacki, L.N. Leonat, G. Voss, M. Badea, Z. Bozkurt, M. Irimia-Vladu, S. Bauer , N.S. Sariciftci, Ambipolar field effect transistors and inverters with the natural material tyrian purple, AIP Advances 4, 042132 (2011); used in accordance …
-
Electronic and optoelectronic materials and devices inspired by nature
23 4077–81 [211] Glowacki E D, Leonat L, Voss G, Bodea M-A, Bozkurt Z, Ramil A M, Irimia-Vladu M, Bauer S and Sariciftci N S 2011 Ambipolar organic field effect transistors and inverters with the natural material Tyrian purple AIP …
-
ICREGA’14 - Renewable Energy: Generation and Applications
J. Lettl, J. Bauer , L. Linhart, Comparison of Different Filter Types for Grid Connected Inverter ’’ PIERS Proceedings (Marrakesh, Morocco, 2011), pp. 20–23 21.
-
Analytical design procedure for resonant inductively coupled wireless power transfer system with class-E2 DC-DC converter
[6] D. Murthy-Buller, A. Bauer , W. Kerin, and M. K. Kazimierczuk, “ Inverter using loosely coupled inductors for wireless power transfer,” in Proc. IEEE MWSCAS, Aug. 2012, pp.1164–1167.
Indicates content that may require registration and/or purchase.