6kVA sinewave inverter 600Vrms 3-phase application
Featured Product from ABSOPULSE Electronics Ltd.
The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage.
The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42-60Vdc operating range.
The 3-Phase inverters are suitable for testing 3-phase equipment in engineering labs, powering motor-driven equipment, pumps, air conditioners, air compressors and other industrial equipment.
Key Specifications
- 6,000VA Sinusoidal output voltage;
- DC-input: 48Vdc, 42-60Vdc operating range;
- AC-output: 600Vrms (L-L)/ 3-phase continuous at 60Hz. (50Hz also available).
All neutrals are internally connected to chassis (GND) in “Y” configuration; - EMI: EN 55032 Class A with wide margins;
- Designed to meet UL 458 and EN 61010-1;
- Cooled by high quality built-in fans;
- Operating temperature: 0°C to +50°C for full spec. (wider temp. range option);
- Output-fail alarm, Form C (option);
- Remote shutdown or enable (option);
- Full electronic protection;
- Efficiency at full load typically 80%;
- Rugged mechanical construction;
- Ruggedizing and conformal coating.
ABSOPULSE Electronics is an Original Equipment Manufacturer (OEM) specializing in the design and manufacture of an extensive range of heavy-duty industrial and railway quality power supplies. We offer full-custom, semi-custom and standard power conversion solutions.