-
Supplier: Grayhill, Inc.
Description: Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 10,000 (#)
- Operating Temperature: -40 to 185 F
-
Supplier: PUI - Projections Unlimited, Inc.
Description: P65 Series Binary-Coded Decimal (BCD) Coded Output Type Rotary Code Switch
-
Supplier: C&K Components
Description: Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Crisp, positive detent ensures actuation Computer and peripherals Rohs compliant Typical Applications Address switching applications Data storage devices Computer and peripherals Instrumentation
- Max AC Voltage Rating: 0.4 volts
- Max DC Voltage Rating: 20 volts
- Max Mechanical Life: 30,000 (#)
- Operating Temperature: -20 to 85 F
-
-
Supplier: C&K Components
Description: Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Compact size saves space – 36% smaller than traditional 10mm DIP Crisp, positive detent ensures actuation RoHS compliant Typical Applications Address switching applications Data storage devices
- Max AC Voltage Rating: 20 volts
- Max DC Voltage Rating: 20 volts
- Max Mechanical Life: 200,000 (#)
- Operating Temperature: -25 to 85 F
-
Supplier: C&K Components
Description: Features/Benefits Thru-hole and surface mount models Miniature size with robust stainless steel cover Rotary SPDT, SP3T, SP4T functions Rotary binary-decimal and hexadecimal coding RoHS compliant Typical Applications Timers, automation components Computer and peripherals Alarms,
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 1,500 (#)
- Operating Temperature: -25 to 85 F
-
Supplier: Grayhill, Inc.
Description: Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 10,000 (#)
- Operating Temperature: -40 to 185 F
-
Supplier: Allied Electronics, Inc.
Description: Rotary DIP Switch, 8 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended
-
Supplier: Allied Electronics, Inc.
Description: Rotary DIP Switch, 10 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended
-
Supplier: Allied Electronics, Inc.
Description: Rotary DIP Switch, 8 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended
-
Supplier: Excel Cell Electronic USA Corp.
Description: No Description Provided
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Operating Temperature: -13 to 158 F
- Circuit Code: Binary Coded Decimal (BCD)
-
Supplier: Grayhill, Inc.
Description: Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with
- Diameter or Width: 0.562 inch
- Encoder Type: Absolute
- Absolute Encoder Output Code: BCD, Binary
- Encoder Technology: Mechanical
-
Supplier: Excel Cell Electronic USA Corp.
Description: No Description Provided
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -13 to 158 F
- Features: Available in Tape and Reel Packaging, Imprinted Markings (e.g. ON/OFF, I/O)
-
Supplier: Grayhill, Inc.
Description: Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with
- Diameter or Width: 0.5 inch
- Encoder Type: Absolute
- Absolute Encoder Output Code: BCD, Gray
- Encoder Technology: Mechanical
Find Suppliers by Category Top
Featured Products Top
-
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc.
More Information Top
-
A Programmable Multichannel-Output Pulse Train Generator for Direct Digital Control
For binary coded decimal ( BCD ) operations, each decoding switch (2) requires eight lines plus the common ground for dig- ital recognition. .... therefore carry fifty-six lines plus the ground to the seven de- coding rotary switches (2) of…
-
Basic Technology of Voluntary Cardiorespiratory Synchronization in Electrocardiology
The decade counter alternately counts inhale or exhale pulses up to separate limits as chosen by the experimenter with front-panel rotary switches . .... When the decoded count exceeds the desired count, the feedback line goes positive and causes the J-K flip-flop to change state and sends a clear pulse to the binary coded decimal ( BCD ) decade counter.
-
Rotary Switches
• Binary coded decimal ( BCD ). .... • Momentary-on - Rotary switches with a momentary-on feature can maintain a position during positive loading or actuating.
-
Grayhill - 94HCB16WT - Switches - DIP - Allied Electronics
Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. .... BCD , or 16 pos. Hexadecimal.
-
Automatic recording of flea activity
are counted on a two-bit binary coded decimal ( BCD ) counter which is decoded and sent to two, seven segment displays. .... The time interval was gener- ated using an integrated circuit timer, type 555, and known intervals were selected usinga rotary switch which selected appropriate resistances.
-
Adding tactile realism to a virtual reality laparoscopic surgical simulator with a cost-effective human interface device
However, small rotary potentiometers designed for PCB mounting were tested, and they required surprisingly little force to .... A binary - coded decimal ( BCD ) thumbwheel switch was used for rotation of the tool-tip about the Z-axis.
-
RUDI: A Computer-Controlled Test-Data-Acquisition and Processing System
At constant ambient temperature, the by three rotary switches each representing one digit error caused by this arrangement is in the vicinity of in a three-digit channel number. .... Transients do not cause identifying the selection internally in binary coded dec- any measurable errors. .... imal ( BCD ).
-
The Physics of Metrology
Counts from 10 to 15 (1010 to 1111) are ignored in this system, fittingly called binary coded decimal ( BCD ). .... A quick witted, yet timid electronic experimenter alleged- ly built a diode matrix that, at the turn of a multistep rotary switch , successively dis- played the letters: I L O V E Y O U.
-
Determination of optimal period of absolute encoders with single track cyclic gray code
Immediately at the instant when power supply is recovered after switched off for a while, the absolute .... A traditional absolute rotary encoder with n bit code length can distinguish 2n positions when working on n tracks with specific optical image, one reading head for each track. .... Conventional codes for rotary encoders are natural binary code, Gray code family, etc. .... Sometimes they are converted into BCD code.
-
Real-Time Digital Computer Acquisition and Computation of Gravity Data at Sea
The Manual Entry Switches (MES) are seven dial- type rotary switches which provide manual entry of a 7- character decimal number to 1620 core storage. .... Data and instructions are entered in binary - coded decimal form ( BCD ).
Indicates content that may require registration and/or purchase.