Products/Services for Bear Battery Testers
-
Battery Monitors and Testers - (194 companies)Battery monitors and testers determine the health and operating capability of batteries. Sometimes known as battery management devices, they can monitor charging levels, voltage and temperature indications, or other conditions as part of more...
-
Voltage Testers - (138 companies)...their probes touch one another. Battery testers are designed to test battery operation. Continuity testers are designed to detect the completeness of circuits. Diode testers are used to test diodes, electronic components that conduct electricity in only... -
Continuity Testers - (68 companies)...two points. They consist of an indicator that is connected in series with a power source (usually a battery) and two test leads or probes. The indicator is activated if the probes detect a complete circuit between the leads. Some continuity testers... -
Capacitance Testers - (43 companies)...a capacitance probe may be made of ceramic materials. Capacitance testers bear marks from various national and international approval organizations. For example, the European Union (EU) requires CE marks for all electric and electronic equipment... -
Current Testers and Detectors - (45 companies)...receiver range short-mode, and open-mode receiver range. Current testers and detectors can perform audible continuity, continuity check, peak-spike, and/or true RMS measurements. They may also be used to test batteries, diodes, resistance temperature... -
Batteries - (1829 companies)Industrial batteries translate chemical energy into electricity. They come in a variety of sizes and shapes to fit a wide range of applications. All batteries have positive and negative terminals, marked (+) and (-) respectively, and two...
-
Circuit Tracers - (34 companies)...coded decimal (BCD), and digital-to-analog (D/A). Selecting circuit tracers also requires an analysis of features such as overload protection, battery power, and visible alarms. Circuit tracers with overload protection have fuses or other components...
-
KVA Meters - (42 companies)...bear quality marks or comply with published standards for performance and safety. In Europe, products that bear the CE mark comply with European Union (EU) directives such as Restriction of Hazardous Substances (RoHS) and Waste Electrical...
-
Receptacle Testers - (26 companies)Receptacle testers are used to test wiring in electrical receptacles. They identify outlets that are open ground, open hot or open neutral; hot, hot on neutral, or ground reversed with open hot; and which have faulty wiring or reverse polarity...
-
Cable Testers - (252 companies)...network speeds and technologies. These qualification testers are more powerful than verification tools, but do not perform the battery of tests that meet certification requirements.
Product News
-
Woodex MECO Industries
Woodex® Bearings That Bear the Brunt Woodex Screw Conveyor Hanger Bearings are used to support the rotating shaft in screw-conveying machinery. Ensures alignment, distributes weight, and provides smooth, low-friction rotation, even in applications involving abrasive or corrosive materials. TYPE 226. Fits hanger styles 226, 220, 326, 20B, 26B, & 28B. TYPE 216. Fits hanger styles 216, 230, 316, 16B & 216F. TYPE 18B. Fits hanger styles 18B, 19B, 17 & 40. SELF-LUBRICATING: Internal lubricant is released as the shaft rotates and the... (read more)Browse Hanger Bearings Datasheets for Woodex MECO Industries -
Woodex MECO Industries
Built to Bear It: Woodex Oil-Impregnated Bearings Woodex bearings are precision-machined from durable rock maple and impregnated with a petroleum-based wax, creating a permanent internal lubrication system. Unlike synthetic alternatives, these wood bearings are a cost-effective, sustainable, and shaft-friendly solution that doesn't compromise on performance. How It Works. As the bearing heats and cools during normal operation, the natural capillary action of the material gradually releases lubricant, maintaining consistent lubrication at the... (read more)Browse Hanger Bearings Datasheets for Woodex MECO Industries -
PCE Instruments / PCE Americas Inc.
Earth Tester PCE-ITE 55A of the display can be adjusted in 4 levels. An adjustable alarm tone warns of errors or exceeding the limit. The adjustable auto-off time of the earth tester prevents unintentional battery discharge. The device comes with test leads that meet the specific requirements of CAT III / 600 V and CAT IV / 300V. The earth tester offers a user-friendly interface, clear display elements, and a robust construction to meet the requirements in various environments. By complying with international standards... (read more)Browse Pressure Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
Cryo H&I Co.,Ltd.
Cryogenic Tester Cryo H &I: Advanced Cryogenic Material Tester. Experience precision with Cryo H &I 's Cryogenic Tester. Our systems are designed to evaluate the mechanical properties of materials under extreme, ultra-low temperature conditions. Key Performance Features: Extreme Precision: Accurate stress, strain, and fatigue testing at cryogenic temperatures. Stable Cooling: Advanced thermal control for consistent and repeatable test results. Custom Solutions: Tailored testing environments to meet specific... (read more)Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd. -
HydraCheck Inc.
New & Improved DHT Digital Flow Tester . This user-friendly tester incorporates a turbine flow block and an easy-to-read digital display that shows flow and temperature readings. The DHT Series Digital Hydraulic Tester comes equipped with simplified controls that facilitate quick and efficient identification of hydraulic system faults. The unit now offers selectable flow and temperature and has an IP65 rating. The unit also has low power consumption and operates off of a standard 9-volt battery. All DHTs come with a five-year warranty... (read more)Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
Myron L Company
Field-Tested Multi-Parameter Water Quality Tester maximizes the life of the single 9V battery to more than 100 hours/5000 tests. Non-volatile microprocessor provides data back-up, even when the battery is changed. This assures all calibrations and memory data will be retained. Extended life pH/ORP sensor is user replaceable in the field. High Performance at a Low Cost. Beyond their affordable purchase price, Ultra-Fast, Ultra-Easy, Ultra- Powerful Ultrameter IIs save both time and money. Measure for measure, Ultrameter IIs give you a better... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Industry-Leading DO & Temperature Pocket Tester seconds. Calibration Methods: 1 or 2 Point; 0 ppm DO Calibration Solution, Air or Water. Operating/Storage Temperature: 0 -55 C / 32 -131 F. Power Consumption: Active Mode: 30 -140 mA; Sleep Mode: 2 mA. Temperature Compensation for Membrane Permeability: Automatic. Physical Dimensions: 17.15 cm L x 1.59 cm D / 6.75 in. L x 0.625 in. D. Weight: 54 g / 1.94 oz. (without soaker cap). Case Material: Anodized Aircraft Aluminum with Protective Coating. Battery Type: One N type, Alkaline, 1.5V. Enclosure... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Groundbreaking New FCE Free Chlorine & Temp Tester . Temperature Accuracy: +-0.1 C. Temperature Resolution: 0.1 C/0.1 F. Power Consumption: Active Mode: 30 -140 mA; Sleep Mode: 2 mA. Temperature Compensation: pH: automatic to 25 C;. ORP: automatic in calibration mode from 15 C to 30 C. Physical Dimensions: 17.15 cm L x 1.59 cm D / 6.75 in. L x 0.625 in. D. Weight: 50.4 g / 1.78 oz. (without soaker cap). Case Material: Anodized Aircraft Aluminum with Protective Coating. Battery Type: One N type, Alkaline, 1.5V. Calibration Standard Solutions: PH4, PH7... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
NWS
Network Cable Testers & Fiber Optic Testers Optical & Ethernet Test Tools. NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it 's crucial to verify its performing as required. Whether you 're testing a physical plant or troubleshooting application layer data, our broad range of solutions includes everything from fiber inspection and copper-at-speed Ethernet testing to application layer network stress testing and fiber optic cleaning... (read more) -
Anritsu Company
Signaling Tester MD8475B Anritsu's Signaling Tester MD8475B is an advanced base station simulator that offers comprehensive testing and validation for mobile devices across multiple network technologies, including LTE, W-CDMA, GSM, and more. This versatile device supports a wide range of applications, from functional testing and performance verification to regression testing and network simulation. Featuring an intuitive graphical user interface, the MD8475B simplifies complex testing scenarios, allowing users... (read more)
-
Circulatory assistance in resuscitation
The system consists of following elements: the intrathoracique pump, a control system brought to the belt ( controller ) and connected the possible display of the data and of load of the batteries via the sector supply to batteries , a recording / system.
-
RF / Diagnostics / Line
The Exelis Improved Swept Frequency Tester (ISFWT) is a portable, battery powered, transmission line test set, designed specifically for flight line and ship borne transmission line performance verification, fault detection and fault isolation.
-
RF / Test Sets
The Exelis Improved Swept Frequency Tester (ISFWT) is a portable, battery powered, transmission line test set, designed specifically for flight line and ship borne transmission line performance verification, fault detection and fault isolation.
-
RF / Testers / Radio Test
The Exelis Improved Swept Frequency Tester (ISFWT) is a portable, battery powered, transmission line test set, designed specifically for flight line and ship borne transmission line performance verification, fault detection and fault isolation.
-
RF / Diagnostics
The Exelis Improved Swept Frequency Tester (ISFWT) is a portable, battery powered, transmission line test set, designed specifically for flight line and ship borne transmission line performance verification, fault detection and fault isolation.
-
RF / Voltage Testers
The Exelis Improved Swept Frequency Tester (ISFWT) is a portable, battery powered, transmission line test set, designed specifically for flight line and ship borne transmission line performance verification, fault detection and fault isolation.
-
Transmission Testers
The Exelis Improved Swept Frequency Tester (ISFWT) is a portable, battery powered, transmission line test set, designed specifically for flight line and ship borne transmission line performance verification, fault detection and fault isolation.
-
Diagnostics / Voltage / Detection
The Exelis Improved Swept Frequency Tester (ISFWT) is a portable, battery powered, transmission line test set, designed specifically for flight line and ship borne transmission line performance verification, fault detection and fault isolation.
-
RF / Voltage
The Exelis Improved Swept Frequency Tester (ISFWT) is a portable, battery powered, transmission line test set, designed specifically for flight line and ship borne transmission line performance verification, fault detection and fault isolation.
-
Transmission Testers / Voltage Testers
The Exelis Improved Swept Frequency Tester (ISFWT) is a portable, battery powered, transmission line test set, designed specifically for flight line and ship borne transmission line performance verification, fault detection and fault isolation.
Indicates content that may require registration and/or purchase.