Products/Services for Beehive Coke Ovens

  • Ovens (industrial)-Image
    Ovens (industrial) - (487 companies)
    Industrial ovens are batch or continuous process insulated enclosures or tunnels used for thermal processing. Ovens are lower temperature (usually <1400 degrees F) thermal processing units, usually without refractory insulation. Thermal...
  • Kilns (industrial)-Image
    Kilns (industrial) - (97 companies)
    ...are similar to ovens and run at lower temperatures. Kilns come in a variety of configurations including bench or cabinet, continuous, front load, top load, and vertical load. Bench or cabinet industrial kiln types are usually mounted on an integral...
  •  
    Reflow Ovens - (19 companies)
    Reflow ovens are used to perform reflow soldering of surface mount electronic components to printed circuit boards (PCB). Reflow ovens are electronic heating devices used to mount electronic components to printed circuit boards (PCB) using surface...
  • Laboratory Ovens-Image
    Laboratory Ovens - (267 companies)
    Laboratory ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates. Laboratory ovens are convection...
  • Vacuum Ovens-Image
    Vacuum Ovens - (71 companies)
    Vacuum ovens are heat-treating ovens that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions. In vacuum ovens, the heat-treating process takes place inside a vessel that is airtight...
  •  
    Thermal Profilers - (22 companies)
    ...in an oven or furnace. Thermal profilers are frequently used in surface mount technology (SMT) reflow ovens to monitor the soldering temperatures used in making printed circuit boards (PCBs). They meet a variety of quality standards and are available...
  •  
    Cooling Tunnels - (35 companies)
    Cooling tunnels ensure controlled temperature reduction in both batch and continuous process systems. They are similar to air convention ovens, but have no heating capacity. Cooling tunnels ensure controlled temperature reduction in both batch...
  •  
    Process Dryers - (597 companies)
    ...of an oven-like enclosure. Material is placed onto trays, racks of trays or trucks and loaded into the furnace. Air is drawn in through an inlet duct and heated to the required temperature for drying. The heated air is then distributed from side-to-side...
  •  
    Environmental Test Equipment Services - (83 companies)
    Environmental test equipment services for environmental test chambers, reactors, baths, incubators, laboratory ovens and furnaces, and vibrational shakers. Services may include repair, calibration, upgrading, rebuilding, installation, training...
  •  
    SMT Manufacturing Equipment - (144 companies)
    Surface mount technology (SMT) manufacturing equipment is used to populate printed circuit boards (PCB). This includes soldering machines, ovens, component placement, paste depositors and screen and stencils. SMT manufacturing equipment is used...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Cincinnati Sub-Zero Products
Weiss Technik North America, Inc.
Guangdong Atmars Industry Co., Limited
Harper International Corporation