-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (10,000 cycles): Designed and qualification tested for high pressure/temperature applications. •
- Valve Size: 0.5 to 2 inch
- Agency: ASME
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Globe Valves
-
Supplier: KITZ Corporation of America
Description: The stem area of this valves is sealed double with a formed multi-ply bellows and gland packing, which completely prevent stem leakage of toxic fluids.
- Connection Description: Bolt Flange
- Features: Globe Valves, Other
- Actuation: Manual / Hand
- Primary Material: Stainless Steel
-
Supplier: Velan, Inc.
Description: RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits Qualified by DCN (the French Naval Authority), this valve is recommended for severe applications. Special feautures include: • Removable bellows-cover sub assembly •
- Valve Size: 0.25 to 2 inch
- Agency: ASME
- Connection Description: Butt Weld
- Features: Butterfly Valves, Globe Valves
-
-
Supplier: Velan, Inc.
Description: valves in sizes up to 24" (600 mm). Features and benefits • Long cycle life bellows (3000 cycles) in Gr. 321 (stainless) or Inconel. Designed and successfully tested in high pressure/temperature conditions. • Two-part bellows. • Two secondary stem seals: a) Backseat in open
- Valve Size: 2.5 to 10 inch
- Agency: ASME
- Connection Description: Butt Weld
- Features: Butterfly Valves, Globe Valves
-
Supplier: Velan, Inc.
Description: Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • NO TORSION OF BELLOWS: Splined stem prevents torsion of bellow sand assures long cycle life. • LONG CYCLE LIFE BELLOWS (5000 cycles): Designed for, and
- Valve Size: 0.5 to 2 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Globe Valves
-
Supplier: KSB AG
Description: Design Flanged bellows-type globe valve in stainless steel, in conventional or Y-valve design, with replaceable shut-off or throttling valve plug. Applications Process engineering, industry, building services, food and beverages industry, for aggressive fluids.
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
-
Description: Description Brief of DIN Globe Valve with Bellows THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending
- Features: Bellows Valves, Directional Valves, Globe Valves
- Connection Description: Bolt Flange, Butt Weld
-
Supplier: KSB AG
Description: Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; integrity maintained after limit switch failure. Applications Reactor cooling, moderator, safety feed, feed water, live steam and cleaning
- Valve Size: 2.5590565 to 11.81103 inch
- Pressure Rating: 3,045.7917 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Description: Description Brief of API Globe Valve with Bellows THINKTANK API Globe Valve is engineered to comply with the stringent API specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending
- Valve Size: 2 inch
- Connection Description: Bolt Flange, Butt Weld
- Features: Directional Valves, Globe Valves
-
Supplier: KSB AG
Description: Design Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open
- Valve Size: 0.5905515 to 13.779535 inch
- Pressure Rating: 232.06032 to 362.59425 psi
- Media Temperature: 14 to 662 F
- Number of Ports/Ways: 2
-
Description: Description Brief of DIN Y Type Globe Valve with Bellows THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection,
- Features: Bellows Valves, Directional Valves, Globe Valves
- Connection Description: Bolt Flange, Butt Weld
-
Supplier: KSB AG
Description: Design Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug, 2-piece stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications In industrial plants, building services, power stations andshipbuilding. For water,
- Valve Size: 0.393701 to 7.87402 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 842 F
- Number of Ports/Ways: 2
-
Description: Description Brief of DIN Globe Valve THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s
- Connection Description: Bolt Flange, Butt Weld
- Features: Directional Valves, Globe Valves, Shut Off Valves
-
Supplier: Accuris
Description: Bellows Seals for Globe and Gate Valves
-
Supplier: Gemu Valves
Description: Construction The GEMU 550 pneumatically operated 2/2 way angle seat globe valve has a low maintenance piston actuator and PTFE seat providing reliable operation. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve
- Valve Size: 0.3149608 to 3.149608 inch
- Pressure Rating: 43.51131 to 362.59425 psi
- Media Temperature: 14 to 356 F
- Number of Ports/Ways: 2
-
Supplier: Asahi/America, Inc.
Description: 0.23 to a maximum of 105. Reduced trim is an option. Asahi/America offers an extensive line of modulating ball and butterfly control valves. Both electric and pneumatic actuators are available for any control mode. PTFE bellows stem sealing eliminates old-fashioned packing glands,
- Valve Size: 0.5 to 4 inch
- Media Temperature: -5 to 300 F
- Actuation: Electric
- Features: Globe Valves, Other
-
Supplier: Asahi/America, Inc.
Description: packing glands, minimizing valve maintenance, and increasing performance, safety, reliability, and useful life. The Asahi/America globe control valves provide long, reliable, accurate, and economic life without resorting to highly expensive control valves in exotic
- Valve Size: 0.5 to 4 inch
- Media Temperature: 23 to 572 F
- Features: Globe Valves, Other
- Primary Material: PVC, PVDF, Polypropylene (PP)
-
Supplier: Badger Meter
Description: Bellows sealed globe control valve is especially suited to applications where the possibility of packing leakage cannot be tolerated. The bellows form a flexible static seal that is virtually leak-free as long as the integrity of the bellows remains intact.
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 0 to 1,500 psi
- Media Temperature: 70 to 800 F
- Flow (Cv): 0
-
Description: Bellows Seals for Globe and Gate Valves This Standard Practice covers requirements for design, materials, fabrication, installation, qualification, examination, testing, and shipment of metal bellows and/or bellows assemblies to be installed in manual and automated
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: Rotork plc
Description: High-precision and high-speed, compact electric actuators for precision control of needle, metering, globe, bellows, v-port ball valves and pressure regulators.
- DC Voltage: 24 volts
- AC Voltage: 110 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: Rotork plc
Description: High-precision and high-speed, compact electric actuators for precision control of needle, metering, globe, bellows, v-port ball valves and pressure regulators.
- DC Voltage: 24 volts
- AC Voltage: 110 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: Rotork plc
Description: High-precision and high-speed, compact electric actuators for precision control of needle, metering, globe, bellows, v-port ball valves and pressure regulators.
- DC Voltage: 24 volts
- AC Voltage: 110 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: Rotork plc
Description: High-precision and high-speed, compact electric actuators for precision control of needle, metering, globe, bellows, v-port ball valves and pressure regulators.
- DC Voltage: 24 volts
- AC Voltage: 110 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
Find Suppliers by Category Top
Featured Products Top
-
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Petrochemical operations Power generation systems Industrial process automation Water treatment and utility systems Steam and thermal control applications Technical Highlights: Valve type: Three-way globe (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
bellows globe valve - offers from bellows globe valve manufacturers, suppliers, exporters & wholesalers
bellows globe valve .
-
bellow sealed valve - offers from bellow sealed valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : bellow sealing globe valve, bellow globe valve , globe valve ] .
-
Seal Selling Leads in Valves, Seal Exporters, Manufacturers & Suppliers in Valves Directory
Bellows globe valves Bellow Sealed Valves Are Mainly Divided into Types of Bellow Sealed Globe Valves and Bellow...
-
globe valve ( Page 13 ) - offers from globe valve manufacturers, suppliers, exporters & wholesalers
Bellow Globe Valve .
-
Globe Valve,Globe Valves,Angle Globe Valve from Yongjia Kolink Valve Co., Ltd., China
• Related Keywords:Globe valve, Flanged Globe Valve, Bellows Globe Valve , Actuated Globe Valve .
-
globe valve ( Page 8 ) - offers from globe valve manufacturers, suppliers, exporters & wholesalers
Sell Bellow Globe Valve .
-
globe valve ( Page 10 ) - offers from globe valve manufacturers, suppliers, exporters & wholesalers
Bellows Globe Valve .
-
http://dspace.mit.edu/bitstream/handle/1721.1/67778/767585332-MIT.pdf?sequence=2
API Bellows Globe Valve with high quality.
-
wcb ( Page 7 ) - offers from wcb manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : valve, globe valve, bellow globe valve , Din bellow globe valve ] .
-
Cast Steel Gate Valve SAA1RF-RS from Shanghai Ciphy Industry Co.,Ltd., China
Valve: Gate valve, Globe valve, Check valve, Ball valve, Butterfly valve, Plug valve, Chose valve, Needle valve, Knife gate valve, resilient gate valve, bellow globe valve etc.
Indicates content that may require registration and/or purchase.