-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: developed the first liner system for spherical bearings that qualifies to the threshold of 100,000 cycles for bearing life (industry standard AS81820 Type 'A'). Our customized and standard bearings also include swaged, split ball, spit race, fracture race, snap assembled,
- Bore Diameter: 0.25 to 1.5 inch
- Length Through Bore: 0.25 to 1.2 inch
- Outside Diameter: 0.6562 to 2.8125 inch
- Load Capacity: 6,330 to 22,400 lbs
-
Supplier: Timken Company (The)
Description: materials for optimum bearing performance. Factory lubrication from a stock of several hundred lubricants. Tolerance levels to exact application requirements Ring and ball selection choices include AISI 440C stainless steel, SAE 52100 chrome steel, beryllium copper and
- Bearing Class: ABEC 7 / Class 4 / P4
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Instrument / Miniature
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds according to their
-
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds according to their
-
Supplier: SAE International
Description: This specification covers airframe plain spherical bearings utilizing a beryllium-copper ball and corrosion resistant steel outer race for use between -65°F and +350°F.
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers airframe plain spherical bearings utilizing a copper-beryllium ball and corrosion resistant steel outer race for use between −65 °F and +350 °F.
-
Supplier: National Bronze & Metals Inc.
Description: Typical Uses for C46400 Naval Brass "Lead Free": BUILDERS HARDWARE: Lock Pins ELECTRICAL: Precision Shipboard Equipment FASTENERS: Rivets, Bolts, Nuts INDUSTRIAL: Welding Rod, Condenser Plates, Structural Uses, Valve Stems, Balls, Heat Exchanger Tube, Aircraft Turn Buckle Barrels,
- OD / Width: 0.1875 to 10 inch
- Length: 144 inch
- Conductivity: 26 %IACS
- Tensile Strength (UTS): 80,000 psi
-
Description: life. Spark resistant models have beryllium copper wheels. Built-in ball bearings to provide smooth easy rolling motion and compound tread design. The cross pin connects the sideplates and provides equalized wheel loads. Trolley is easily adjustable to fit several sizes
-
Description: life. Spark resistant models have beryllium copper wheels. Built-in ball bearings to provide smooth easy rolling motion and compound tread design. The cross pin connects the sideplates and provides equalized wheel loads. Trolley is easily adjustable to fit several sizes
Find Suppliers by Category Top
Featured Products Top
-
Changzhou Sunan & Weijie Steel Balls Co., Ltd. presents high-quality copper balls made from H62/65 brass/copper alloy. These balls are engineered to deliver exceptional performance in diverse industrial and engineering applications, ensuring durability and precision. Key (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Product Overview Changzhou Sunan & Weijie's Copper Balls (H62/65) represent the pinnacle of precision and metallurgy, meticulously crafted to provide professional buyers with a product that enhances project efficiency and durability across diverse industries and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper balls and titanium balls 35+ years (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
made out of a wide variety of metals to meet your material property requirements. DFARS compliant and made in USA materials are available on request. All 420 Stainless Steel and other stainless steels including: Inconel Titanium Beryllium copper Hast (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
200 sets of production equipment supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper balls and (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
specifications. Manufacturing Capability Changzhou Sunan & Weijie Steel Balls Co., Ltd. was founded in 1989 and has grown into a professional manufacturer of steel, stainless steel, and specialty balls for bearings, bicycles, and industrial applications (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. Manufacturing Capability Changzhou Sunan & Weijie Steel Balls Co., Ltd. was founded in 1989 and has grown into a professional manufacturer of steel, stainless steel, and specialty balls for bearings, bicycles, and industrial applications. ISO 9002-certified (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
determining performance ratings which will statistically result in an infinite cycle life. The flexure design is suitable for a variety of materials such as stainless steels of the martinistic or precipitation hardening variety: inconel, hastelloy, and beryllium copper among others (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
martinistic or precipitation hardening variety: inconel, hastelloy, and beryllium copper among others. Download our product catalog. For detailed technical information on pivot bearings, including loading diagrams, life (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
made out of a wide variety of metals to meet your material property requirements. DFARS compliant and made in USA materials are available on request. All 420 Stainless Steel and other stainless steels including: Inconel Titanium Beryllium copper Hast (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
Photon stimulated desorption of neutral species from aluminum
…situ in the beam line, a 5 mils titaniumwire, which cm be retracked from the light path, is used for in-stu glow-discharge surface treatment A rotating drum, composed of high precision ball bearings and Beryllium - copper worm gears, provides a…
-
An MRI-compatible three-axis focused ultrasound system for
performing drug delivery studies in small animal models
The ball slides are constructed of aluminum for the carriage and slide, with beryllium copper races, ceramic ball bearings , and brass set screws for tension adjustment.
-
Cassini Plasma Spectrometer Investigation
We therefore chose instead AISI 316 steel as housing material and very precise non-separable angular contact ball bearings made of copper – beryllium alloy.
-
Engineers' Handbook of Industrial Microwave Heating
Various systems have been used including woven stainless-steel contact rings, carbon (graphite) rings, and spring fingers of beryllium - copper , and ball - bearing races.
-
Field measuring probe for SSC (Superconducting Super Collider) magnets
The rotor is mounted on two ball bearings made of silica nitride balls and beryllium cop- per races.
Indicates content that may require registration and/or purchase.