Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Materion Corporation
Description: BrushCAST high strength casting alloy 275C provides peak strength and hardness greater than most steels, and offers thermal conductivity similar to that of aluminum, and up to five times that of steel. Beryllium Alloy 275C offers excellent electrical conductivity, wear and
- Applications: Aerospace / Aircraft (AQ), Wear Parts / Tooling
- Nonferrous: Beryllium / Beryllium Alloy, Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R)
- Features: Cast (Continuous, Centrifugal, etc.), Non-ferrous - Any Type, Other
- Processing, Temper & Finish: Hardened / Heat Treated
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Aluminum Alloy
-
Supplier: Materion Corporation
Description: When compared to other commercially-available materials, Truextent©SSX™ pure beryllium domes undoubtedly yield the finest sounding compression drivers, and with the mechanical power handling capability of titanium or aluminum. Truextent© beryllium domes are also found in the
- Features: Beryllium / Beryllium Alloy, Light Alloy, Non-ferrous - Any Type, Other
- Applications: Electronics / RF-Microwave
- Type: Pure / Very Low Alloy, Refractory / Reactive (UNS R)
- Shape / Form: Semi-finished Shape / Mill Stock
-
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high
- Applications: Abrasive / Erosive Wear Protection
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R), Titanium / Titanium Alloy
- Specifications: Casting Grade (ICI, etc.)
-
Supplier: American Welding Society (AWS)
Description: Chapter 30 from the Brazing Handbook. Contents for this chapter include - Introduction, Applicable Brazing Processes, Atmospheres and Fluxes, Titanium and Titanium Alloys, Zirconium and Zirconium Alloys, Beryllium, Safe Practices, Bibliography, and Suggested
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Copper, Brass or Bronze Alloy
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: understands the importance of choosing materials to match your operating environment. We design bearings using cadmium-free stainless steel, titanium, Inconel® 718 (a nickel-chromium based super-alloy for high-temperature applications), and Stellite™ (cobalt and nickel-based
- Bore Diameter: 0.25 to 1.5 inch
- Length Through Bore: 0.25 to 1.2 inch
- Outside Diameter: 0.6562 to 2.8125 inch
- Load Capacity: 6,330 to 22,400 lbs
-
Supplier: ASTM International
Description: niobium, R04210-Type 2 which is a commercial grade unalloyed niobium, R04251-Type 3 which is a reactor grade niobium alloy, and R04261-Type 4 which is a commercial grade niobium alloy. The ingot metal for all four types shall be vacuum or plasma arc melted, vacuum electron-beam melted,
-
Supplier: Materion Corporation
Description: These shapes are derived by consolidating the aluminum-beryllium powder formed during hot isostatic pressing (HIP) and cold isostatic pressing (CIP), followed by extrusion. AM 162 Extrusions nominally contains 62% weight beryllium and 38% aluminum. Because of its light weight and
- Applications: Aerospace / Aircraft (AQ)
- Type: Aluminum / Aluminum Alloy (UNS A), Metal Matrix Composite, Refractory / Reactive (UNS R)
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Sheet
- Features: Beryllium / Beryllium Alloy, Light Alloy, Non-ferrous - Any Type
-
Supplier: ASTM International
Description: niobium, R04210-Type 2 which is a commercial grade unalloyed niobium, R04251-Type 3 which is a reactor grade niobium alloy, and R04261-Type 4 which is a commercial grade niobium alloy. The ingot metal for all four types shall be vacuum or plasma arc melted, vacuum electron-beam melted,
-
Supplier: Materion Corporation
Description: Pure Metals Aluminum, Al Neodymium, Nd Antimony, Sb Nickel, Ni Beryllium, Be Niobium, Nb Bismuth, Bi Osmium, Os Boron, B Palladium, Pd Cadmium, Cd Platinum, Pt Calcium, Ca Praseodymium, Pr Carbon, C Rhenium, Re Cerium, Ce Rhodium, Rh Chromium, Cr Ruthenium, Ru Cobalt, Co Samarium, Sm Copper,
- Features: Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Gold / Gold Alloy, Iridium / Iridium Alloy, Magnesium / Magnesium Alloy (UNS M), Molybdenum / Molybdenum Alloy, Nickel / Nickel Alloy (UNS N), Noble / Precious Metal (UNS P), Non-ferrous - Any Type,
- Applications: Electronics / RF-Microwave
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: ASTM International
Description: following elements shall be included in the chemical composition of the specimen: boron, aluminum, beryllium, chromium, and cobalt. The materials supplied under these specifications shall be in the fully annealed condition. Finished niobium and niobium alloy tubes shall be free of
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Aluminum Alloy
-
Supplier: ASTM International
Description: following elements shall be included in the chemical composition of the specimen: boron, aluminum, beryllium, chromium, and cobalt. The materials supplied under these specifications shall be in the fully annealed condition. Finished niobium and niobium alloy tubes shall be free of
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Seastrom standard part numbers in standard and specialty sizes in one search. ID – Inside dimensions from 1.95 mm to 17.52 mm OD - Outside dimensions from 4.7 mm to 44 mm Thk – Thicknesses from 0.5 mm to 4 mm Metallic materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor
- Inside Diameter: 0.076771695 to 0.689764152 inch
- Outside Diameter: 0.18503947 to 1.7322844 inch
- Thickness / Working Height: 0.01968505 to 0.1574804 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: AMPP Resources
Description: With Gerald S. Frankel as chairman, papers include “Crevice Corrosion of Alpha and Near Alpha Titanium Alloys,” “Probing the Corrosion Conditions Inside Crevices and Occluded Regions,” “Microcell Studies of the Initiation Mechanisms of Localized Corrosion on Different Systems,”
-
Description: in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring products from
- Material: Aluminum, Beryllium Copper, Brass, Copper, Inconel, Nickel, Stainless Steel, Steel, Tin Coated Steel, Titanium
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor bronze, Steel (cold rolled steel), Stainless steel 316, Stainless steel, Titanium. Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic,
- Inside Diameter: 0.02 to 3 inch
- Outside Diameter: 0.05 to 4 inch
- Thickness / Working Height: 0.01 to 0.134 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: TSI Incorporated
Description: Applications Light metals analysis Aluminum analysis Magnesium analysis Titanium analysis Alloy identification Copper sorting and analysis Alloy chemistry Incoming scrap material identification Quality control Scrap metal recycling Positive material identification Alloy
- Instrument Technology: Optical / Laser
-
Supplier: IHS ESDU
Description: ESDU 83002 provides a graphical presentation of the allowable stresses in both compression and tension springs for static or fatigue loading of common spring materials. Data are given for 6 carbon steels, 4 alloy steels, 6 stainless steels, 3 titanium alloys, beryllium,
-
Description: Qnnect, formerly Hermetic Solutions Group’s rack and panel DC connectors are compatible with lightweight housing materials such as aluminum and titanium, as well as conventional iron/nickel alloys. These DC connectors are used in defense, space, and commercial applications where
- Connector Type: Military Connector, Rectangular Connectors, Heavy Duty
-
Supplier: WessDel
Description: WessDel offers the finest precision machining services available today. WessDel is respected for our ability to produce machined components and structures fabricated from all conventional materials as well as beryllium, its alloys and other exotic materials. WessDel machines these
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Honing, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Glass, Glass Ceramics, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: TSI Incorporated
Description: analysis Alloy identification Copper sorting and analysis Alloy chemistry Incoming scrap material identification Quality control Scrap metal recycling Positive material identification Alloy sorting Features & Benefits Large, built-in library Detection limits as low as 0.01%
- Instrument Technology: Optical / Laser
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: applications. Phosphor bronze: This is a copper-tin alloy that is known for its good spring properties and corrosion resistance. It is commonly used in electronic and electrical applications. -BeCu: (Beryllium Copper) it’s a copper alloy with high spring properties and corrosion
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.520079021 inch
- Spring Rate: 72.29046308065554 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: applications. Phosphor bronze: This is a copper-tin alloy that is known for its good spring properties and corrosion resistance. It is commonly used in electronic and electrical applications. -BeCu: (Beryllium Copper) it’s a copper alloy with high spring properties and corrosion
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.909843011 inch
- Spring Rate: 41.28436398681987 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: SH, DIN 17223, ASTM-A228, etc Copper/Brass: Brass(CuZn36, CuZn40), copper(C1100), phosphor bronze copper(CuSn6), beryllium bronze copper, enamelled wire, etc Alloy: titanium alloy etc. The self locking external retaining ring is designed to help increase the rotational
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
The materials we offer for our custom nut solutions are: Alloy steels Aluminum Beryllium Brass Silicone bronze Carbon steel Magnesium Molybdenum (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
Conduct Research Top
-
Light Alloys: From Traditional Alloys to Nanocrystals, Fourth Edition
Light Alloys: From Traditional Alloys to Nanocrystals, Fourth Edition. The definitive overview of the science and metallurgy of aluminum, magnesium, titanium and beryllium alloys, this book covers the background materials science, properties, manufacturing processes and applications of these key
More Information Top
-
ZLMUB2012P001
Aluminum alloys Magnesium alloys Beryllium alloys Titanium alloys Titanium aluminide alloys Engineering plastics .
-
The Structures EMC Engineer: Something New on the Horizon
inum alloy Molybdenum-wire-reinforced Ti-6Al- hV Titanium alloy Beryllium -wire-reinforced Ti-6Al- 4V Titanium alloy Convair during the past 3 years has evaluated 26 different metal-matrix composites inclu- ding: Boron., Silicon Carbide, Graphite, met- allic wires, metal whiskers …
-
Indirectly water-cooled production target at J-PARC hadron facility
As for the material of the windows, we considered two options: beryllium and titanium alloy (Ti-6Al-4V).
-
Aluminum-Beryllium-Titanium Ternary Alloy Phase Diagram (based on 1990 Stiltz S.)
… R.G., The beryllides of Ti, V, Cr, Zr, Nb, Mo, Hf, and Ta, Acta Crystallogr., Vol.14, 1961, p 63-65 [16] Gillam E., Rooksby H.P., and Brownlee L.D., Structural relationships in beryllium - titanium alloys , Acta Crystallogr., Vol.17 …
-
Aluminum-Beryllium-Titanium Ternary Alloy Phase Diagram (based on 1991 Youdelis W.V.)
… R.G., The beryllides of Ti, V, Cr, Zr, Nb, Mo, Hf, and Ta, Acta Crystallogr., Vol.14, 1961, p 63-65 [16] Gillam E., Rooksby H.P., and Brownlee L.D., Structural relationships in beryllium - titanium alloys , Acta Crystallogr., Vol.17 …
-
Aluminum-Beryllium-Titanium Ternary Alloy Phase Diagram (based on 1971 Wellner P.)
… R.G., The beryllides of Ti, V, Cr, Zr, Nb, Mo, Hf, and Ta, Acta Crystallogr., Vol.14, 1961, p 63-65 [16] Gillam E., Rooksby H.P., and Brownlee L.D., Structural relationships in beryllium - titanium alloys , Acta Crystallogr., Vol.17 …
-
ZAPD-AL-BE-TI-950937
… R.G., The beryllides of Ti, V, Cr, Zr, Nb, Mo, Hf, and Ta, Acta Crystallogr., Vol.14, 1961, p 63-65 [16] Gillam E., Rooksby H.P., and Brownlee L.D., Structural relationships in beryllium - titanium alloys , Acta Crystallogr., Vol.17 …
-
Metallic and Non-Metallic Materials for the Primary Support Structure
The NRPCT assessedthree common space-application materials in their studies: beryllium , titanium alloys , and carbon-carboncomposite.
-
ZAPD-BE-TI-900416
… V., and Senin M.D., NEUTRONDIFFRACTION-ANALYSIS STUDY OF BERYLLIUM IN AN ULTRADISPERSE STATE, Inorg. Mater., Vol.20, 1984, p 46-48 [5] Gillam E., Rooksby H.P., and Brownlee L.D., Structural relationships in beryllium - titanium alloys , Acta Crystallogr., Vol.17 …
-
ZAPD-BE-TI-ZR-978839
… R.G., The beryllides of Ti, V, Cr, Zr, Nb, Mo, Hf, and Ta, Acta Crystallogr., Vol.14, 1961, p 63-65 [10] Gillam E., Rooksby H.P., and Brownlee L.D., Structural relationships in beryllium - titanium alloys , Acta Crystallogr., Vol.17 …
Indicates content that may require registration and/or purchase.