-
Supplier: National Bolt & Nut Corporation
Description: component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened
- Number Size: 1", 1/2", 3/4", 5/8", 7/8"
- Washer Type: Beveled Washer, Square / Rectangle Washer
- Material: Hardened Steel
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: HELICAL SPRING LOCK WASHERS Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1-5/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
- Material: Hardened Steel
- Washer Type: Lockwasher, Helical Spring
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1/2", 2", 3/4", 5/8", 7/8"
- Washer Type: Flat / USS Washer
- Material: Hardened Steel
- Features: Other
-
-
Supplier: National Bolt & Nut Corporation
Description: fastener slippage, washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.328 inch
- Outside Diameter: 700 inch
- Thickness / Working Height: 0.01 to 0.025 inch
- Features: Aluminum, Beveled Washer, Brass, C-Washer, Copper, Countersunk / Finishing Washer, D-shape Washer, Fender Washer, Flat / USS Washer, Hardened Steel, Other, Square / Rectangle Hole Washer, Steel, Titanium
Find Suppliers by Category Top
Featured Products Top
-
fastening application. Beveled washers: Beveled washers are formed with a slightly angled surface, allowing them to join materials that are not parallel to one another (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
: USS Flat Washers Helical Spring Lock Washers (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
. However, among the washer types, there remain important distinctions. Like nuts, washers should be complementary to the selected bolt and chosen to suit the user’s unique fastening application. Beveled (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. However, among the washer types, there remain important distinctions. Like nuts, washers should be complementary to the selected bolt and chosen to suit the user’s unique fastening application. Beveled (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Design and modeling of a single-crystal iron-gallium large magnetostrictive dynamic research transducer
A set of beveled spring washers was used for this purpose.
-
Base Elements Index
Whether it’s a unique flat washer or a custom washer such as a tab washer, spring washer , beveled washer, or countersunk washer Boker’s can supply precision washers, spacers and shims to meet your exact specifications.
-
Journal of Spacecraft and Rockets > Evolved SeaSparrow Missile Jet Vane Control System Prototype Hardware Development
The vane and shaftare then assem- bled to the journal block housing with a Belleville spring washer , bevel gear, and standard industry thrust and radial needle bearings.
Indicates content that may require registration and/or purchase.