Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Glass Microfibre Filters with Binder Glass microfibre filters with binder for air and gas monitoring, emission testing and smoke measurement. They can also be used as pre-filter. The glass microfibre filters with binder are produced with synthetic
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Filter Type: Filter Paper
- Filter Medium Material: Glass Fiber
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Glass Microfibre Filters without Binder Glass microfibre filters without binder for clarification of buffer, reagent and protein solutions, air monitoring, as well as gravimetric and wastewater analysis. They can also be used as a pre-filter. The glass
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Filter Type: Filter Paper
- Filter Medium Material: Glass Fiber
-
Supplier: ASTM International
Description: 1.1 This specification covers glass fiber unsupported needled felt binder-free insulation for thermal insulation. This material is used as the thermal insulation component in the fabrication of insulation systems for use on machinery and equipment, such as steam
-
-
Supplier: ASTM International
Description: This specification covers glass fiber unsupported needled felt binder-free thermal insulations. This material is used as the thermal insulation component in the fabrication of insulation systems for use on machinery and equipment, such as steam turbines, boilers, boiler
-
Supplier: Lydall Performance Materials
Description: glass fibers. • Withstand humidity and continuous operating temperature up to 1200°F without shrinkage • Achieves UL's highest rating (94V-0) for non-flammability • Highly uniform white surface and excellent thickness control make this product perfect for applying
- Overall Thickness: 0.015 to 0.125 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 73 to 441 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: requirements. Features/Advantages: Inorganic coating engineered to withstand direct flame impingement for short periods of time. Made from non-respirable, electrical grade glass fibers. Withstand humidity and continuous operating temperature up to 1200°F without shrinkage
- Overall Thickness: 0.035 to 0.255 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 176 to 780 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1902 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. Glass fibers are engineered to have a black appearance to blend in with dark background applications while still providing superior thermal resistance in a limited space.
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 393 to 786 gsm
- Use Temperature: 1,200 F
-
Supplier: Zippertubing Co. (The)
Description: ALHTG-65 is a heavy weight, .065" thick, mechanically bonded glass fiber cloth treated with a proprietary coating and laminated on one side with Aluminum Foil for high tmeperature applications up to 1,022 F (550 C). The base cloth material will stand short-term exposures as high
- Sleeving: Wrap Around Sleeving
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1900 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. Features/Advantages: Made from non-respirable, electrical grade glass fibers.
- Overall Thickness: 0.03 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 137 to 760 gsm
- Use Temperature: 1,200 F
-
Supplier: ASTM International
Description: porous sheet of uniformly distributed glass fibers, with or without the addition of reinforcing strands, or glass yarns, which are bonded with a water-resistant resinous binder, and shall be permitted to contain holes designated for attachment with mopping asphalt.
-
Supplier: ASTM International
Description: method described in ISO 9163. Note 2-Prime consideration should be given to the use of a polymeric binder that produces specimens that yield the highest consistent values for the glass fiber material under test. Tensile properties may vary with specimen preparation, resin
-
Supplier: Cole-Parmer
Description: to 932
F (500 C); filters with binder withstand up to 250 F (120 C). Grades GC90, GS25, and DP70 with binder offer higher wet strength and lower fiber release.|Quartz fiber filters have very low trace metal content and can withstand up to 1832 F - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: to 932
F (500 C); filters with binder withstand up to 250 F (120 C). Grades GC90, GS25, and DP70 with binder offer higher wet strength and lower fiber release.|Quartz fiber filters have very low trace metal content and can withstand up to 1832 F - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: to 932
F (500 C); filters with binder withstand up to 250 F (120 C). Grades GC90, GS25, and DP70 with binder offer higher wet strength and lower fiber release.|Quartz fiber filters have very low trace metal content and can withstand up to 1832 F - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: to 932
F (500 C); filters with binder withstand up to 250 F (120 C). Grades GC90, GS25, and DP70 with binder offer higher wet strength and lower fiber release.|Quartz fiber filters have very low trace metal content and can withstand up to 1832 F - Filter Type: Filter Paper
-
Supplier: Johns Manville Corp.
Description: applications as cold face insulation in thermal fabrications for aircraft engines or thermal insulation in solar collectors. Microlite AA Unbonded provides superior thermal and acoustical performance and withstands temperatures up to 1000°F (538°C) for short-term exposure and up to
- Overall Thickness: 1 inch
- Applications: Aerospace
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Johns Manville Corp.
Description: applications as cold face insulation in thermal fabrications for aircraft engines or thermal insulation in solar collectors. Microlite B Unbonded provides excellent thermal and acoustical performance and withstands temperatures up to 1000°F (538°C) for short-term exposure and up to
- Overall Thickness: 0.25 inch
- Applications: Aerospace
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: JBC Technologies, Inc.
Description: free, and incombustible. There are multiple classifications of needle mat including, ECR Fiber, Basalt Fiber, S Glass, E-glass, HR-glass, and Silica Fiber. Valmiera, for example, offers needled mats made from three different glass types:
- Use Temperature: 1,832 F
- Applications: Automotive / Transportation, Fire Proofing / Thermal Protection, HVAC
- Material: E-glass, S-glass
- Features: Flame Retardant, Glass / Fiberglass, Nonwoven Product, Other, Thermal Insulation / Fireproofing
-
Description: applicable 21 CFR requirements and filters using these medias have met NSF component requirements. These very high efficiency grades range from 0.2 μm to 2.0 μm particulate removal ratings. They are ideal for removing microbiological contaminants such as cysts and bacteria. Binder Free
- Overall Thickness: 0.021 inch
- Fabric Weight: 87 gsm
- Features: Chemical Bond/Binder Addition, Glass / Fiberglass, Nonwoven Product, Specialty / Other
- Applications: Filtration
-
Supplier: Lydall Filtration/Separation, Inc.
Description: epoxy binder for more demanding fluid and temperature requirements. Features/Advantages: Lydall’s highest dirt holding media Use in conjunction with pre-filter grade 9276-LS for even higher retention Exacting efficiency for desired particle size Easily withstands high
- Overall Thickness: 0.023 inch
- Fabric Weight: 83 gsm
- Features: Chemical Bond/Binder Addition, Copolymer / Bicomponent, Glass / Fiberglass, Nonwoven Product, Specialty / Other, Wet-laid / Air-laid Nonwoven
- Applications: Filtration
-
Supplier: Johns Manville Corp.
Description: Bituminous roofs are nonwoven webs composed of glass fibers oriented in a random pattern and bonded together with a modified urea formaldehyde resinous binder in a wet laid process. The sized glass fibers in the mats provide excellent mat strength and flexibility.
- Application: Commercial, Industrial
- Types: Engineered
- Material: Glass
- Features: Other Material
-
Supplier: Zippertubing Co. (The)
Description: HTG-65 is a bonded glass fiber with a proprietary coating, .065" thick, for applications up to 980ºC with short-term exposures to 1,200ºC. HTG is manufactured entirely of long textile glass fibers and contains no binders, thereby, assuring insulation
- Sleeving: Wrap Around Sleeving
-
Supplier: Master Bond, Inc.
Description: Key Features Low viscosity Strong adhesive Excellent physical properties, enhanced durability and toughness Low shrinkage upon cure Product Description Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation. It has
- Operating / Use Temperature: -80 to 300 F
- Industry: Automotive, Electronics, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic
- Features: Chemical / Oil Resistant, Dielectric, Protective, Specialty / Other, Wear Resistant (Abrasion / Erosion)
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: die-cutting, wrapping and forming. ZRCI Alumina Felt Type RS-3000 is 97% high purity alumina fiber, ceramic felt with less than 1% shot. Type RS-3000 is a strong, flexible material with fibers held together with an organic binder. It is available in roll, sheet or custom die-cut
- Overall Thickness: 0.125 inch
- Overall Width / OD: 24 inch
- Overall Length: 0.6666666666666666 yd
- Use Temperature: 3,002 F
-
Supplier: John Crane, Inc.
Description: containing chopped glass fibers, graphitic binders plus corrosion inhibitors. An external coating of a proprietary colloidal graphite dispersion is added, providing a highly lubricated sealing surface and protective coating. Applications Process Pumps Mixer and Agitators Other
- Operating Pressure: 4,300 psi
- pH Range: 2 to 12
- Operating Temperature: 1,202 F
- Material Classification: Fiberglass, Inconel® Wire Reinforced
-
Supplier: Eaton
Description: petrochemicals, solvents, boiler water, lube oil, chemicals, inks and oil &, gas. Features and Benefits High temperature filtration capability of 110°,C (230°,F) Consistent pore size for high efficiency removal of debris Polyester hardware offers increased range over those of standard
- Filtration Grade (Micron Rating): 0.2 to 30 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil
-
Supplier: Master Bond, Inc.
Description: Bond Polymer System EP30-1 is widely used in the fiber optics field for applications ranging from bonding ferrules and connectors to potting LED devices as well as fiber optics components.
- Cure / Dry Temperature: 72.5 F
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 4,000,000,000,000,000 ohm-cm
- Dielectric Strength: 15,748,031.49606296 V/m
-
Supplier: Morgan Advanced Materials
Description: manufacturing process. This creates special insulation boards with high temperature stability, excellent strength, hardness and exceptional machinability for precise dimensional control. These boards are typically used in the Iron and steel industry for applications such as expansion
- Material: Ceramic
-
Supplier: Daburn Electronics & Cable
Description: binder (natural or pigmented) that is slightly more flexible than Type HO. Binders are applied to further retard fraying and to hold sleeving round for cutting. It serves as secondary insulation unaffected indefinitely through a temperature range from -60°C to 316°C and
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 6,000 inch
- Operating Temperature: -60 to 315.99999999999994 C
- Material: Fiberglass
-
Supplier: Georgia-Pacific Corporation
Description: designed for non-woven residential and commercial & industrial (C&I) insulation including fiberglass and mineral fiber applications. The new resins provide manufacturers with a formaldehyde-free binder system designed to reduce emissions, be easy-to-use, easy-to-store and
-
Supplier: Thermal Wire and Cable LLC
Description: performance conductors are then insulated with a glass reinforced premium grade mica tape scrim dielectric system built to UL/CSA specifications. The mica tape is augmented with an overall glass braid impregnated with a heat and moisture resisting finish. The glass braid is
- Temperature Range: 1,000 F
- Elements / Pairs: 7
- Gauge Thickness: 18 Gauge
- Diameter: 0.33 inch
Find Suppliers by Category Top
Featured Products Top
-
Glass bag filter media is made of the glass fiber with stable electret as the main media and the protective layer of chemical fiber is attached to its windward surface. The strong chemical fiber on the windward surface serves as a "pre-filter" layer to block the large dust particles. It is (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Why Choose Harbory Filtration’s Glass Fiber Air Filter Media High Efficiency & Low Resistance — Balanced performance for energy savings and clean (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Harbory Filtration manufactures glass fiber pleated cartridges using borosilicate glass microfiber media pleated into a compact, high-surface-area form. The pleated design increases filtration (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleatability, large dust capacity, high efficiency, high (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Fiber Reinforced Composite Bearings To meet the need for high load, self-lubricating bearings that provide low wear rates, we developed our line of Fiber Reinforced Composite (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Model #2145 is available with various options and features such as: Multimode or Single mode Fiber Plastic or Glass Fiber 9600 Bps to 12 Mbps – switch selectable Din Rail Mounting Status Indicators Tested & Approved by (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
improvement of heat resistance and blocking resistance. · Additive for Coating Materials · Binder for Recording Charts and Film · Glass Fiber Bundling Agent For more information, please visit: http://www.mitsuichemicals.com/chemipearl.htm (read more)
Browse Chemical Additives and Agents Datasheets for Mitsui Chemicals America, Inc. -
is currently used in automotive, chemical, and industrial applications where durable adhesion is required. In these applications ADMER™ offers superior performance as a binder or coupling agent for Fiber Reinforced Plastics (FRP), Plastic Fuel Tanks (PFT), Fuel Lines, Fuel Filler Pipes, and Connectors. Learn more. (read more)
Browse Industrial Adhesives Datasheets for Mitsui Chemicals America, Inc. -
to offer superior performance. These are some examples of the mats available: CERMEX® MT1000 Needled Fiberglass Mat Lightweight and resilient, this mat is crafted from high-purity E-glass fibers and provides thermal insulation up to 1000°F (538°C) with (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
insulation reaches its practical limits and uses a base fabric composed of approximately 96% amorphous silica fiber. It is well known for its ability to maintain structural integrity if exposed to extreme heat. The SILTEX® silica substrate used in ARMATEX® Silicone Coated Silica remains (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Tensile Testing of Basalt Fibers Using a T-150 (.pdf)
Basalt is a naturally occurring volcanic glass that has a nominal Young's modulus of 89 GPa.1 In the work described here, an Agilent T150 universal testing machine (UTM) was used to measure the Young's modulus and fracture strength of two types of basalt fi ber: one without binder and one
-
Reference Guide: Resin Plates Characteristics
Insulation Plates comes from glass fiber based laminated plywood with a high heat binder. Four grades of heat insulating plates are available to meet each specification. Characteristics of Insulating Plates. CStandard Grade:It is suitable for a use of a heat resistant structural material for heating
More Information Top
-
The Sol-Gel Process as a Basic Technology for Nanoparticle-Dispersed Inorganic-Organic Composites
Based on these results, it seemed to be of interest to investigate the applicability of the hybrid nanocompos- ite systems as a high inorganic content binder for glass fibers .
-
Polyimides
Currently, TMA is also used as a curing agent, a binder for glass fiber , a smoke suppressant, a rubber-curing accelerator and a polyvinyl chloride lubricant.
-
Degradation behavior of epoxy resins in fibre metal laminates under thermal conditions
…the non-isothermal condi- tions, the first step is attributed to the decomposition of epoxy resins (BR 127) coated on the Al alloy sheets, and the later three steps are attributed to the decom- position of binder for glass fibre (FM 94).
-
Waterborne Coatings Based on Renewable Oil Resources: an Overview
Stable emulsifiable polyester resins that did not gel, become discolored or become difficult to cure were prepared for use as binders for glass fibre mats [91].
-
Considerations about the sol-gel process: From the classical sol-gel route to advanced chemical nanotechnologies
Moreover, these sols show sufficient flexibility to act as a sol-gel binder for glass fibre mats maintaining a high elasticity as shown in Fig. 17.
-
CERAMIC ABSTRACTS
US.3,218,279, Nov. 16, 1965.-A binder for glass fibers .
-
The boron trifluoride monoethyl amine complex cured epoxy resins
BF, . MEA mixes with suitable epoxy resins as binders for glass fiber reinforced plastic applications,6 which show good strength, heat resistance, and electrical properties.
-
Polyamidobenzimidazoles as Polymeric Materials for Cold Climate
…was demonstrated in [2, 3] that polybenzimida- zoles (PBIs) based on aromatic tetramines and di- phenyl esters of aromatic or aliphatic dicarboxylic acids can be used as starting materials for preparation of glues and binders for glass fiber reinforced plastics which are…
-
The Chemical Formulary, Volume 5
(Waterproof Binder for Glass Fibres ) .
-
Trimellitic anhydride (HSG 71, 1992)
and as a binder for glass fibres , sand, and other aggregates.
Indicates content that may require registration and/or purchase.