-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any
- Current Rating: 1 amps
- DC Voltage Rating: 250 volts
- Power Rating: 25 watts
- Switch Type: Dry Reed Switch
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of
- Operating Distance: 0.0787402 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: BERNSTEIN AG
Description: reproducibility are other advantageous features of this technology which in many cases make them the technically superior alternative to electromechanical reed contacts. Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of
- Operating Distance: 0.2362206 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Body Shape: Cylindrical
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: steute
Description: Features / Options Metal enclosure Long life 1 Reed contact Actuation from front, actuation from side only with bistable contact Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable Stainless steel enclosure available on request Version for high
- Operating Distance: 1.181103 inch
- Operating Temperature: 14 to 176 F
- Repeatability: 0.7874015748031497 mils
- Body Shape: Cylindrical
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Brass enclosure, nickeled, available in stainless steel Including 2 mounting nuts 1 Reed contact Actuation from front, actuation from side only with bistable contact Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Clark Solutions
Description: built-in float stop, still keeping the switch closed. This ensures a bistable switch function at any time. The reed contact is adjustable over the full measuring range of the meter. The built in spring and magnetic float are very reliable. As the spring opposes the float and the
- Pipe Diameter: 0.25 to 1.25 inch
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.0528 to 7.392 GPM
- Operating Pressure: 4,350 psi
-
Supplier: Clark Solutions
Description: the float and thus, following the float position, indicates the flow rate on a scale. A Reed contact is mounted outside the meter in a sealed housing. When the float reaches the position of the Reed contact the switch will close. With higher flows the float moves further upward until
- Pipe Diameter: 0.25 to 1.25 inch
- Gas Volumetric Flow Rate: 0.0706214689265537 to 105.932203389831 SCFM
- Operating Pressure: 4,350 psi
- Media Temperature: 248 F
-
Supplier: Clark Solutions
Description: float stop, still keeping the switch closed. This ensures a bistable switch function at any time. The reed contact is adjustable over the full measuring range of the meter. The built in spring and magnetic float are very reliable. As the spring opposes the float and the flow, it
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: 248 F
- Liquid Volumetric Flow Rate: 0.2112 to 23.76 GPM
- Operating Pressure: 4,351.131 psi
-
Supplier: Littelfuse, Inc.
Description: The HD Series 32 V 300 A Heavy-Duty High-Current Magnetically Latching Bistable Relay (880088) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature
- Maximum Current: 300 amps
- DC Coil Voltage: 24 volts
- Features: Latching Relay, Other
Find Suppliers by Category Top
Featured Products Top
-
when wearing gloves. Their IP67 protection rating ensures durability against dust, water, and harsh conditions. The rugged outdoor switches feature wear-free reed contacts, specially designed for low switching currents, offering a long service life thanks to a magnetic actuation principle (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
close in the presence of their matched magnetic field array. Operation The reed switch assembly is typically mounted to a stationary portion of a guard structure, with the coded-magnet assembly mounted to the movable element of the machine guard. When the guard is (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
TE offers a diverse portfolio and one of the broadest ranges of of relay types, including automotive high-voltage relays, automotive high-current relays, latching (bi-stable) relays and non-latching (monostable) relays, plug-in relays, high-frequency relays, reed relays, and solid state relays (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
The Series BNS260 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards and articulating robot arms. Each sensor consists of multiple reed switches wired in series which will only close in the presence of the magnetic field array of the matching (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc.
More Information Top
-
The Automatic Rate Adjustment Pacemaker. The Possibilities of Rate Hysteresis
The early Vitatron®t and General Electric:): dual-rate pacemakers independently incorporated a bist- able magnetic reed switch , which was stable in either of two positions, corresponding to two rates, nominally about 68 and 90 stimuli per .
-
A simple remote-controlled power switch for internalized bioelectronic instrumentation
Of the several different types of remotely controlled switches developed in recent years, the simplest is a bistable magnetic reed switch con- nected in series with the battery [2].
-
Performance degradation of the coherent averaging technique by a molding effect
Of the several different types of remotely controlled switches developed in recent years, the simplest is a bistable magnetic reed switch con- nected in series with the battery [2].
-
Fabrication of NdFeB-based permanent rare-earth micromagnets by novel hybrid micromolding process
This property is certainly enticing for many new and pos- sibly disruptive commercial micro-devices, including: MEMS micro-motors and generators, micro- reed switches , bistable μ-switches for sensing and micro … telecommunications (such as: low-frequency switches, magnetic isolators, couplers); and BioMEMS…
-
Subject Index
acting as twin-T filter, 4122 using semiconductor wafers, 3012 transistor inductive elements for, 3013 squaring, valve, errors in, 3430 switching , using bidirectional nonliiiear elenients, 51 bistable , using transistors, design relations … core, for parametron, 410 magnetic - reed , using remanent field of…
-
Polarization influence on charge performance over reed relays
(3) If the constant magnet is placed in area III, the bistable mode of relay operation is .... Figures 5–7 depict pictures of the magnetic field that. .... Polarization influence onto the relay with change over reed switches .
-
A Primer on Pacemaker Programmers
1993. via percutaneous manipulation with a triangular Keith needle.^ Otber pacers could be noninva- sively altered through a bistable magnetic switch selecting for one of two possible pacing rates.". .... offered rates of 70 or 85 beats/min. initiated by temporary closure of a reed switch by application…
Indicates content that may require registration and/or purchase.