Products/Services for Blast Gate Valves

  • Gate Valves-Image
    Gate Valves - (1169 companies)
    Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
  • Sanitary Valves-Image
    Sanitary Valves - (212 companies)
    ...medical, and chemical applications. Common features include easy cleaning, crevice free, and polished contact surfaces. Types of Sanitary Valves. Valve types include globe, diaphragm, pinch, knife or gate, needle, butterfly, ball, and plug. Globe valves...
  • Vacuum Valves-Image
    Vacuum Valves - (165 companies)
    Vacuum valves are used when a vacuum must be maintained in a closed system. Vacuum valves are used to control gas flow into a chamber, isolate, vent, provide relief or control conductance. Gate, inline and angle valves are the most common types...
  • Valve Repair Services-Image
    Valve Repair Services - (172 companies)
    Valve repair services repair and rebuild used valves. Some repair services specialize in the repair and rebuilding of many different types of used valves, but they may also work exclusively with specialized, proprietary or patented products. Repair...
  • Bin Activators and Discharge Aids-Image
    Bin Activators and Discharge Aids - (68 companies)
    Bin activators and discharge aids are solids feeder valves with integral vibrators to promote material flow and prevent material bridging. They are used to promote the steady flow of granular or powdered materials from storage bins, hoppers...
  •  
    Solenoid Valves - (1021 companies)
    Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
  •  
    Gas Valves - (538 companies)
    ...of gases from the closure element. Directional valves steer flow through selected passages. Diverter valves also redirect gas flow. Drain valves reduce surplus media. Gate or knife valves are linear motion valves in which a closure element slides...
  •  
    Water Control Gates - (53 companies)
    Water control gates are used to control the mass flow of water or wastewater in various environmental and process applications. They are usually square and rectangular in shape and made of stainless steel or galvanized aluminum. Types...
  •  
    Valve Actuators - (917 companies)
    Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve...
  •  
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
McWane Plant and Industrial
McWane Plant and Industrial
McWane Plant and Industrial