-
Supplier: Isotech, Inc.
Description: IBC Compliant Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount,
- Type: Plate Mount
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: IBC Compliant Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount,
- Type: Stud Plate Mount
- Application: Vibration Isolation
-
Supplier: Triangle Manufacturing Company
Description: to install and flexible. Designed to dampen vibrations, each leg of the mount includes rubber footings and can be configured in length and gage to accommodate nearly any fan blade diameter. Special order ferrules and rubber footings are also available depending upon the
- Features: Other
- Application: Vibration Isolation
-
-
Supplier: Howden
Description: Tellus Fans Howden Tellus Variable Pitch Axial Flow Fans - A uniquely designed axial fan providing operating economy, low sound power levels and reliability. When reliability and adaptability are paramount, the Tellus fan is the preferred choice for the most demanding
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Security Camera Warehouse
Description: DVCHHF C-mount Housing Description This housing is designed for surviving consistent, brutal, attacks on your c-mount cameras. Inside the housing there is a fan for the hot temperatures the camera is under and during cold, icy temperatures there is a blower for heat, so the camera will
-
Supplier: Greenheck
Description: Wall Exhaust Fans The Wall Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The motors on the fans are out of the airstream. The fans are suitable for sidewall applications. CW, CWB Models CW/CWB spun aluminum
- Air Flow Rate: 70 to 12,500 SCFM
- Static Pressure: 5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module (PRESSURIZATION SUPPLY MODULE) - 1 EA 9-7AT DIRECT DRIVE BLOWER WITH 1/4 HP MOTOR. CAPABLE OF PRODUCING OF 300 CFM @ .55 - 1 EA. 19 3/4" X 19 3/4" X 3 1/2" ANODIZED ALUMINUM FRAME HEPA FILTER, 99.99% EFF. - 2 EA 14" X 18" X 1" DISPOSABLE PREFILTERS - 4 EA MOTOR/
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Loren Cook Company
Description: enclosed, galvanized cabinet and baffled air intakes. An insulated top cover reinforced with cross breaks prevents drumming. Overall vibration is prevented with factory installed vibration isolators on the motor and blower. In addition, the cover is removable allowing
- Air Flow Rate: 400 to 14,000 SCFM
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Terra Universal, Inc.
Description: Custom Interface Modules 304 Stainless Steel Frame Select application-compatible material: acrylic, stainless steel, polycarbonate, static-dissipative PVC (custom materials available) Optional HEPA filter/fan unit provides industry-leading quiet operation and low vibration Two-piece
- Number of Glove Ports: 2
- Main Chamber Width: 22.38 to 49 inch
- Main Chamber Depth: 25 inch
- Main Chamber Height: 22.25 to 30.25 inch
-
Supplier: Loren Cook Company
Description: assembly is supported by rubber isolators to reduce noise and vibration level transmitted to the supporting structure. Integral 3” skirt with pre-punched mounting holes for ease of installation. Intake hood with 1” permanent, washable aluminum filters standard. Reinforcing cross breaks
- Air Flow Rate: 77 to 14,000 SCFM
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation
-
Supplier: Twin City Fan & Blower
Description: deep spun venturi. The wheel, motor and drive assembly are completely isolated from the fan supports by rubber isolators to reduce transmission of noise and vibration. The top cap also provides complete protection for the motor and drive assembly, while allowing quick access to
- Air Flow Rate: 585 to 11,600 SCFM
- Static Pressure: 410.0371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 31.5 inch
- Drive Type: Belt Drive
-
Supplier: Twin City Fan & Blower
Description: The wheel, motor and drive assembly are completely isolated from the fan supports by rubber isolators to reduce the transmission of noise and vibration. The top cap also provides complete protection for the motor and drive assembly while allowing quick access to these components
- Air Flow Rate: 180 to 28,700 SCFM
- Static Pressure: 410.0371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8.5 to 49.21 inch
- Drive Type: Belt Drive
-
Supplier: Twin City Fan & Blower
Description: The wheel, motor and drive assembly are completely isolated from the fan supports by rubber isolators to reduce transmission of noise and vibration. The top cap also provides complete protection for the motor and drive assembly while allowing quick access to these components
- Air Flow Rate: 150 to 5,020 SCFM
- Static Pressure: 407.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8 to 19.25 inch
- Design: Centrifugal
-
Supplier: Twin City Fan & Blower
Description: backward inclined centrifugal wheel precisely matched to a deep spun venturi. The wheel, motor and drive assembly are completely isolated from the fan supports by rubber isolators to reduce transmission of noise and vibration. The top cap also provides complete protection for
- Air Flow Rate: 224 to 3,865 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8.38 to 18.25 inch
- Design: Centrifugal
-
Supplier: Johnson Controls, Inc.
Description: airstream cooling for the motors and bearings. Units float on vibration isolators. Ball bearing motors, sheaves, belts and self-aligning ball bearings are all standard brands of national manufacturers. All components are selected for durability, efficiency and value. FEATURES AND
- Air Flow Rate: 39 to 17,516 SCFM
- Static Pressure: 1.5 in H2O
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: Terra Universal, Inc.
Description: reduce static charge and a balance vibration isolator, both useful during weighing operations. Inlet and Outlet HEPA Filters and Ducting The inlet and outlet HEPA filters are 99.99% efficient on 0.3 micron particulates. They also prevent contamination from entering or leaving the glove
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cooling System Radiators Non-sparking blower fan Blower fans for customer supplied radiators Fan drives for customer supplied radiators ATAAC conversion Aftercooler Expansion tank Heat exchangers Exhaust System Flexible fittings Elbow Flange Pipe Rain cap Muffler
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Ammeter gauge and wiring Control mounting Control System EG3P/2301A speed control governor PSG electric governor PSG pneumatic governor Cooling System Radiators Non-sparking blower fan Blower fan and fan drives for customer supplied radiators ATAAC conversion
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: PSG pneumatic governor Cooling System Radiators Blower fan and fan drives for customer supplied radiators ATAAC conversion Aftercooler Expansion tank Heat exchanger Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Fuel System Dual gas regulator Low energy fuel
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: System Battery chargers Charging alternators Ammeter gauge Ammeter gauge and wiring Control mounting Cooling System Radiators Blower fan and fan drives for customer supplied radiators Expansion tank Heat exchangers Exhaust System Flexible fittings Elbows Flanges Rain caps
- Horse Power: 425 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
, sometimes from fatigue failures of vital parts, and sometimes from a combination of both. Isotech offers a variety of wire rope isolators that resolve shock and vibration issues in virtually any application. By selecting wire rope with the proper characteristics - wire diameter, number of (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
in harsh environments. Fans and Blowers: Minimize operational noise and vibration. Choose Isotech’s elastomeric mounts and pads to enhance the performance and longevity of your equipment, ensuring a quieter and more efficient operation. (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
. Maintenance-Free: Passive isolation systems that require no upkeep. Space-Saving Designs: Ideal for applications with limited space. Types of Vibration Isolators: Wire Rope Isolators: Provide low-frequency, highly (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Custom Solutions The team at Pelonis Technologies is proud to offer specialized, custom solutions for various cooling needs; our wide selection of DC/AC fans, DC blowers, and DC respiratory equipment ensures that clients across all types of industries receive the exact solutions (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Micro Cooling Modern electronics and appliances require powerful cooling solutions that manage heat generation while consuming less power and occupying less space. With these needs in mind, Pelonis Technologies, Inc. supplies innovative and lightweight micro fans and micro air blowers (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Custom Solutions The team at Pelonis Technologies is proud to offer specialized, custom solutions for various cooling needs; our wide selection of DC/AC fans, DC blowers, and DC respiratory equipment ensures that clients across all types of industries receive the exact solutions (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
, maintenance planning and failure analysis. These products fall into our Industrial Internet of Things (IIoT) sensor systems. There are several fan sensors to choose from, all of which could contribute to some of the benefits below. Mechanical sensors are used to take vibration readings, or measure (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
for vibration monitoring, serving sectors such as semiconductor, automotive assembly, steel and cement production, and the food & beverage industry. Equipment under surveillance by WISE-2460 include rotary lobe pumps, screw pumps, propeller pumps, air compressors, gearboxes, motors, fans, blowers (read more)
Browse I/O Modules and Instruments Datasheets for Advantech
More Information Top
-
Evaluation of natural phenomena hazards as part of safety assessments for nuclear facilities
Subject to resolving some issues of anchorage and vibration isolator mounting, the exhaust blowers in the fan lofts can be seismically qualified using experiencedata (SQUG, 1992).
-
TJERNLUND products - Grainger Industrial Supply
• Induced Draft Blower , High Temperature, Vent Pipe Dia 8 or 10 In, Voltage 115, 2.6 Amps, Height … Water Heaters and Unit Heaters, View Catalog Page For Selection Criteria, Includes UC1 Interlock Control, Fan Proving Switch, Adjustable Damper, Vibration Isolators .
-
$500-$600 HVAC and Refrigeration - Grainger Industrial Supply
• Induced Draft Blower , High Temperature, Vent Pipe Dia 6 or 8 In, Voltage 115, 1.51 Amps, Height … Water Heaters and Unit Heaters, View Catalog Page For Selection Criteria, Includes UC1 Interlock Control, Fan Proving Switch, Adjustable Damper, Vibration Isolators .
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
…kits/PTO (power take-off) housings/gaskets/seals/seal kits/sealing trims/isolators/ring guides/air deflectors/arched covers/insulators/grommets/isolator strips/bellows/bellow boots/spacers/splash guards/step straps/stop bumpers/tray foot bumpers/ vibration dampeners; cork gaskets; paper … mount supports; gear case isolators ; hood catch assemblies; hood … venting and air conditioning) blowers ; turbochargers; compressor kits; fan blades; fan .
-
Finger-Flex Vibration Isolators From SDP/SI
New Hyde Park, NY -- These light-duty (up to 37 lbs) vibration isolators introduced by Stock Drive Products are designed to cushion shock and isolate low frequency vibration . .... Applications include office machines, fans , blowers , pumps, air conditioners, heating plus electronic and scientific equipment.
-
Noise performance of the NPOESS Airborne Sounder Testbed Interferometer (NAST-I) sounder: flight and model results
…N2 filled canister and is shock mounted at the superpod support rack using four wire coil isolators . .... In addition to an increased broadband vibration level, vibrations occur at discrete frequencies due to engine turbines and blower fans .
Indicates content that may require registration and/or purchase.