-
Supplier: Robinson Fans
Description: offer both round and square plugs to accommodate a wide range of furnace requirements. Easy accessibility for preventive maintenance is an additional feature standard at Robinson.
- Media Temperature: 70 to 2,000 F
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics
- Design: Axial
- Environment: Clean Air / Gas
-
Description: USAGE For use over prepared substrates in industrial environments: Exterior/interior all-purpose maintenance enamel Safety and pipe marking enamel Economical machinery and equipment finish Interior wall and ceiling enamel A utility enamel for multiple uses, including equipment, fixtures,
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensor with Relay Features • Self-contained system with sensor and switch • Relay can be set for over-speed or under-speed • Housing is explosion proof and water resistant • 4-20 mA output directly proportional to shaft speed • Provides real-time preventive maintenance
- Rotary Speed Range: 0.75 to 9,999 rpm
- Accuracy: 0.7 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Current
-
-
Supplier: Caterpillar Oil & Gas
Description: Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products -
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards Over 80 Years of Engine Manufacturing Experience Ownership of these
- Horse Power: 440 to 595 HP
- Displacement: 15.207183198825009 liters
- Length: 54.2 inch
- Width: 36.5 inch
-
Supplier: Caterpillar Oil & Gas
Description: of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
Find Suppliers by Category Top
Featured Products Top
-
-friendly Advantech WISE Studio utility. Single-axis High-Frequency Vibration Inspection and Preventive Maintenance with ISO 10816-1 Unlike conventional piezo vibration sensors that require connection to a high-speed DAQ card and subsequent (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
-frequency noise and built-in redundancy for greater reliability. Rosenberg's Gen 3 EC motor makes the ECFanGrid even more reliable with advanced ModBus RTU functionality, built-in preventive maintenance and reliability features – integrated inspection LED, Electronic Quick (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Activated Sludge
• Check the blower preventive maintenance requirements, service record, design capacity, and present output if possible.
-
FAILURE DATA HANDBOOK FOR NUCLEAR POWER FACILITIES. A GUIDE FOR THE DESIGN, CONSTRUCTION, AND MAINTENANCE OF NUCLEAR POWER PLANTS FROM A RELIABILITY IMPROVEM...
Revise preventive maintenance inspections interval on blower bearings to provide adequate lubrication.
-
Thin-Shelled Concrete Storage Domes and Fluidized Floor Reclaim Systems for Long and Short Term Product Storage at Cement Plants and Terminals
The positive-displacement blowers (figure 39): Routine blower maintenance is required to prevent an interruption in the reclaim process caused by a failed blower or motor.
-
Advanced Physicochemical Treatment Technologies
Preventive maintenance can virtually eliminate airside ( blower filtration system) particulate fouling of fixed fine pore diffusers.
-
Monthly research and development topical report, March--April 1993
Preventive maintenance was performedon the Spencer blower , the ID fan, and the combustion air blower.
-
Development of an emergency air-cleaning system for liquid-metal reactors
The blower and valves would have typical preventative maintenance schedules.
-
Technical area status report for chemical/physical treatment. Volume 2, Appendices
Because many dryers are rotating machinery or use rotating equipment such as air blowers or pumps, preventive and corrective maintenance are important considerations.
-
Hanford Atomic Products Operation monthly report, August 1956
S_pecificatign 32.00 - Pressure and Flow Rate of Reactor Gas - The specification was revised to permit a pressure below atmospheric in the piping between the reactor outlet and the blowers , provided safeguards are maintained to prevent oxygen from entering the piping.
Indicates content that may require registration and/or purchase.