Products/Services for Blue Blast Media
-
Blasting Media and Abrasives - (170 companies)Blasting media and abrasives are consumables used in surface preparation processes such as sandblasting and peening. Blasting media and abrasives consist of: abrasive grains plastic grit glass beads nut shells carbonates steel shot cut wire... -
Masking Tapes - (265 companies)These tapes must withstand acids, chemicals, and extreme temperatures. Image credit: Echo Supply. Abrasive blasting tapes mask components during sandblasting, shotpeening, or other coarse-media finishing process. A rubber or elastomer backing provides wear... -
Fans and Blowers (industrial) - (1542 companies)Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling. Industrial fans and blowers move air and powders... -
Blast Rooms and Blasting Booths - (46 companies)...blasting rooms and blasting booths include abrasive injectors, hoppers or tanks, media separators or reclaimers, and dust collection and filtration systems. Abrasive injectors are designed to move abrasives from a storage vessel to a nozzle, gun, head...
-
Water Filters - (326 companies)...garnet, or other media to remove impurities down to about 1 micron in size. Activated carbon (adsorption) and ion exchange (softening and deionization) techniques address chemicals/gases and dissolved inorganics respectively. Membrane filters capture...
-
Abrasive Blast Machines and Sandblasters - (286 companies)...particles against a part or a surface. Blast wheels, pressurized water or compressed air drive the abrasive or blasting media. Blasting is used for finishing, surface texturing, roughening, frosting / etching, degreasing, deburring, deflashing, descaling...
-
Blast and Jet Machine Components - (16 companies)...dust collection / filtration system, gun / lance, hopper / tank, intensifier, media separator / reclaimer, pressure generator and waterjet cutting head. A jet machine is typically an abrasive water discharge cleaner or cutter while a blast machine uses...
-
Plastic Media and Abrasives - (88 companies)Plastic media and abrasives are used in blasting, tumbling, and other finishing processes. Plastic blast media allows removal of paints or organic coating without abrading the underlying metal substrate. Plastic media and abrasives are used...
-
Pressure Washers - (334 companies)...at the appropriate region of the workpiece. Water tanks or hoppers are used by pressure washers for the storage of dry abrasive grains, blasting media or abrasive-water slurry mixtures. Image credit: General Pump...
-
Blasting and Peening Services - (371 companies)Blasting and peening services bombard media against a surface to meet surface condition requirements. Sandblasting uses abrasive grain to roughen, smooth, shape or clean surfaces. Shot peening uses rounded media to strengthen or dimple a surface...
Product News
-
MONTI-Werkzeuge GmbH (MontiPower)
Bristle Blaster Ultimate Electric Bristle Blasting technology simultaneously removes corrosion and generates anchor profile using a specially designed rotary bristle tool. The bristle tips are designed to strike the corroded surface with kinetic energy that is equivalent to standard processes that use grit blast media. Immediately after the bristle tips strike the surface, they retract ( "rebound ") from the surface, which results in both corrosion removal and micro-indentation that exposes fresh surface. Consequently, surfaces... (read more) -
Kuriyama of America, Inc.
Kuri Tec® Ice Blaster™ Beat the heat with Kuri Tec (R) Ice Blaster TM!. This polyurethane lined dry ice transfer hose is designed for dry ice blasting equipment and the transfer of low-temperature materials, delivering dependable performance when staying cool matters. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MONTI-Werkzeuge GmbH (MontiPower)
Bristle Blaster Axial The Bristle Blaster Axial with its patented Accelerator Bar is specially designed to remove corrosion in areas that are difficult to reach - like door rabbets, roof joints, wheel housings - to create a blasted surface for superior adhesion. These characteristics make the Bristle Blaster (R) Axial a perfect complement to the well-proven Bristle Blaster (R) systems. The patented Accelerator Bar ensures a significantly higher and continuous performance of the Bristle Blaster (R) Axial belts... (read more) -
Lowell Corporation
Red, White & Blue Series Featuring our 100TDE, 8D and 151T wrenches. Make your toughest jobs easier with our new Red, White & Blue series wrenches! This series boasts 200lb-ft torque capacity, a fabricated steel handle, features an ergonomic handle grip and fits in most common holsters. Like most of Lowell's wrenches, these models also include the Bolt-Thru design which allows long bolts to pass entirely through the wrench head. Our Red, White, and Blue 100TDE has 5 sockets in a single wrench! It features Square = 3/4... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Renishaw
Benchmark with third-generation NC4+ Blue Renishaw, a global leader in high-accuracy measurement solutions, has launched its latest NC4+ Blue laser tool setter models. Featuring third-generation technology, the new F100 and F100-10C models set a new standard for tool setting on CNC machine tools and reflect Renishaw's commitment to advancing metrology for precision manufacturers. With an optimized system design, NC4+ Blue F100 models achieve industry-leading repeatability of 0.1 u 2 s, ensuring exceptional precision for tool... (read more) -
S.I. Tech, Inc.
USB 3.0 Media Converters S.I. Tech 2187/2188 extend USB links beyond the 5 meter limit with the use of fiber optics. These devices support all major operating systems, have power, link, and host LED status indicators, use LC optical connectors, and are plug and play. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
WAGO
PoE Injectors and Media Converters WAGO 's media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO 's SFP fiber optic modules for support of both fast and gigabit speeds. The 60 and 90 watt PoE injectors easily supply power and communications over a single RJ45 cable. These devies are based on the IEEE 802.3bt standard for 4PPoE that uses all 8 wires... (read more)Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
S.I. Tech, Inc.
USB to Fiber Media Converters S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Volktek Corporation
Gigabit Industrial Media Converters VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit Ethernet connectivity, link fault detection, and diagnostic capabilities. IMC-561 | -10 C to 60 C. The IMC-561 features one 10/100/1000BASE-T RJ45 port and one 100FX/GbE SFP slot. It supports an operating temperature range of -10 C to 60 C... (read more)Browse Network Media Converters Datasheets for Volktek Corporation -
Volktek Corporation
SPE Media Converter The IMC-553 Unmanaged Industrial SPE Media Converter -- a state-of-the-art solution tailored for seamless integration into industrial control networks. Encased in a sturdy metal housing with IP 30 protection, this compact converter excels in reliability within challenging environments, thanks to its impressive -40 to 75 C wide operating temperature range. With a configuration that includes a 10BASE-T1L SPE port and a 10BASE-T RJ45 port, the IMC-553 is adept at addressing diverse connectivity... (read more)Browse Network Media Converters Datasheets for Volktek Corporation
-
JAMA Network | JAMA Ophthalmology | High-grade Uveal B-Cell Lymphoma as the Initial Feature in Richter Syndrome
The cells counted as blasts were medium to large cells with deep- blue agranular cytoplasm and ovoid nuclei with chromatin that was usually irregularly clumped.
-
Acute myelogenous leukaemia in a mare
The blast cells had oval to irregular shaped nuclei with medium blue cytoplasm.
-
Skin lesions in plasmacytoid dendritic cell leukaemia
A bone marrow slide (right) showed replacement with small to medium -sized blasts with eccentric nuclei and grey- blue cytoplasm with pseudopods.
-
Phenotype and function of hematopoietic‐derived cells in the CNS of SCID mouse‐lewis rat bone marrow chimeras
Following stimulation, viable, trypan blue nega- tive blasts were placed in IL-2-containing growth me- dium (1-4 X 106/ml)for 7-10 days.
-
Protective systems for high temperature applications (EFC 57)
It should be pointed out that the 0.5 wt.% Y coatings with either lightly grit blasted or media finished surfaces were observed to develop a network of blue coloured oxide on their surfaces after only 200 cycles, which corresponded to …
-
Effect of surface preparation on the durability of NiCoCrAlY coatings for oxidation protection and bond coats for thermal barrier coatings
It should be pointed out that the 0.5 wt%Y coatings with either light grit blasted or media finished surfaces were observed to develop a network of blue colored oxide on their surfaces after only 200 cycles, which corresponded to the protrusions …
-
Geochemistry and petrogenesis of metabasic rocks from the Lesser Himalayan Crystallines, Western Arunachal Himalaya, Northeast India
In places, these rocks exhibit porphyroblastic texture with porphyro- blasts of blue -green hornblende surrounded by a ground- mass of medium to fine grained hornblende, plagioclase, quartz and epidote.
-
BMC Genomics | Full text | Transcriptome sequencing of the Microarray Quality Control (MAQC) RNA reference samples using next generation sequencing
The x axis divides the transcripts into 20 bins from the 5' to 3' end and the vertical bars plot the number of unique reads that BLAST with e ⤠10 … … bin for the long ( blue ), medium (red), and short (yellow …
-
A unique case of familial leukaemia: maternal puerperal leukaemia followed by infantile leukaemia with monosomy 7
(A) Sample from the mother showing hypercellular marrow with diffuse infiltration of blasts that were medium in size with high nuclear to cytoplasmic ratio and a rim of pale blue granular cytoplasm, but no Auer rods.
-
Essentials of Anatomic Pathology
Blasts are of medium -large size and the classic appear-− ance of megakaryoblasts includes deep blue “blebs” of cytoplasm (ineffective formation of platelets) Biopsy♦ The core biopsies are hypercellular.
Indicates content that may require registration and/or purchase.