Products & Services

See also: Categories | Featured Products | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … sense_of_the_meeting_N|1 inconsistency_N|1 demoralization_N|1 bluster_N|2 balagan_N|1 hugger-mugger_N|2 convulsion_N|2 bus_station_N|1 teapot_N|2 combustion_N|4 turbulence_N|2 ferment_N|2 roller _coaster_N|1 hurl_V|1 thunder_V|7 … … fortnight_N|1 off-day_N|1 access_time_N|1 seek_time_N|1 rotational_latency_N|1 command_processing_overhead_N|1 get_together_V|4 checkout_N|1 martian_J|1 year-end_N|1 school_day_N|2 school_year_N|1 last_quarter_N|2 statute_of_limitations_N|1 prison_term_N|2 school_term_N|1 full_term_N|1 regulation_time_N|1 bud_N|3 high_season_N|1 10th_J|3 ballet_company_N|1 avocado_N|1 month_of_sundays_N|1 all_R|3 eon_N|1 blue _moon_N|1 year_dot_N|1 eleventh_hour_N|1 pinpoint_V|2 … … twins_N|7 twin_N|9 calf_N|6 foal_V|1 bear _cub_N|1 kitten_V|1 ewe_N|1 lamb_V|1 … … macroscopic_J|1 rig_N|3 winterize_V|1 summerize_V|2 cannon_N|4 communize_V|2 internationalize_V|2 iowa_N|1 americanize_V|2 frenchify_V|1 viet_nam_N|2 modernize_V|1 nationalize_V|2 steel _industry_N|1 denationalize_V|1 oil_industry_N|1 … … alamo_N|1 good_old_days_N|2 nag_V|1 reminisce_V|1 anniversary_N|2 auschwitz_N|1 concentration_camp_N|1 dead_N|2 jilt_N|1 desert_V|5 walk_out_V|6 chairman_of_the_board_N|3 typo_N|2 conveyor _belt_N|1 elide_V|1 new_englander_N|1 …
  • Handbook of Corrosion Inhibitors
    rust inhibitor, rolled steel prods. rust inhibitor, roller bearings : furnace-suspended conveyor belts Fomblin® YRT 2 Lead sulfate, blue basic .
  • SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … disputable_J|1 internationally_R|2 crafter_N|1 inventive_J|1 childishness_N|1 believably_R|1 corn_flake_N|1 high-topped_J|1 vine_N|5 bower_N|1 oil_geologist_N|1 geneticist_N|1 windowsill_N|1 spidery_J|1 cantilever_N|1 jut_out_V|1 masonry_N|2 grating_N|2 drafting_board_N|1 stool_N|3 monochrome_N|1 underfoot_R|1 windfall_N|1 broken-backed_J|1 ransack_V|6 gearset_N|1 roller _skate_N|1 moralistic_J|1 peek_V|2 nosed_J|1 … … caretaker_N|1 disengagement_N|1 things_N|6 repetitious_J|3 bored _J|2 new_year's_day_N|2 mackinaw_N|1 sheepskin_N|1 … … clear-cut_J|2 peru_N|1 constrained_J|1 kid_V|7 pop_in_V|2 sipper_N|1 pass_out_V|1 call-back_N|1 step_in_V|2 macabre_J|1 upbeat_J|1 blues _N|2 gravestone_N|1 irresolute_J|1 … … ketosis_N|6 calving_N|3 dysentery_N|1 coccidiosis_N|1 rumen_N|1 preventive_J|1 vaccinating_N|1 weaning_N|1 feed_bunk_N|2 fence_line_N|3 self_J|3 unloading_N|2 mechanized_J|1 conveyor _N|2 all-weather_J|1 … … plastic_J|2 twisting_J|1 dynamite_N|1 tremor_N|1 valor_N|1 battle_cry_N|8 untold_J|1 cheyenne_N|3 apache_N|2 north_korean_J|2 organizational_J|3 burr-headed_J|1 steel _blue_N|1 splattered_J|1 epitome_N|1 …
  • Shopping In Other - Big Bruin
    … Protection, All Position Mounting, Motor Type 3-phase, Aluminum/cast Iron Housing, Printing Press, Conveyors , Pumps, Mixers Rated … Roller bracket sold separately. 150 x 3/8, Brake Type Adjustable friction brake, Wheel Width in. 17 1/2, Color Blue , Operating PSI 200, Dimensions L x W x H in. 23 … … 3/8, Hose Included Yes, Hose Fitting Size in. NPT 3/8, Material Steel , Finish Type Powder-coat … … reel assure full flow troublefree performance Permanently lubricated and self-aligning pillow block bearings for smooth rotation …
  • manufacturer exporter roller bearings - offers from manufacturer exporter roller bearings manufacturers, suppliers, exporters & wholesalers
    [ Related Keywords : blue elastic rubber caster, replacement casters, industrial caster, Platform Handtruck caster ] Sell high quality bearing steel deep groove ball bearing with ... We specialized in manufacturing tapered roller bearings, deep groove ball ... Sell belt conveyor impact idler .
  • Equipment Round Up: July 2008 - Motors and Drives
    Intended applications include auger drives and spreaders, industrial sweepers, conveyor drives and medium-duty wheel drives. WG motor features include precision rollers to eliminate sliding friction and improve motor efficiency, heavy-duty drive links, high pressure shaft seals, and needle bearings for increased shaft load capability. … motors generate significant amounts of heat, so this vendor has developed a stainless steel motor series with … They will remain the same color, but the familiar blue gearboxes from Alpha Gear have a new …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 29489,'convexo-convex'),(29490,'convey'),(29491,'conveyable'),(29492,'conveyance'),(29493,'conveyance of title'),(29494,'conveyancer'),(29495,'conveyancing'),(29496,'conveyer'),(29497,'conveyer belt'),(29498,'conveying'),(29499,'conveyor'),(29500,' conveyor belt'),(29501,'convict'),(29502 … … 29592,'coon'),(29593,'coon bear '),(29594,'coon cat' … … 31813,'cruciality'),(31814,'crucially'),(31815,'crucian carp'),(31816,'cruciate'),(31817,'crucible'),(31818,'crucible steel '),(31819,'crucifer' … … 'daniel patrick moynihan'),(33386,'daniel rutherford'),(33387,'daniel webster'),(33388,'danish'),(33389,'danish blue '),(33390,'danish … … 43994,'european raspberry'),(43995,'european recovery program'),(43996,'european red elder'),(43997,'european roller '),(43998,'european …
  • Shopping In Other - Big Bruin
    Click here for the latest Build with Blue rebate information. … Cart is an all-in-one wire welder that welds 24 gauge to 5/16 inch mild steel ! … Thermal Protection, All Position Mounting, Motor Type 3-phase, Die Cast Aluminum Housing, Conveyors , Pumps, Mixers, Feeders … • NTN Cylindrical Brg (double Row) bore 100mm. Model: NN3020KC1NAP4 11U424 Cylindrical Roller Bearing, Precision Machine Tool Double Row With Tapered Bore, Bore Dia.
  • mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
    … 0,0,0,0 convex_polyhedron_N 0,0,0,0,0 convex_shape_N 0,0,0,0,0 conveyance_of_title_N 0,0,0,0,0 conveyer_belt_N 0,0,0,0,0 conveyor _belt_N 0,0,0 … … 0,0,0 coon_ bear _N 0,0,0 … … crt_screen_N 0,0,0,0,0 crucian_carp_N 0,0,0,0,0 crucible_ steel _N 0,0 … … daniel_boone_N 0,0,0,0,0 daniel_morgan_N 0,0,0,0,0 danish_ blue _N 0,0 … … european_raspberry_N 0,0,0,0,0 european_red_elder_N 0,0,0,0,0 european_ roller _N 0,0 …
  • wn_sk.pl (finlayson-gwc2014.zip)
    … 01::'). sk(103008565,3,'heraldic_bearing%1:06:00::'). sk(103008565,4,'armorial_ bearing %1:06:00 … … 00::'). sk(103100897,1,'conveyer_belt%1:06:00::'). sk(103100897,2,' conveyor _belt%1:06:00 … … 00::'). sk(103150232,2,'hair_curler%1:06:00::'). sk(103150232,3,' roller %1:06:01 … … 00::'). sk(103236735,2,'frock%1:06:00::'). sk(103237212,1,'dress_ blues %1:06:00 … … 00::'). sk(103499907,1,'hawaiian_guitar%1:06:00::'). sk(103499907,2,' steel _guitar%1:06:00 …