-
Supplier: QUALCOMM, Incorporated
Description: The CSR8510 chipset is a Bluetooth v4.0 single-chip radio and baseband IC for PCs and consumer electronics devices. CSR8510 Specs Bluetooth Bluetooth Version Bluetooth 4.0 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Class I, Class II, Class III, Other
- Package Type: QFN, WLCSP
- Interface: USB
-
Supplier: QUALCOMM, Incorporated
Description: Flash Solution for Mono & Stereo Bluetooth Apps The Qualcomm® BlueCore™ 5 multimedia Bluetooth chip is designed to provide a graceful, simple solution to integrating wireless multimedia functionality into embedded devices. BlueCore 5 Specs Bluetooth Bluetooth
- Operating Frequency: 32 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, PCM, UART
- Package Type: QFN
-
Supplier: Microchip Technology, Inc.
Description: The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2
- Pin Count: 48 #
- Supply Voltage: 3 V, 3.3 V, 3.6V
- Technology: Bluetooth
- Features: I2C, Other, Receiver, Transmitter
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Bluetooth Modules (802.15.1) Bluetooth 4.0 USB Module
-
Supplier: ODG (Origin Data Global)
Description: BLUETOOTH/WIFI COMBO USB
- TJ: 80 C
- Features: Transceiver, Transmitter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340419-1005957 Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units Features: Antenna Included Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 2.4GHz, 5GHz Function: Ethernet Interface: Ethernet Power -
- Operating Frequency: 2,400 to 5,000 MHz
- Data Rate: 100,000 kbps
- Number of Devices in Package: 1 #
- Features: Other, Receiver, Transceiver, Transmitter
-
Supplier: Richardson RFPD
Description: The Taoglas AGGBP.SLS.35A.07.0060A is an internal GPS/GLONASS/GALILEO/BeiDou active patch antennawith 13.0 dB LNA gain and excellent out-of-band rejection. These characteristics make the AGGBP.SLS.35Aideal for applications where the antenna will be placed near transmitters, such as cellular,
- Primary Frequency Range: 1,575.42 to 1,602 MHz
- Gain: 2.79 dB
- Technology Type: Microstrip
- Polarization: Right Hand Circular (RHCP)
Find Suppliers by Category Top
Featured Products Top
-
The Bluetooth SIG recently adopted Bluetooth® Core 6.2, which brings exciting new features and improvements for Bluetooth products. A standout feature included is undoubtedly Bluetooth® Shorter Connection Intervals (SCI), which introduces a new range of connection intervals below 7 (read more)
Browse Bluetooth ® Chips Datasheets for Nordic Semiconductor ASA -
Skyworks is pleased to introduce the SKY66118-11 and the SKY66407-11, 2.4 GHz front-end modules (FEMs) for Bluetooth® Internet of Things (IoT) applications including smartwatches, trackers, connected home systems, wireless and gaming headsets and more. These low power solutions (read more)
Browse Bluetooth ® Chips Datasheets for Skyworks Solutions, Inc. -
UE’s One Series Safety Transmitter features diversity even at its board or “element” level, per the robust requirements of the latest IEC 61508. This means that your safety instrumented system is protected from weak links right down to the IC chips, board layout, and sensor signal processing. (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Designing multi-radio IoT on one PCB is hard—here’s a proven way to do it Packing cellular, GNSS, Wi-Fi 6 and Bluetooth LE into a compact device creates coupling, mismatching and efficiency loss if the RF is not planned correctly. This design guide shows a (read more)
Browse Chip Antennas Datasheets for Ignion -
workflows — whether you need a receiver for field data collection, an external GNSS source for mobile devices, or a positioning component for an embedded system. RTK Portable 2 supports USB and Bluetooth. You can connect it to compatible smartphones, tablets, computers, and other devices (read more)
Browse GPS Chips and Modules Datasheets for ArduSimple -
transmitter for high speed DAC's. Features and Benefits One (1) FMC+ connector. Twenty (20) 28Gbps transceivers supported by one (1) FMC+ connector. HMC DRAM Simple USB 3.0 port interface Two micro SD cards are included, "TRX" - for ADRV9026 evaluation boards and "HSX" - for MxFE evaluation boards (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
Digital processing chips are everywhere—from smartphones and appliances to MRI systems and industrial equipment. The rise of the Internet of Things has only increased the use of Wi-Fi, Bluetooth, and other high-frequency communications. With this growth comes a greater risk of (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
The non-contact quality sensor, QCRB, from EBE offers new possibilities for the precise measurement of fluid properties. These quality sensors have been specially developed for the detection and monitoring of fluids in OEM and process applications.
(read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
Undesired air bubbles in the liquid stream are problematic because they can negatively influence processes or cause damage. EBE sensors + motion offers a new solution for this with the capaTEC® technology. The capacitive sensors detect air bubbles in liquids in a simple, cost-effective and highly efficient way and thus address a central challenge in industry.
(read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
How Does XtremeSense™ TMR Technology Enable Efficient Applications
In today’s semiconductor industry, we assuredly notice a growing demand for enhanced efficiency across various industrial and automotive sectors, prompting significant shifts in design considerations, particularly regarding current sensing requirements. If you’re reading this, you’re very li...
(read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc.
More Information Top
-
Erratum
Essentially, a Bluetooth transmitter chip sends information normally carried by cable, transmitting at 2.4 GHz to a matching receiver chip, which then passes on the information to the com- puter, phone, printer etc, as appropriate.
-
New Media
Essentially, a Bluetooth transmitter chip sends information normally carried by cable, transmitting at 2.4 GHz to a matching receiver chip, which then passes on the information to the com- puter, phone, printer etc, as appropriate.
-
Analog-Baseband Architectures And Circuits For Multistandard And Lowvoltage Wireless Transceivers
[2.2.77] D. Miyashita, et al., “A Low-IF CMOS Single- Chip Bluetooth EDR Transmitter with Digital I/Q Mismatch Trimming Circuit,” IEEE Symposium on VLSI Circuits (VLSI), Digest of Technical Papers, pp. 299–301, June 2005.
-
A -90 dBm sensitivity 0.13 μm CMOS bluetooth transceiver operating in wide temperature range
[9] D. Miyashita et al., “A low-IF CMOS single- chip Bluetooth EDR transmitter with digital I/Q mismatch trimming circuit,” VLSI Circuits Symp., pp. 298-301, June 2005.
-
Transceiver architecture selection: Review, state-of-the-art survey and case study
[II, 77] D. Miyashita, et al., “A Low-IF CMOS Single- Chip Bluetooth EDR Transmitter with Digital I/Q Mismatch Trimming Circuit,” IEEE Sympo- sium on VLSI Circuits (VLSI), Digest of Technical Papers, pp. 299–301, June 2005.
-
An optimized low-power voltage controlled oscillator
D. Miyashita, H. Ishikuro, T. Shimada, et al., "A low-IF CMOS single- chip Bluetooth EDR transmitter with digital I/Q mismatch trimming circuit," Symposium on VLSI Circuits, pp. 16-18, June 2005.
-
A Fully Integrated 2 × 1 Dual-Band Direct-Conversion Mobile WiMAX Transceiver With Dual-Mode Fractional Divider and Noise-Shaping Transimpedance Amplifier in 6...
[16] D. Miyashita, H. Ishikuro, T. Shimada, T. Tanzawa, S. Kousai, H. Kobayashi, H. Majima, K. Agawa, M. Hamada, and F. Hatori, “A low-if CMOS single- chip bluetooth EDR transmitter with digital I/Q mismatch trimming circuit,” in VLSI Circuits Symp …
-
Robust design of deep Sub-micron CMOS wireless SoC
[7] D. Miyashita et al.,“A Low-IF CMOS Single- Chip Bluetooth EDR Transmitter with Digital I/Q Mismatch Trimming Circuit,” 2005 IEEE Symp.VLSI Circuits, pp. 298-301.
-
Ultrasonic underwater transmission of composite turbine blade structural health
A (2) Sparkfun BlueSMiRF Silver chip is the Bluetooth transmitter connected to the (3) receiver circuit.
-
Remote Monitoring of the Structural Health of Hydrokinetic Composite Turbine Blades
A Sparkfun BlueSMiRF Silver chip (2) is the Bluetooth transmitter connected to the receiver circuit (3).
Indicates content that may require registration and/or purchase.