-
Supplier: HAVE, Inc.
Description: Bulkhead jack, feed through, grounded. BNC 75 Ohm / Bulkheads 75 BNC Chassis Connector Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data TECHNICAL
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: Bulkhead jack, feed through, isolated. BNC 75 Ohm / Bulkheads 75 BNC Chassis Connector Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data TECHNICAL
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: AVPUJJ300 - AVP BNC 3.0GHz Feedthrough, adapter plate, hardware. Universal Connector Kit for use with AVP Universal Bulkhead Panels.
-
-
Supplier: HAVE, Inc.
Description: AVPUJJ300R - AVP BNC 3.0GHz Feedthrough Recessed, adapter plate, hardware. Universal Connector Kit for use with AVP Universal Bulkhead Panels.
-
Supplier: Douglas Electrical Components
Description: frequency, BNC (Type N, Mdot), MCX, MHV, SHV, SMC, TNC, UHF, and more. Alternatively, Customers also have the choice between a standard or custom bulkhead mechanical interface. In addition to our coaxial feedthrough offerings, we also provide Triaxial Feedthroughs. With
- Features: Coaxial
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: BNC Female to BNC Female Adapter. Isolated Ground Bulkhead Feed-Through Adapter
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Feed-Through Coax Connector, BNC Female/Female Bulkhead Jacks (Indoor), Single-Pack Double-female jacks for bulkhead coax connections.
- Connector Type: Audio / Video Connector
-
Supplier: Douglas Electrical Components
Description: times. Our epoxy technology and manufacturing process allow design flexibility to produce feedthroughs in a timely manner. Commonly used as a vacuum connector feedthrough, PotCon series bulkhead connector feedthroughs can be configured as a connector-to-connector or
- Contact Size (AWG): 20 AWG
- Number of Contacts: 37 #
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector
-
Supplier: Douglas Electrical Components
Description: times. Our epoxy technology and manufacturing process allow design flexibility to produce feedthroughs in a timely manner. Commonly used as a vacuum connector feedthrough, PotCon series bulkhead connector feedthroughs can be configured as a connector-to-connector or
- Contact Size (AWG): 22 AWG
- Number of Contacts: 55 #
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector
-
Supplier: Douglas Electrical Components
Description: times. Our epoxy technology and manufacturing process allow design flexibility to produce feedthroughs in a timely manner. Commonly used as a vacuum connector feedthrough, PotCon series bulkhead connector feedthroughs can be configured as a connector-to-connector or
- Contact Size (AWG): 16 AWG
- Number of Contacts: 21 #
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector
-
Supplier: RS Components, Ltd.
Description: BNC Bulkhead jack feed-through grounded
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter, Other, RF and Microwave Connector
- Gender: Female / Jack
- Geometry: Straight
Find Suppliers by Category Top
Featured Products Top
-
The QUADconnector™ has 4 hermetically-sealed Coaxial/Triaxial connections through ONE circular hole in the bulkhead, available in TNC and BNC 50 ohm, and BNC 75 ohm types. TCAS/Mode S installations can use three panel holes instead of as many as twelve saving space, time (read more)
Browse Coaxial Connectors Datasheets for PIC Wire & Cable
More Information Top
-
On the application of radio frequency voltages to ion traps via helical
resonators
The ground rod is connected in the same way although to the lower BNC bulkhead shown in figure 13. .... FIG. 12: (a) Picture showing the bottom end cap including the top hat used to connect the resonator to a vacuum feed- through (in this case Kurt J. Lesker: EFT 0523052).
-
Assessment of the non-destructive nature of PASD on wire insulation integrity.
…collar and the threaded rod and compressed slightly by both the threaded rod and BNC center pin. .... The Edot probe was fabricated from a type HN bulkhead feedthrough and UG-250 semi-rigid coax (Figure 9).
-
Progress in the use of avalanche photodiodes for readout for calorimeters
Constructed of copper-clad black substrate, this panel provides light-tight bulkheads for eight ribbon cables, four gas or water lines, eight BNC cables, four SHV cables, and a muIticonductor low-voltage connector. .... Power, signal, and monitor cables are attached to each card by individual cables from the feedthrough panel.
-
Ohmite - SM204031006FE - Passive Components - Resistors - Allied Electronics
BNC Jack, 50 Ohm, Vertical PCB Mount, Commercial Grade, Gold Center Contact. .... FO Connector, Gray Adapter ( Bulkhead / Feedthrough ), RoHS .
-
Electromagnetic pulse (EMP) survey of the FEMA Region X Federal Regional Center, Bothell, Washington
The receiver should be protected with a BNC version of the new coaxial protector being developed for .... This radio should be protected with an FCC-250-75-N inline coaxial protector installed at the bulkhead feedthrough to the room.
-
AMPHENOL RF Connectors
Bulkhead Feedthrough Cable Jack. .... BNC CONNECTOR SERIES .
-
CCTV Test / Monitoring
The camera is mounted in a shielded enclosure on a bulkhead feedthrough panel outside of an anechoic, reverb chamber or test cell. .... tester also has built in TDR cable testing, which is specialized designed for BNC cable testing in…
-
Fabrication of a nanoscale electric field sensor
High-voltage feedthroughs were connected to a power supply (SRS PS350). .... Electrical leads were routed through BNC bulkhead connections around the box perimeter.
-
NBB75FI Neutrik | Rf Connectors
BNC . .... The bulkhead connector offers a true 75 Ω design for serial and digital (HD) signals. .... Isolated bulkhead jack, feedthrough .
-
Design, fabrication, and characterization of a compact deep reactive ion etching system for MEMS processing
The bottom side of the PEEK piece has a 3/8"-24 threaded hole for the BNC feedthrough connector which attaches to the stainless steel rod of the RF chuck. .... The center pin of the Type-HN bulkhead connector used to deliver the coil power was connected…
Indicates content that may require registration and/or purchase.