-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 10FL/2 is a 10BASE-FL fiber to 10BASE-2 coax media converter. The FlexPoint 10FL/2 connects and extends coax segments via fiber. No manual configuration is required with the plug-and-play FlexPoint 10FL/2. Connect the fiber and coax cables and the
- Network: 10Base-2, 10Base-FL
- Connector: BNC, ST Multimode, ST Single Mode
- Form Factor: Module
-
Supplier: Omnitron Systems Technology, Inc.
Description: simple to connect the FlexPoint T1/E1 converter to PBXs or CSUs and eliminates the need for a crossover cable. The fiber port operates at 1310nm and supports SC or ST connectors. Multimode fiber models support distances of up to 5km, and single-mode
- Connector: BNC, RJ-45
- Form Factor: Module
- Features: Other
-
Supplier: S.I. Tech, Inc.
Description: Specifications subject to change without notice. TRANSMISSION LINE INTERFACE SYSTEM Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL INPUT FOR
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
-
Supplier: S.I. Tech, Inc.
Description: TRANSMISSION LINE INTERFACE SYSTEM Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL OUTPUT FOR RECEIVER Format: TTL Connector: BNC Data Rate: DC -
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: Stand Alone 75 Ohm BNC Female Multimode Standard Video to Fiber Receiver System Bandwidth is 10Hz to 15MHz
- Secondary Port Maximum Cable Distance: 5 km
- Connector: BNC, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: The S.I.Tech Model 2867 is designed for high speed RS-422 and TTL data communication using fiber. This system uses Terminal block and BNC connectors for interfacing to high speed network. The model 2867 provides 3 independant channels for data, clock, etc.
- Connector: BNC, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other, Rack Mountable
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter 10T/2
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect Fiber-E is a fiber media E1 extender for G.703 E1 transmission. The BNC model provides unbalanced 75 Ohm coaxial connections while the RJ-45 model provides balanced 120 Ohm connections over twisted pair wiring. When the DCE/Fiber-E card is placed in the
- Number of Ports: 2 #
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect-T is a fiber media T1 extender for G.703 T1 transmission and features an RJ-45 connector for connection to 100 Ohm twisted pair wiring. When the DCE/Fiber-T card is placed in the DCE/Fiber-T-SA-Kit with SNMP management, the card status, type, version,
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect-T is a fiber media T1 extender for G.703 T1 transmission and features an RJ-45 connector for connection to 100 Ohm twisted pair wiring. When the DCE/Fiber-T card is placed in the DCE/Fiber-T-SA-Kit with SNMP management, the card status, type, version,
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: LEMO USA, Inc.
Description: The LEMO SERBAL™ is a 4 channel multiplexer that makes HD/SDI to fibre conversion possible. Description: • BNC connectors (4x) • Hybrid with (see the 3K.93C series) 2 fibre optic contacts 2 signal contacts 2 power contacts and ground Main Features: • Converts from coaxial BNC
- Connector: BNC
- Form Factor: Module
- Features: Other
- Network: Single Mode Fiber
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 10T/2 is a Half-Duplex 10BASE-T UTP to 10BASE-2 coax media converter that facilitates the connection of a coax segment to a 10BASE-T hub or workstation. No manual configuration is required with the plug-and-play FlexPoint 10T/2. Connect the UTP and coax cables and
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST • Installs easily - simply attach cable segments to appropriate connectors on converter
- Connector: BNC, RJ-45, SC Multimode, ST Multimode, ST Single Mode
- Features: LED Indicator
- Form Factor: Module
-
Supplier: Canoga Perkins Corporation
Description: allow Tech Support personnel to rapidly identify problems. Outages due to fiber faults are avoided with the 2345's Redundant Optics that automatically switch to the secondary fiber pair. For protection against Modem problems, the 2345 supports full modem
- Connector: BNC
- Features: Other
-
Supplier: Canoga Perkins Corporation
Description: up to 2.048 Mbps, they have the flexibility to interface with even the most difficult Crypto interfaces on the Black and Red sides, and circuit extension from wireline and satellite modems and DSUs.Keeping circuits up and on-line is important for any application. Canoga Perkins'
- Connector: BNC
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: constant on settings.Video/Visual IR Viewer features: simultaneous viewing, removable C-mount lens (see additional lenses), BNC connector on side to connect directly to video monitor via BNC cable, wall unit power supply and 9V Nickel-Cadmium (NiCd) battery.Note: Both
-
Supplier: Meadowlark Optics, Inc.
Description: a BNC connector on the housing. A half meter coaxial cable is included to connect this output to a digital voltmeter or A/D converter.
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Extend Ethernet networks with fiber optic media converters S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc. -
S.I. Tech's 2820/2821 TTL Media Converters extends data 2 Km using multimode fiber and 10 Km using single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
Using Fiber Media Converters with Copper Networks (.pdf)
In addition, since many automation networks still use large numbers of 10Base5 or 10BaseT devices that operate at a slower transmission speed and rely on RJ45 or even BNC connectors, Ethernet- to - fiber media converters may be the only viable solution available.
-
Black Box Modular Media Converter - modular expansion base | Softchoice
Converting your 10BaseT, BNC , and fiber media cable types just got even easier - thanks to Black Box' new line of Modular Media Converters .
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
These EEG signals were amplified in Bio- amplifier unite (HS4 fiber optic Bioamp Headstage, WPI, UK) connected to Bioamp controller (DB4 fiber optic Bioamp Controller XP1, WPI, UK) through fiber optic caple. .... The analog to digital converter (Powerlab/16sp, ADInstrument, Australia) was then used to digitize these analog signals that sent from Bioamp via BNC cable with sampling rate 1000 Hz.
-
CHARA Michigan phase-tracker (CHAMP): a preliminary performance report
The output from the FPA is an analog signal, which is amplified, digitized, and sent via a fiber optic cable to a custom PCI board installed in a PC running real-time linux (Gentoo/Xenomai). .... A digital-to-analog converter (DAC) PCI card from National Instruments (PCI-6711) is connected to a multi- port breakout box ( BNC -2110 ) that delivers the analog signals to the amplifiers driving the piezo actuators.
-
Preliminary tests and performance estimate of PFMA-1, the first prototype of a plasma focus device for SLR production
Inside the grounded shield, a special B-dot probe is mounted and coupled to an Avago electrical to optical converter with BNC output connector. .... for and signal to the electrical to optical converter which feeds 15-m long fiber optic cables.
-
Effects of repetitive transcranial magnetic stimulation and transcranial direct current stimulation on posterior alpha wave
These EEG signals were ampli- fied by a bio-amplifier unit (HS4 fiber-optic Bioamp Headstage, WPI, Hertfordshire, UK), which was connected to a bio-amplifier unit controller (DB4 fiber -optic Bioamp Controller XP1, WPI, Hertfordshire, UK) via a fiber-optic cable. .... These amplified sig- nals were sent to an analog-to-digital converter (Powerlab/16sp, ADInstrument, Bella Vista, NSW, Australia) via a BNC cable for signal digitization.
Indicates content that may require registration and/or purchase.