-
Supplier: Spirax-Sarco
Description: The BCV1 and BCV20 valves are small bore, normally closed valves with a brass body and corrosion resistant internal components. They are primarily intended for low and medium pressure boiler blowdown applications. BCV1 and BCV20 valves are i dentical apart from the
- Valve Size: 0.5 inch
- Pressure Rating: 58.01508 psi
- Media Temperature: -40 to 356 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties. They are used in conjunction with a Spirax Sarco blowdown timer to provide timed control of bottom
- Pressure Rating: 580.1508 psi
- Number of Ports: 2
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The key operated boiler blowdown valve consists of a carbon steel reduced bore ball valve with carbon reinforced PTFE seats and a key operated mechanism in stainless steel. Two types of key are sold as optional extras and are available as follows: Standard length key.
- Pressure Rating: 250.1900325 psi
- Number of Ports: 2
- Media Temperature: 500 F
- Number of Ports/Ways: 2
-
-
Description: Description Pneumatic boiler blowdown control valve is a kind of anti-cavitation multi-stage pressure reduction valve. The specially designed trim of the pneumatic boiler blowdown control valve enables fluid pressure reduction stage by stage, so that
- Valve Type: Control Valves, Directional Valves
- Features: Steam
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco BCV30 is an electrohydraulically actuated control valve for the blowdown of steam boilers or for other high pressure drop, low flowrate applications. It is generally used with a blowdown controller as part of an automatic TDS control system. The flowrate
- Pressure Rating: 464.12064 psi
- Media Temperature: 32 to 131 F
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits This valve is designed for continuous blowdown but can also be used for sampling and boiler feed pump bypass relief where high
- Valve Size: 0.5 to 2 inch
- Features: ASME, Other, Socket Weld / Solder, Threaded
- Valve Type: Butterfly Valves
-
Supplier: Madden Manufacturing, Inc.
Description: To select the proper blowdown separator for your application, you need to know both the boiler operating pressure and the size of the bottom blowdown connection. Using those two figures, you can match the bottom blowdown inlet on the blowdown separator to the
-
Supplier: Radwell International
Description: BOILER BLOWDOWN VALVE, 2IN NPT, CAST IRON, 250PSI. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Cast Iron
-
Supplier: Cleaver-Brooks
Description: anion resin, diaphram-style control valves, inlet/outlet sampling valves, galvanized steel face piping, brine tank and caustic injection system. The model CDAF chloride-cycle dealkalizer system reduces incoming alkalinity in feed water resulting in lower blowdown rates, lower
- Continuous Flow Rate: 10 to 300 GPM
- Removal Application: Dealkalization
- Market: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Applications The DTV (Drain Tempering Valve) is typically used in commercial dishwashers (warewashers), boiler blowdown drain lines, humidifiers, autoclaves, sterilizers, or any application that discharges scalding water to drains or sewers. Water temperatures entering the sewer system exceeding (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®