-
Supplier: Accuris
Description: PUMP UNITS, CENTRIFUGAL, WATER, HORIZONTAL; GENERAL SERVICE AND BOILER-FEED: ELECTRIC-MOTOR- OR STEAM-TURBINE-DRIVEN
-
Supplier: Accuris
Description: PUMPS UNITS, CENTRIFUGAL, WATER, HORIZONTAL; GENERAL SERVICE AND BOILER-FEED: ELECTRIC-MOTOR-OR STEAM-TURBINE-DRIVEN
-
Supplier: Siemens Energy Sector
Description: The SST-600 is a single casing steam turbine, designed for operation with speed ranging from 3,000 to 18,000 rpm for generator or mechanical drives up to 150 MW. The turbine is used for both condensing and back-pressure applications, either geared or directly coupled. Typical
-
-
Supplier: ASTM International
Description: 1.1 This practice is applicable to steam turbine-generator units and provides recommended practices for the design of the oil system. 1.1.1 The oil system is defined as that assembly which uses and circulates the turbine-generator lubricating oil. The oil system generally
-
Supplier: Cleaver-Brooks
Description: through, lower cost installation and simplified operation and maintenance. Features: Two-stage deaeration in a common vessel stainless steel deaeration assembly Pressurized tank reduces flashing and minimal venting Recovery of flash steam exhaust and turbine steam Exceeds ASME
-
Supplier: ASTM International
Description: 1.1 This practice is applicable to steam turbine-generator units and provides recommended practices for the design of the oil system. 1.1.1 The oil system is defined as that assembly which uses and circulates the turbine-generator lubricating oil. The oil system generally
-
Supplier: ASTM International
Description: This specification covers glass fiber unsupported needled felt binder-free thermal insulations. This material is used as the thermal insulation component in the fabrication of insulation systems for use on machinery and equipment, such as steam turbines, boilers, boiler
-
Supplier: Azbil Corporation
Description: valve for feed pumps of boilers in power plants. EGVT model Control valve for turbine bypass and auxiliary steam decompression for boilers in power plants. VSB model Control valve suitable for bioprocesses that involve cleaning with the hot water washing,
- Valve Type: Angle Valves, Butterfly Valves, Control Valves
-
Supplier: ASTM International
Description: 1.1 This specification covers glass fiber unsupported needled felt binder-free insulation for thermal insulation. This material is used as the thermal insulation component in the fabrication of insulation systems for use on machinery and equipment, such as steam turbines,
Find Suppliers by Category Top
Featured Products Top
-
effectively in removing spent steam from the discharge of the turbine. Some other types of pumps used in power generation include: Feedwater pumps are liquid pumps, not vacuum: the boiler or steam generator is heated to create steam. The steam is then used to turn the turbine (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Water & Wastewater Treatment: Industrial: Treating process water, cooling tower water, boiler feed water, wastewater before discharge or reuse (e.g., from manufacturing plants, power plants). Desalination Pretreatment: Removing solids before reverse (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
: Power Generation: Steam turbines, PRV stations, and boiler drums Petrochemical and Refining: Process lines, pumps, and reactors Marine and Transport: Engines and auxiliary systems Manufacturing: High-temperature machinery and systems with frequent access needs (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Filtering cooling water, boiler feed water, and other process liquids. Wastewater Treatment: Pre-filtration before biological or chemical treatment, or polishing after other filtration systems. Product Benefits: High dirt (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
Energy Matters - Spring 2003
The systems and processes evaluated at the Chesapeake mill included: • Backpressure steam turbine generator • Boiler feed pump variable speed electric drive • Boiler feed pump steam turbine drive • Paper machine #2 variable speed electric drive retrofit • Vapor-absorption…
-
Mathematical Modeling of Once-Through Boiler Dynamics
value, the high-pressure turbine exhaust pressure returns to The boiler feed pump turbine steam supply is extracted .
-
Development status and operational features of the high temperature gas-cooled reactor. Final report
Meantime, in the conven- tional side of the plant, the main steam turbine boiler feed pumps and other conventional power plant equipment were installed.
Indicates content that may require registration and/or purchase.