-
Description: because there are no background radiation effects that could provide a false flame on condition. All of the functionality of the SPECTRA PRO is easily programmable using AMETEK's AmFlame PC interface software. In addition to configuration, AmFlame provides real time monitoring of the
-
Supplier: Hamamatsu Photonics Europe
Description: For flame eye/using photo IC diode (RoHS compliance) instead of CdS cell The S10108 is designed specifically for flame detection (flame eye) in oil-fired hot water boilers and heaters. This sensor is assembled in an easy-to-install package along with the cable.
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Peerless Boilers
Description: the dependable Peerless® name back the Pinnacle® boiler. P825 Control BoardEvery Peerless® Pinnacle® boiler is equipped with a P825 Control Board that offers state-of-the-art technology, including outdoor reset control with an additional outdoor temperature sensor. The P825 also
- Heat Output (Capacity): 92,999.99999999999 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
-
Supplier: CSA Group
Description: comprised of at least: a) Pilot igniter(s) and cable(s); b) Pilot flame sensor(s); c) Associated system control; d) Two automatic valves in series, controlling main burner gas; e) Associated system wiring; and f) Pressure regulator(s).
-
Supplier: CO2Meter.com
Description: stations, boiler rooms, and many others. Features Modular industrial design, protection class IP66 Ex db: Ignition protection for zone 1 and 2 Ex nR: Ignition protection for zone 2 Fast and Precise CH4 Measurements 0-100% LEL Compatible across a broad range of BMS Device can be used
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas, Methane (CH4) / Natural Gas
- Features: Other
-
Supplier: CO2Meter.com
Description: boiler rooms, confined spaces, and many others. This device is also commonly purchased for cryogenic facilities, nitrogen applications, industrial, factory, dry ice freezing and much more. Features Modular industrial design, protection class IP66 Ex db: Ignition protection for zone 1 and 2 Ex
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Flame-Resistant Textiles: Your Guide to Workplace Safety Fire and heat hazards are constant concerns in industrial workplaces. Manufacturing plants, oil refineries (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Sector Notebooks > [FDBKF2005052711030004640] Profile of the Healthcare...
…or obsolete components of facility equipment or capital medical equipment and or calibration or process monitoring devices – manometers, barometers, oven and refrigerator thermometers, thermostats, mercury switches (tilt switches, reed switches, float switches), flow meters, flame sensors , boiler gauge controls, and fluorescent…
-
Selective diagnostics of multiflame burning using simulation
Let us characterize the boiler state by flame sensor indications { .
-
Heat pipes and their instrument applications
CERL propose to incorporate a heat pipe into a heat flux sensor, which would then be inserted through the furnace wall and positioned beside the tubes so that a representative radiation flux from the boiler flame strikes the sensor head.
-
Analysis of Boundary Layer of the Boiler Flame Combustion Zone Based on the ARM
3.1 CCD detector of the boiler flame Optical image sensors optical lens make up the Intelligent boiler flame detector .
-
1991 Carrier Condensing furnace - Self Help Forums
There are units exactly like you mention, with the pilot burner assembly and flame sensor in one (My boiler has such a unit) Replacement is about 30 bucks.
-
Fire protection review, Westinghouse Idaho Nuclear Company, Idaho Falls, Idaho
In addition,the boilers are equippedwlth purge timers, flame sensors and a forced draft pressure sensor.
-
Heat Flux Measurement in Boiler Furnaces: Methods, Sensors, First Results
Key words: heat flux, sensor , boiler , high temperature, flame control, slag .
-
Implementing supervisory control maps with PLC
Typical input devices of the boiler controller are operator selector switch, flame sensor , fuel gas flow sensor, temperature sensor, water level sensor .
-
Simulation Research on Reconstruction Algorithm of Complex Temperature Field Based on RBF Neural Network
Acoustic boiler temperature field measurement technology uses the combination of acoustic sensors and computed tomography to realize the boiler flame temperature field reconstruction untouchedly and visibly.
-
Safety instrumented systems and safety critical devices: Risk abatement provided by safety instrumented systems may cause remote hazards with higher risks
The fire eye sensors in the gas-fired boilers detect no flame so they start a programmed relight procedure that includes increasing the forced draft fans to maximum flow to clear the fire boxes of combustion products and excess fuel.
Indicates content that may require registration and/or purchase.