-
Supplier: Gems Sensors & Controls
Description: Internal Mounting Meets CSD1 Requirements U.L. Recognized "Limit Control" Compact Size Options Include: Manual Reset, Power Outage Feature, and Test Feature Gems LWC-700 is designed for boiler low-water cutoff protection, and offers the most compact internally mounting
- Form Factor: Circuit Board
- Control: Limit / Set Point Control
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: Gems Sensors & Controls
Description: Internal Mounting Includes Pump Control Switch, Logic and Relay Meets CSD1 Requirements U.L. Recognized "Limit Control" Compact Size Options Include: Manual Reset, Power Outage Feature, and Test Feature Gems LWC-720 is designed for boiler low-water cutoff
- Form Factor: Circuit Board
- Features: Level Controller
- Control: Limit / Set Point Control
- Media: Liquid
-
Supplier: Sussman Electric Boilers
Description: controller Manual reset high limit, 250° F max Electronic low water cut off with automatic reset standard 120V control circuit complete with on/off switch and indicating pilot light Sub-circuit power fusing, class "J" Industrial rated magnetic contactors
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
-
Supplier: Radwell International
Description: LOW WATER CUT OFF SWITCH, 120VAC MANUAL RESET, FOR HOT WATER AND STEAM BOILERS, WITH TEST SWITCH (PART NUMBER 176207) . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Peerless Boilers
Description: water heating. Modular vs. Multiple Modular boiler systems require fewer limit controls and low water cut-offs than multiple boiler systems. On modular boiler systems, only one limit control on each boiler and one system
- Heat Output (Capacity): 373,999.99999999994 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: Crown Boiler Co.
Description: The Bermuda Series (BSI) residential/light commercial, cast iron, steam boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed in areas requiring a low clearance. This atmospheric,
- Efficiency: 80 to 82.2 %
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Steam
Find Suppliers by Category Top
Featured Products Top
-
could be used to dissipate heat or to vent pressure or steam. Tubing could even be used to carry warm water to help protect the cable maintain performance by preventing it from getting too cold. Tubing for High-Temperature Applications Depending on the specific high (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
Chillers Boiler feed Municipal/industrial drainage water treatment Sewage treatment Municipal water supply Seawater desalination Mining water reclamation Fracking water treatment Shut off valve automation (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
applications such as: Stem extensions Tee assemblies Valve stem inserts Deadman’s handles Low or high temperature mounting kits Cryogenic applications Boiler applications Other steam applications (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Accommodates low-cost heat-forming methods Bonds easily Accepts a variety of adhesives and coatings Machinable with standard high-speed cutting tools Cuts cleanly with wood-carving tools and water jets Non (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
from machining versus molding. OVERVIEW OF MACHINING VERSUS CAST MOLDING CNC machining uses computer software to control machine tools that cut complex 2D and 3D shapes out of blocks of material. Usually (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
powerful sealing element and is known to out-perform most nylon locking elements in first-off torque evaluations. It is suitable for sealing automotive parts from fluids such as oil, water, antifreeze and gasoline. Patch - A powdered nylon is sprayed onto the (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
powerful sealing element and is known to out-perform most nylon locking elements in first-off torque evaluations. It is suitable for sealing automotive parts from fluids such as oil, water, antifreeze and gasoline. Patch - A powdered nylon is sprayed onto the (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
bearing retainer nuts. Epoxy - A powerful sealing element and is known to out-perform most nylon locking elements in first-off torque evaluations. It is suitable for sealing automotive parts from fluids such as oil, water, antifreeze and gasoline (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.