-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR BORATED STAINLESS STEEL PLATE, SHEET, AND STRIP FOR NUCLEAR APPLICATION
-
Supplier: Accuris
Description: Standard Specification for Borated Stainless Steel Plate, Sheet, and Strip for Nuclear Application
-
Supplier: ASTM International
Description: 1.1 This specification covers chromium-nickel stainless steel plate, sheet, and strip, modified by the addition of natural or enriched boron, for nuclear application. 1.2 Borated stainless steels covered by this specification, because of their particular
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR BORATED STAINLESS STEEL PLATE, SHEET, AND STRIP FOR NUCLEAR APPLICATION - INCLUDES STANDARD + REDLINE (PDF)
Find Suppliers by Category Top
Featured Products Top
-
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
FAQ What Forms Does Stainless Steel Come In? Stainless steel is also available in bar, wire, tubing, pipe, sheet and plate form. (Eagle does not supply sheet or plate) (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Stainless Steel flexible electrical conduit provides exceptional resistance to corrosive atmospheres, such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate. It also provides additional high mechanical strength due to (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant, flexible electrical conduit. This conduit type is extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
“The use of stainless steel for the core of a liquidtight flexible conduit provides exceptional resistance to corrosive atmospheres such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate,” states Dan (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting parts, forging parts, pipe parts. equipped with the robotic welding arm, operate automatic welding process, ensure consistent (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Stainless steel material for linear motion components and assemblies (carriages, track & rail) is a core part of Modern Linear’s capabilities. The reasons a customer would choose stainless components could very well be tied into the inherent benefits of using guide roller technology (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
preforated plates are widely used in the heat dissipation protection covers of mechanical equipment. They are generally made of cold-rolled steel plates and stainless steel plates. We can customize them with various hole diameters and sizes according to the customer's needs, such as round holes (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Shelf) options available in PVC/EPDM, EPDM, Silicone with or without steel or stainless steel substrate. Snaps on easily with strong edge retention. Seal-Fast Plate Seal DTi’s Plate Seals are a fast and reliable way to protect critical equipment in (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc.
More Information Top
-
Dry Cask Storage Characterization Project - Phase 1: CASTOR V/21 Cask Opening and Examination
The spent fuel basket (Figure 1-2) is a cylindrical structure of welded stainless steel plate and borated stainless steel plate , having a boron content of approximately 1% for criticality control.
-
Advanced Engineering Materials II
The mechanical properties has met ASTM standard specification for borated stainless steel plate for nuclear application.
-
Aqueous Corrosion Rates for Waste Package Materials
Standard Specification for Borated Stainless Steel Plate , Sheet, and Strip for Nuclear Application • ASTM B 209–96.
-
Electrochemical Corrosion Testing of Neutron Absorber Materials
ASTM A887-89, “Standard Specification for Borated Stainless Steel Plate , Sheet, and Strip for Nuclear Application,”American Society for Testing and Materials, 2004.
-
Range of Applicability and Bias Determination for Postclosure Criticality of Commercial Spent Nuclear Fuel
Standard Specification for Borated Stainless Steel Plate , Sheet, and Strip for Nuclear Application.
-
Nickel-based Gadolinium Alloy for Neutron Adsorption Application in Ram Packages
Table 3 provides the chemical compositions of the borated stainless steel plate reported by Carpenter Technology Corporation (Heat Number 182194).
-
Waste Package Design Methodology Report
The ASTM A 887-89 (ASTM A 887-89 [Reapproved 20001 1990), “Standard Specification for Borated Stainless Steel Plate , Sheet, and Strip for Nuclear Application,” prescribes a range of boron-10 contents that are approved for the specification, as well as …
-
SECOND WASTE PACKAGE PROBABILISTIC CRITICALITY ANALYSIS: GENERATION AND EVALUATION OF INTERNAL CRITICIALITY CONFIGURATIONS
… did not explicitly model the trapped boron fiaction, f, it is assumed that the results will be relatively insensitive to whether this small amount of boron is at the position initially occupied by the borated stainless steel plates or uniformly distributed throughout …
-
Implementation and application of RCP system at BNL
The results obtained for the critical configuration in the absence of the poison plates, and with the borated stainless steel plates present are pre- sented in Tables 2 and 3, respectively.
-
SPACE-R Thermionic Space Nuclear Power System: Design and Technology Demonstration Program. Semiannual technical progress report for period ending March 1993
shield assembly consists of an upper borated stainless steel plate , a zirconium hydride neutron/gamma shield, a boron carbide thermal neutron absorber region, a LiH neutron shield, and a lower borated stainless steel plate.
Indicates content that may require registration and/or purchase.