-
Supplier: 3M Advanced Materials Division
Description: mechanical and electrical performance requirements. Made of continuous ceramic oxide fibers, Nextel products are available in a variety of forms, including chopped fibers, sewing threads, braided sleevings and woven fabrics. Nextel fibers are coated during manufacture with
- Overall Thickness: 0.007086618 to 0.072834685 inch
- Overall Width / OD: 3.93701 to 62.99216 inch
- Diameter: 3.93701 to 62.99216 inch
- Applications: Aerospace, Industrial OEM
-
Supplier: ASTM International
Description: polymeric matrix composites. The composites of interest are primarily, but not exclusively limited to those containing high modulus (greater than 20 GPa (3×106 psi)) fibers. Furthermore, an emphasis is placed on composites with continuous (versus discontinuous)
-
Supplier: ASTM International
Description: 1.1 This practice describes procedures for shearography of polymer matrix composites and sandwich core materials made entirely or in part from fiber-reinforced polymer matrix composites. The composite materials under consideration typically contain continuous high modulus
-
-
Supplier: ASTM International
Description: part of any composite component design, quality assurance, in-service maintenance, or damage examination. 1.6 This guide summarizes the application of NDT procedures to fiber- and fabric-reinforced polymeric matrix composites. The composites of interest are primarily, but
-
Supplier: ASTM International
Description: 1.1 This practice is intended to be used as a supplement to Practices E 1742, E 1255, and E 2033. 1.2 This practice describes procedures for radiologic examination of flat panel composites and sandwich core materials made entirely or in part from fiber-reinforced polymer matrix
-
Supplier: Arnold Magnetic Technologies
Description: Arnold Magnetic Technologies is the leading worldwide manufacturer for permanent magnets and precision magnetic assemblies. Our magnetic assemblies feature a wide variety of grades of custom made permanent magnets including: Samarium Cobalt (SmCo) Neodymium Iron Boron Alnico Other magnetic
- Material: AlNiCo (Aluminum-Nickel-Cobalt), NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt)
- Industrial Magnets: Magnetic Assembly
Find Suppliers by Category Top
More Information Top
-
Optical Microscopy of Fiber-Reinforced Composites
Preparation of Boron Fiber Composites . . . . . . . . . . . . . . . . . . . . . .
-
Handbook of Composite Reinforcements
429 arc spray method of composite fabrication,432f boron-aluminum, 346-347 boron fiber composites , 401-402 broad goods lamination, 338-339 carbon fiber PAN precursor, 51t carbon fiber pitch precursor, 54 carbon fiber rayon precursor, SIt casting, 378-379 ceramic fiber …
-
High-temperature reaction in titanium alloy-ceramic fiber composite materials
Microstructure of titanium alloy- boron fiber composites after annealing under different conditions (x625): a, b) 800°C 100 h; c) 900°C 50 h; d) 1000°C 25 h; a) fiber with boron nitride coating; b, d) fiber with boron carbide coating; c) fiber with …
-
Composite Materials
Boron fiber composites are in use in a number of US military aircraft, notably the F-14 and F-15, and in the US space shuttle.
-
Engineering Composite Materials 2nd Edition
Manufacturers have been quick to seize on the potential advantages of new materials like carbon and boron fibre composites over conventional wood and metal for sports equipment of all kinds, but whether the average sportsman (and perhaps even some of the above …
-
ZOMFR2010P067
Preparation of Boron Fiber Composites Special preparation methods are required for composites that contain brittle and/or hard fibers, such as ceramic oxide, silicon carbide, or boron fibers, in a polymer matrix.
-
Effects of interfacial strength on fatigue crack growth in a fiberreinforced Ti-alloy composite
Material Constants for the Ti-6AI-4V-B4C-Coated Boron Fiber Composite .
-
Fibers, Specialty Inorganic
Military aircraft applications are believed to account for most boron fiber composite consumption, with a small amount used in spacecraft and commercial aircraft.
-
Evaluation of the degree of development of physicochemical interaction between the components of an Al-B system composite material
Samples of aluminum-- boron fiber composite material for testing in interlayer (a) and intralayer (b) shear and a micro- sample (100x) of the cross section of a sample after testing (c).
-
ZASMHBA0003464
Preparation and Polishing Boron Fiber Composites .
Indicates content that may require registration and/or purchase.