-
Supplier: U.S. Plastic Corporation
Description: Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy
- Volume: 11.090071585909337 cc
- Mouth Type: Standard Mouth
-
Supplier: SKS Science Products
Description: These LVI Vials are 12 x 32 mm large-opening glass high recovery vials with a sealed-in, limited-volume insert. The manufacturing process precisely controls the depth and position of the insert relative to the bottom of the vial. This allows more consistent sample
- Connection Type: Screw Thread
-
Supplier: Pacific Vial Manufacturing, Inc.
Description: This glass vials are designed for use with plastic stoppers. (Also referred to as plastic stoppered vials.) Used for packaging dry products, such as compounds, capsules, pills or tablets. Perfect for automatic filling operations. Available in Flat bottom. Clear. Type 1,
- Dram: 2 fl drams
- Outer Diameter: 18.75 mm
- Features: Other
- Mouth Type: Standard Mouth
-
-
Supplier: Pacific Vial Manufacturing, Inc.
Description: This glass vials are used in the environmental industry. Available in Flat bottom. Clear. Type 1, Borosilicate, 33 Expansion. Also available in Amber, 51 Expansion. Various sizes and capacities available. Caps sold separately.(24-414 finish available by special order).
- Volume: 60.00000000000001 cc
- Outer Diameter: 27.5 mm
- Connection Type: Screw Thread
- Mouth Type: Standard Mouth
-
Supplier: Pacific Vial Manufacturing, Inc.
Description: This glass vials are designed for use with plastic stoppers. (Also referred to as plastic stoppered vials.) Used for packaging dry products, such as compounds, capsules, pills or tablets. Perfect for automatic filling operations. Available in Flat bottom. Clear. Type 1,
- Dram: 0.25 fl drams
- Outer Diameter: 8.75 mm
- Features: Other
- Mouth Type: Standard Mouth
-
Supplier: Pacific Vial Manufacturing, Inc.
Description: Designed for use with a screw-on cap. Used in various applications,including liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps
- Dram: 0.625 fl drams
- Outer Diameter: 14.75 mm
- Connection Type: Screw Thread
- Mouth Type: Standard Mouth
-
Supplier: SKS Science Products
Description: The clear glass vials are manufactured from inert clear Type 1 borosilicate 33 expansion glass that meets the Environmental Protection Agency (EPA) testing standards. The clear glass EPA vials include white open top caps with bonded Teflon-faced silicone
-
Supplier: SKS Science Products
Description: These 0.1 ml plastic autosampler vials with glass inner cone combine Type 1 borosilicate glass and thermoplastic polymer outer vial shells. The glass is the only contact between your sample and the seal. The thermoplastic polymer provides not only excellent
- Connection Type: Screw Thread
-
Supplier: Cole-Parmer
Description: Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a
- Volume: 2 cc
- Outer Diameter: 12 mm
- Height: 32 mm
-
Supplier: Cole-Parmer
Description: Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a
- Volume: 16 cc
- Outer Diameter: 21 mm
- Height: 70 mm
-
Supplier: Cole-Parmer
Description: Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a
- Volume: 4 cc
- Outer Diameter: 15 mm
- Height: 45 mm
-
Supplier: Cole-Parmer
Description: Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a
- Volume: 40 cc
- Outer Diameter: 28 mm
- Height: 95 mm
-
Supplier: Medisca Inc.
Description: This serum vial, manufactured from low extractable borosilicate glass that conforms to USP Type I requirements, is ideal for long and short term storage, lyophilization (freeze drying) and vaccine/injectable drug containers. By matching the tube neck size to the corresponding
-
Supplier: Medisca Inc.
Description: These serum vials are ideal for long and short term storage, lyophilization and vaccine / injectable drug containers. By matching the tube neck size (mm) to the corresponding seal and stopper, a crimper can be used to seal the serum vial accordingly. Clear vials are manufactured
-
Supplier: Medisca Inc.
Description: This serum vial, manufactured from low extractable borosilicate glass that conforms to USP Type I requirements, is ideal for long and short term storage, lyophilization (freeze drying) and vaccine/injectable drug containers. By matching the tube neck size to the corresponding
-
Supplier: Restek
Description: Certified Vials, 2.0 mL Screw-Thread Vials Certificates enclosed with each kit. Vials of clear or amber borosilicate glass, with ID marking spots. Closures with pre-inserted septa. Each kit sealed for integrity.
- Volume: 2 cc
- Connection Type: Screw Thread
- Mouth Type: Standard Mouth
-
Description: ISO 8362-1:2009 specifies the form, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers shall be made and the performance requirements of those containers. ISO 8362-1:2009 applies to colourless or amber
-
Supplier: CSA Group
Description: ISO 8362-4:2011 specifies the shape, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers are made and the performance requirements for the containers. ISO 8362-4:2011 applies to colourless or amber glass
-
Description: ISO 8362-4:2011 specifies the shape, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers are made and the performance requirements for the containers. ISO 8362-4:2011 applies to colourless or amber glass
-
Supplier: Medisca Inc.
Description: Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently capped in a Class 100,000 environment. Lot release sterility testing
- Volume: 5 cc
- Connection Type: Screw Thread, Snap Seal
-
Supplier: Pawling Engineered Products, Inc.
Description: 8-425 Thread Screw Cap 8-425 screw thread caps and vials are often used in conjunction with Shimadzu, Spectra-Physics, Varian, and other autosamplers. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch
- Fits Diameter: 0.3149608 inch
- Material: Aluminum
- Features: Other, Threaded
- Shape / Application: Round, Screw Cap
-
Supplier: Pawling Engineered Products, Inc.
Description: 13-425 Thread Screw Cap 13-425 screw thread caps, septa, and vials are designed for specific use with the Waters WISP 48-Position Autosampler. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for
- Fits Diameter: 0.5118113 inch
- Material: Aluminum
- Features: Other, Threaded
- Shape / Application: Round, Screw Cap
-
Supplier: Trelleborg Sealing Solutions Americas
Description: 10-425 Thread Screw Cap 10-425 screw thread caps, septa and vials provide a wider opening to reduce potential needle bending/breaking during sampling. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch
- Fits Diameter: 0.393701 inch
- Material: Aluminum
- Features: Other, Threaded
- Shape / Application: Round, Screw Cap
-
Supplier: Trelleborg Sealing Solutions Americas
Description: 9mm Screw Cap 9mm screw thread caps, septa, and vials are designed especially for use with Agilent's and other rotating or robotic arm samplers. 2ml, 12X32mm vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in
- Fits Diameter: 0.3543309 inch
- Material: Aluminum
- Features: Other, Threaded
- Shape / Application: Round, Screw Cap
-
Supplier: SKS Science Products
Description: These clear glass diagnostic bottles are an alternative to glass serum bottles and vials. Each bottle has a controlled ID which allows for fit with the I- Loc™ closures or with a 20/400 screw cap with thin flange stopper. The glass diagnostic bottles are made from clear
-
Supplier: EP Scientific Products
Description: 40 mL clear EPA VOA vial EPA VOA Open Top Vials Available in clear or amber borosilicate glass. Assembled polypropylene caps and 0.060" or .125” PTFE/silicone septa. Vials are directly compatible with autosamplers Chipboard divider packaging cushions and protects
- Volume: 40 cc
- Outer Diameter: 28.575 mm
- Height: 95.25 mm
-
Supplier: Pawling Engineered Products, Inc.
Description: 11mm Crimp Cap 11mm aluminum crimp top seals have a larger opening to ensure proper needle penetration. 2ml, 12X32mm vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. Caps are made
- Fits Diameter: 0.4330711 inch
- Material: Aluminum
- Features: Other
- Shape / Application: Round
Find Suppliers by Category Top
More Information Top
-
https://www.repository.cam.ac.uk/bitstream/handle/1810/244938/Thesis%20-%20all%20chapters.pdf?sequence=1
Crystallization: a) reactant diffusion reactions in PTFE-capped borosilicate glass vials , and b) temperature-controlled ovens used for reactions at elevated temperatures.
-
IgG1 Adsorption to Siliconized Glass Vials—Influence of pH, Ionic Strength, and Nonionic Surfactants
This adsorption suppression was much less pronounced on borosilicate glass vials .
-
Inclusion complexes of cationic xanthene dyes in cucurbit[7]uril
When we prepared aqueous samples of 3 lM Rh6G without and in the presence of up to 4 mM CB7 in borosilicate glass vials and sequentially transferred the samples to a quartz cuvette for each absorbance and then fluorescence measurement, we also …
-
Stability of Ala 125 recombinant human interleukin‐2 in solution
The compatibility of this rhIL‐2A125 with type I borosilicate glass vials showed no significant adsorption at liquid‐vial interface.
-
Sample vial influences on the accuracy and precision of carbon and oxygen isotope ratio analysis in continuous flow mass spectrometric applications
Data indicate that Na‐glass and borosilicate glass vials , equipped with butyl rubber septa, can cause significant changes in the isotopic composition of CO2 gas, even where sample gases are stored within the vial for less than one day.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6454/Lorentz_Holly.pdf?sequence=1
This solution was specifically designed for closed in-vial incubations within borosilicate glass vials with screw caps with PTFE liners that are sealed with .
-
Crystallization of Uranyl Salts from Dialkylimidazolium Ionic Liquids or Their Precursors
… mmol) of UO2(NO3)2·6H2O and 0.014 g (0.1 mmol) of 1,3-dimethylimid- azolium-2-carboxylate in 10 mL of acetonitrile with magnetic stir- ring at about 70 °C for 6 h in a 20 mL borosilicate glass vial .
-
Synthesis and characterization of metal sulfide clusters for toxicological studies
Briefly, 10 to 20 ml of sample was pipetted by glass pipette or plastic-tipped micropipette into an unused 40-ml borosilicate glass vial .
-
Dermatotoxicology
Individual cotton balls were placed in a borosilicate glass vial containing 5.0 ml of methanol overnight and then 10.0 ml scintillation cocktail was added.
-
Aggregation of recombinant human interferon alpha 2b in solution: Technical note
Type I borosilicate glass vials were acquired from Nuova OMPI (Piombino Dese, Italy), and rubber stoppers plus flip-off seals were from Helvoet Pharma (Alken, Belgium).
Indicates content that may require registration and/or purchase.