-
Supplier: Fiberguide Industries, Inc.
Description: and engineer assemblies using not only our own pure silica core/silica clad, silica core/plastic clad fibers, but borosilicate glass fiber, ESKA™ plastic optical fiber, fluoride fiber, chalcogenide fiber, erbium-doped fiber and polarization
- Operating Temperature: -45 to 500 C
- Light Guide Type: Fiber Optic
- Angle: Flexible
- Core Material: Glass
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you
- Fiber Core Size: 50 µm
- Numerical Aperture: 0.25
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you
- Fiber Core Size: 25 µm
- Numerical Aperture: 0.66
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you
- Fiber Core Size: 25 µm
- Numerical Aperture: 0.44
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you
- Fiber Core Size: 50 µm
- Numerical Aperture: 0.55
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Accu-Glass
Description: Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I, Class B requirements. Both
- Coeff. of Thermal Expansion (CTE): 0.033 µm/m-C
- Dielectric Constant (Relative Permittivity): 4.6 #
- Density: 2.23 g/cc
- Glass Type: Borosilicate
-
Supplier: Andover Corporation
Description: Andover has a variety of optical coating thin film deposition technologies at its disposal, providing customers with solutions tailored to their specific applications. Technologies include: Magnetron Sputtering Ion-Assisted E-Beam deposition Resistance Evaporation Proprietary Solutions We can
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, Protective
- Materials: Fiber, Glass, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Northeast US Only, United States Only
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Geometric cutting or micro drilling of borosilicate glass, sada lime glass, quartz glass, and many other kinds of glass, especially for the custom shape/design cutting of thin glass (less than 1mm) , with very high precision requirements. We could make shinning sidewall with no chipping at
- Features: East Asia / Pacific Only, Other
- Optic Type: Fiber Optics, Filters, Laser Optics, Windows
- Material: Glass, Metal
- Capabilities: High Volume Production, Prototyping
-
Supplier: Accu-Glass
Description: Cut to length precision glass components are used in a number of fiber optical applications. Accu-Glass manufactures fiber optic ferrules, collimators and various types of spacers for fiber optic component manufacturers. Whether a single fiber is terminated at a
- Inner Diameter: 0.127 to 0.25 mm
- Outer Diameter: 0.5 to 1.8 mm
- Ferrule Material: Glass
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: photographic lenses, providing excellent optical performance. 9. Optical fiber communications: for optical fiber coupling and signal processing. 10. Lighting system: for spotlighting and uniform illumination. What’s the difference from Fused Silica Lenses and BK7
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass, UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Supplier: Newport MKS
Description: The 40540 Focusing Lens is used to focus a collimated beam from a light source onto a glass fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with Select quality Borosilicate Crown Glass (N-BK7/A). It has a 50 mm focal length and a 330 to 2200 nm range.
- Diameter / Length: 38.1 mm
- Diameter: 38.1 mm
- Center Thickness: 10.200000000000001 mm
- Surface Quality: 60-40 Scratch / Dig
-
Description: Applications: laser scanners, remote sensing, imaging instruments, fiber lasers, and interferometers Plano-concave Lensis a bulk optical singlet with a flat side and a convex side, which contribute to a negative focal length and a negative spherical aberration. Plano concave lens
- Focal Length: -50 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Description: Applications: laser scanners, remote sensing, imaging instruments, fiber lasers, and interferometers Plano-concave Lensis a bulk optical singlet with a flat side and a convex side, which contribute to a negative focal length and a negative spherical aberration. Plano concave lens
- Focal Length: -70 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Description: Applications: laser scanners, remote sensing, imaging instruments, fiber lasers, and interferometers Plano-concave Lensis a bulk optical singlet with a flat side and a convex side, which contribute to a negative focal length and a negative spherical aberration. Plano concave lens
- Focal Length: -50 mm
- Diameter / Length: 12.700000000000001 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Description: Applications: laser scanners, remote sensing, imaging instruments, fiber lasers, and interferometers Plano-concave Lensis a bulk optical singlet with a flat side and a convex side, which contribute to a negative focal length and a negative spherical aberration. Plano concave lens
- Focal Length: -50 mm
- Diameter / Length: 12.700000000000001 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
prisms Property UV Fused Silica Optical Glass BK7 Main components SiO2 (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Type Borosilicate glass (German Schott Brand) Chinese standard optical glass (read more)
Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
such as deep red or deep blue). Attenuation range: common optical densities (OD) are 0.1-4.0 (transmittance from 80% to 0.01%), higher ODs require multi-layer combinations or special materials. Surface quality: optical grade surface (no scratches, bubbles) (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd.
More Information Top
-
Bragg gratings written in multimode borosilicate fibers using ultrafast infrared radiation and a phase mask
Borosilicate optical fibers have been used for non-reciprocal rotation (Faraday rotator) applications.
-
A porous glass waveguide doped with an electro-optic polymer
Such porous fibers are made of a plurality of interconnected micro-pores in a skeleton of silica glass and can be obtained from phase separation of alkali- borosilicate optical fibers .
-
Optical Fiber Fusion Splicing
…147, 148, 199, 200, 202, 219, 242 bending, 58, 59 bending moment of inertia, 58 bias error, 184 Biot number, 53 birefringence, 86, 232, 233 bismuth optical fiber, 88 blackbody emission, 55, 243 boron, 84 borosilicate optical fiber , 49, 88 bridge fibers…
-
Patent abstracts
Fibre optic optrode for ground water hydrocarbon monitoring- comprises borosilicate optical fibre having porous segment impregnated with chemical indicator US Sec of Air Force *US 5268972-A 92.02.12 92US-834091 .
-
Bragg gratings written in multimode borosilicate fibres using ultrafast infrared radiation and phase mask
Borosilicate optical fibres have been used for non-reciprocal rotation (Faraday rotator) applications.
-
Reduction of absorption losses in ZrF4-based IR fibres
For example, this was successfully achieved in sodium- borosilicate optical fibres by careful control of the melt atmo- sphere.6 In this case Fe2+ was converted to Fe3 + , and Cu2+ .
-
Charged Particle Traps II
The four parallel cylindrical electrodes (Fig. 2.8) are borosilicate optical fibers of circular cross section 0.5 mm in diameter with a metallic coating.
-
INTRUSION DETECTION SYSTEM BASED ON SPECKLE PATTERN ANALYSIS
Cohen, L.G. ‘‘Pulse Transmission Measurements for Deter- mining Near Optimal Profile Gratings in Multimode Borosilicate Optical Fibers ,’’ App. Opt. Vol. 15, 1808–1814 (1976).
-
VisIRIS: a visible/IR imaging spectropolarimeter based on a birefringent fiber-optic image slicer
The prototype FOIS was built with a custom borosilicate optical fiber with core dimensions of 38 µm × 8 µm, and with a cladding thickness of 1 µm.
-
Mechanical properties of hollow optical fibers
…multimode, core 50µm, cladding 125µm, polyamide jacketing150µm; b) commercial capillary optical fiber, data as in a), capillary hole 50µm; c) high silica, commercial capillary optical fiber, data as in a), capillary diameter 75µm; d) soft borosilicate optical fiber , data as in ); e…
Indicates content that may require registration and/or purchase.