Products/Services for Bostomatic 312 CNC Mills
-
Machining Centers - (538 companies)Machining centers are machine tools that are used to automatically repeat operations on a workpiece. Common operations include drilling, reaming, tapping, milling, and boring. Most machining centers are numerically controlled. A CNC machining center... -
CNC Controllers - (178 companies)...of control. CNC controllers are used to retrofit many types of machine shop equipment. Examples include horizontal mills, vertical mills, lathes and turning centers, grinders, electro discharge machining (EDM) equipment, torch tables, automatic... -
CNC Routers - (222 companies)...more than 20 hp, compared to 3000 rpm for a milling machine or a few hundred rpm for a drill. The most common use for a traditional router is working on wood and plastics, such as making dove-tail joints in furniture pieces. A CNC, or computer... -
CNC Machining Services - (5286 companies)...this programming to precisely shape the part from a workpiece of a specified size. The operation can be repeated any number of times, allowing for the fast generation of nearly identical parts. Here is an example of a CNC milling machine cutting... -
Milling Machines - (675 companies)...for five-axis and six-axis milling machines. Machining centers are machine tools that are used to repeat operations automatically. Most machining centers are computer numerically controlled (CNC). CNC milling machines are programmed with a set... -
Milling Cutters - (838 companies)Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries. How to Select Milling...
-
Thread Mills - (71 companies)...roll dies, thread mills with a single-point insert may not perform optimally with some machines. Customers with CNC milling machines may use one tool for two threads by positioning the tool holder differently. Cutter Specifications. In addition...
-
End Mills - (529 companies)End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides...
-
Computer Numerical Control Software (CNC) - (73 companies)...control systems, or to turn a personal computer (PC) into a CNC controller. CNC uses computer-aided design (CAM) and computer-aided manufacturing (CAD) to operate CNC equipment such as: lathes. routes. milling equipment. Tool paths define...
-
Tube Mills and Pipe Mills - (19 companies)Tube mills and pipe mills fabricate metal tubes and pipes. Tube and pipe mills typically consist of a series of machines to form, weld, and cut metal plate or sheet to finished tube or pipe form. Tube mills and pipe mills produce tubes and pipes...
Product News
-
Takachi Electronics Enclosure Co., Ltd.
High-speed CNC Milling by TAKACHI NEMA and IP plastic boxes can be customized with a high-speed CNC milling machine. At TAKACHI, threaded hole milling for fitting cable glands is performed via our CNC milling machine. (read more)Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Takachi Electronics Enclosure Co., Ltd.
CNC Milling, Machining & Engraving at TAKACHI The most efficient machining method is selected depending on the material type and quantity. Specifically, plastic, aluminium extrusion, and aluminium die-cast material types will be processed with our high-speed CNC machining process for a high-precision finish. What is CNC milling?. It is a form of computer numerical controlled (CNC) machining, utilizing a rotating cylindrical cutting tool which drills away at the work-piece. It is the primarily machining method used for plastic, aluminium... (read more)Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Eagle Stainless Tube & Fabrication, Inc.
Mill Certifications and Material Traceability lengths, CNC and EDM machining, laser welding, bending, and precision grinding can transform a simple tube into just the part you need for your design. We welcome the opportunity to share our expertise in developing product concepts and helping you solve your engineering problems. With decades of experience in the metals industry, you can count on Eagle as a resource for designing and fabricating your metal products. Eagle Stainless Tube & Fabrication Inc. Eagle Stainless Tube & Fabrication... (read more)Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Interquip Electronics Co., Ltd.
312.5MHz Oscillator for AI Data Center and Servers Key Features and Benefits: Frequency: 312.5MHz. LVDS/LVPECL/HCSL Differential output. Phase Jitter (12KHz~20MHz): 42fs @ 312.5MHz LVDS/HCSL Output. 38fs @ 312.5MHz LVPECL Output. Low Power Consumption: Operates at supply voltages of 1.0V ~ 3.3V, 1.0V ~ 5.0V, and 2.5V ~ 3.3V. High Stability: Offers overall frequency stability of +-25ppm, +-30ppm, or +-50ppm, ensuring reliable performance. Wide Operating Temperature: Available in -20 C ~ +70 C, -40 C ~ +85 C, and -40 C ~ +125 C ranges for harsh... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Protomatic, Inc.
CNC Job Shop for Aerospace Specializing in small to medium sized aerospace CNC machined parts. Protomatic has capabilites to process your parts to your demanding requirements. Capabilites include raw material XRF testing, cnc turning 2-8 Axis, cnc milling 2-5 Axis, 6 axis robot, special finishes, vision and CMM inspection. ISO 9001:2008 and ISO 13485:2003 registered. (read more) -
Running Industry Co., Ltd
precision cnc machining parts Process: small gang tool lathe, CNC lathe, CNC 3-4 axis milling, boring, gantry milling, grinding, gear shaping,. Characterise: Length: 6000mm,. Diamater: 800mm. Tolerance:+/-0.005mm. Surface Treatment: zinc plating, zinc-nickel plating, anodizing, Dacromet, carburize, carbonitriding, polishing. Material: carbon steel, alloy steel, stainless steel, aluminium alloy, brass alloy, POM, ABS, titanium alloy,. Industry: Auto parts, hydraulic and pneumatic, pipe system, connector, Agriculture... (read more) -
Protomatic, Inc.
CNC Job Shop for Medical Contract CNC machining that can support the medical OEM. With Quality Systems to support the demanding needs, machine types to allow a variety of part to be manufactured including class 1, 2, or 3 components. Knowledge of machining with med grade plastics, and all type of medical grade metal alloys. ISO-13485:2003 Registered. (read more) -
Protomatic, Inc.
Precision CNC aerospace machining and refractory metals. Our aerospace CNC capabilities at Protomatic Aerospace includes 3,4-axis and 5-axis aerospace CNC milling, 2,3-axis CNC turning, and 8-Axis CNC Multi-Axis Mill-Turn. In essence, the variety of services and capabilities at Protomatic Aerospace makes us a "one-stop shop" for all your challenging and precise aerospace machining needs. Protomatic Aerospace's well equipped Michigan facility and confidential business practices have allowed our aero structure machining shop... (read more) -
Running Industry Co., Ltd
Swiss Cnc machining Swiss multiple CNC machining can produce very small and precise parts,. the OD is from 0-26mm, with the help of multiple cutter and axises, get the thread, spiral groove,milling flat, drill the hole,etc.usually we can get the part in one times fixture. tolerance: +/-0.005mm,. Material: 1215,12L14, Q235, 20#,304, 6061, brass,HPb59,HPb62, etc. Surface: zinc plating, chrome plating, anodizing,. Industry: Watch, instruments and apparatus, railway lock, pneumatic, electric component, auto parts... (read more) -
Interquip Electronics Co., Ltd.
312.5MHz ultra low phase Crystal Oscillator for ai The exponential growth of artificial intelligence --from trillion-parameter model training to trillion-level inference tasks --has placed unprecedented demands on data center infrastructure. As AI clusters scale from 800G to 1.6T and ultimately to 3.2T ultra-high-speed interconnects, the performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator --a device increasingly recognized... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
-
Island size and bacterial diversity in an archipelago of engineering machines
14a,b CNC mill – Bostomatic 312 .
-
Cam Optical Fabrication System
…fabrication systems, such as the Rogers & Clarke G -300 curve generator with CNC semi -automatic setup .... It was designed around a BostoMatic 312 vertical milling center with 4 axes of motion and an automatic tool changer.
-
Rotary-linear axes for high speed machining
312 . .... dental restorations from a manual skilled art to a precise, fast, com- puter numerically controlled ( CNC ) process. .... An ordinary vertical milling machine is a three-axis machine tool. .... The Boston Digital Bostomatic 505 [7] is an example of a swivel spindle, rotating part machine tool.
Indicates content that may require registration and/or purchase.