-
Supplier: LECO Corporation
Description: For more than 50 years, LECO has provided top-quality ceramic products to industries worldwide, such as technical ceramics, powdered metal (PM), metal injection molders (MIM), and foundry and investment casting. Designed to support sintering operations at temperatures up to 3200°F (1760°C), LECO
- O.D. / Width: 4.44 to 8.78 inch
- Height: 8 to 13.25 inch
- Wall Thickness: 0.38 to 0.63 inch
- Furnace / Atmosphere: Air / Oxidizing
-
Supplier: LECO Corporation
Description: For more than 50 years, LECO has provided top-quality ceramic products to industries worldwide, such as technical ceramics, powdered metal (PM), metal injection molders (MIM), and foundry and investment casting. Designed to support sintering operations at temperatures up to 3200°F (1760°C), LECO
- O.D. / Width: 3.25 to 19.25 inch
- Height: 4 to 21 inch
- Wall Thickness: 0.38 to 1.88 inch
- Furnace / Atmosphere: Air / Oxidizing
-
Supplier: LECO Corporation
Description: For more than 50 years, LECO has provided top-quality ceramic products to industries worldwide, such as technical ceramics, powdered metal (PM), metal injection molders (MIM), and foundry and investment casting. Designed to support sintering operations at temperatures up to 3200°F (1760°C), LECO
- O.D. / Width: 3.25 to 19.25 inch
- Height: 4 to 21 inch
- Wall Thickness: 0.38 to 1.88 inch
- Furnace / Atmosphere: Air / Oxidizing
-
-
Supplier: Robuster Quartz
Description: QUARTZ CRUCIBLE•BASIN OR ROUND BOTTOM WITH SPOUT Size (mm) Item Number φ h cc. 73110 40 18 10 73111 50 25 15 73000 55 23 20 73001 75 27 45 73002 87 73 70 73112 94 36 85 73009 80 45 90 73004 100 38 100 73005 113 47 200
- Capacity: 0.6102381612381612 to 12.204763224763223 cubic inches
- O.D. / Width: 1.574804 to 4.4488213 inch
- Height: 0.7086618 to 1.8503947 inch
- Applications: Chemical Processing
-
Supplier: LECO Corporation
Description: For more than 50 years, LECO has provided top-quality ceramic products to industries worldwide, such as technical ceramics, powdered metal (PM), metal injection molders (MIM), and foundry and investment casting. Designed to support sintering operations at temperatures up to 3200°F (1760°C), LECO
- O.D. / Width: 7.15 to 16.88 inch
- Height: 9.59 to 20.5 inch
- Wall Thickness: 0.45 to 1.25 inch
- Furnace / Atmosphere: Air / Oxidizing
-
Supplier: Zak, Inc.
Description: No Description Provided
- O.D. / Width: 15 to 60 inch
- Height: 20 to 180 inch
- Wall Thickness: 0.375 to 1.5 inch
- Melt Temperature: 3,000 C
-
Supplier: Morgan Advanced Materials
Description: spectrum of end user requirements. Ladle liners are also available in standard or bottom pour configuration. Quality Salamander Super crucibles are manufactured from premium grade raw materials under an ISO 9001:2008 quality management system.
- Melt Temperature: 1,600 C
- Applications: Aluminum Melting, Iron & Steel Melting, Precious / Red Metals
- Material Types: Carbon / Graphite
-
Supplier: Zak, Inc.
Description: No Description Provided
- Wall Thickness: 0.375 to 1.5 inch
- Melt Temperature: 3,000 C
- Furnace / Atmosphere: Arc / Plasma Melting, Electron Beam Melting, Evaporator / CVD Furnace, Induction, Inert, Reducing, Vacuum
- Material Types: Copper (Water Cooled)
-
Supplier: Zak, Inc.
Description: No Description Provided
- Wall Thickness: 0.375 to 1.5 inch
- Melt Temperature: 3,000 C
- Furnace / Atmosphere: Arc / Plasma Melting, Electron Beam Melting, Evaporator / CVD Furnace, Induction, Inert, Reducing, Vacuum
- Material Types: Copper (Water Cooled)
-
Supplier: Trent, Inc.
Description: with a mounting stand, a pouring spout and hand wheel tilt pouring gear box arrangement or quick-acting handle. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating
- Process Temperature: 537.7777777777777 C
- Height: 253.9998628400741 mm
- Width / Tube O.D.: 298.44983883708704 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: pots are designed to provide full access for easy ladling or dipping. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F. Tilting models are usually
- Process Temperature: 760 C
- Height: 812.799561088237 mm
- Width / Tube O.D.: 609.5996708161778 mm
- Atmosphere: Air / Oxidizing
-
Supplier: ABB Measurement & Analytics
Description: Optionally, the metal residue of the test can be saved and sent to ABB for metallographic analysis. This complementary analysis provides numbers and identification of inclusions. Operating Principle A ready-to-use crucible equipped with a porous filter disc at the bottom is first
- Sample Form: Liquid / Slurry Samples
- Elements Analyzed: Metal / Metalloid
Find Suppliers by Category Top
More Information Top
-
Characterisation of phase segregation during back extrusion of ZA27 semisolid alloy
a die and ram employed for back extruding samples; b stainless steel stirrer; c top view of ceramic bottom poured crucible .
-
Aluminum powder metallurgy processing
The melt chamber housed an inductionheating systemusing a graphite susceptor around the exterior of a bottom pouring crucible .
-
Jewellery investment casting machines
The pouring hole in the chamber lid is sealed to the bottom of the melting furnace, which is fitted with a bottom pouring crucible closed from above by a graphite stopper carrying a ther- mocouple.
-
Production of Rapidly Solidified Metals and Alloys
The centrifugal atomizer is a shallow, concave disc driven at speeds up to 35,000 rpm while liquid metal is teemed on to the disc from a bottom pour crucible .
-
Innovative Powder Processing of Oxide Dispersion Strengthened ODS Ferritic Stainless Steels
The charge was melted in a yttria (Y2O3) painted zirconia (ZrO2) bottom pour crucible and superheated to 1725°C.
-
Visualization of Atomization Gas Flow and Melt Break-up Effects in Response to Nozzle Design
Melting was performed in a yttria (Y2O3) painted yttria-stabilized zirconia (YSZ) bottom pour crucible and superheated to 1700-1725°C before pouring.
-
Decontaminaion of metals containing plutonium and americium
A tilt and bottom pour crucible is to be used in the pilot plant operation.
-
Microstructural Development in Al-Si Powder During Rapid Solidification
(99.7%)A1203 bottom pouring crucible , which was sealed by a similar AI203 stopper rod.
-
EVALUATION OF THORIUM--URANIUM ALLOYS FOR THE UNCLAD-METAL BREEDER REACTOR.
Bottom pouring crucibles of beryllia were used i n e a r l y work a t Ames .
-
Greenfield Alternative Study LEU-Mo Fuel Fabrication Facility
… 400 lbs./yr. x HIP cans (if applicable) x Yttria – aerosol spray for can coating: 1 gross/yr. x Electrodes – welding electrodes and filler material x Paper, Plastic – cleaning supplies x Graphite – crucible ( bottom pour ), lids x Graphite –book …
Indicates content that may require registration and/or purchase.