-
Supplier: Schmersal Inc.
Description: Universal coding with RFID technology Connector M12, 8-pole Guard locking monitored 1 Diagnostic output With securing holes for Bowden cable assembly Bistable, motor-driven system Clamping force 10.000 Release possible against lateral forces up to 300 N PL e / cat. 4 / SIL 3 for
-
Supplier: Schmersal Inc.
Description: Repeated individual coding with RFID technology Universal coding with RFID technology Connector M12, 8-pole Guard locking monitored 1 Diagnostic output With securing holes for Bowden cable assembly Bistable, motor-driven system Clamping force 10.000 Release possible against lateral
-
Supplier: Schmersal Inc.
Description: Universal coding with RFID technology 2 Connector M12, 8- and 5-poles Guard locking monitored 2 Diagnostic outputs With securing holes for Bowden cable assembly Electric manual release with auxiliary voltage Bistable, motor-driven system Clamping force 10.000 Release possible against
-
-
Supplier: Schmersal Inc.
Description: Universal coding with RFID technology 2 Connector M12, 8- and 5-poles Guard locking monitored 2 Diagnostic outputs With securing holes for Bowden cable assembly Electric manual release with auxiliary voltage Repeated individual coding with RFID technology Bistable, motor-driven system
Find Suppliers by Category Top
More Information Top
-
Federal Register > Thursday, January 10, 2002 > [67 FR 1286] Airworthiness Directives; Pilatus Aircraft Ltd. Model PC-7 Airplanes
This AD requires you to inspect the landing-gear emergency-extension cable for damage and replace if necessary; verify the correct installation of the bowden - cable conduit clamp and correct if necessary; and modify the temperature-control lever mechanism.
-
Federal Register > Wednesday, October 10, 2001 > [66 FR 51611] Airworthiness Directives; Pilatus Aircraft Ltd. Model PC-7 Airplanes
This proposed AD would require you to inspect the landing-gear emergency-extension cable for damage and replace if necessary; verify the correct installation of the bowden - cable conduit clamp and correct if necessary; and modify the temperature-control lever mechanism.
-
Clamping device for tubs of whipping, mixing and kneading machines.
Operation of the clamps is automatically effected by Bowden cables fixed to the tension springs.
-
Racing car technique
1 switching knob 2 lever storage, on the frame / chasses screwed 3 articulated head with nut thread 4 clamp 5 train-pressure- Bowden cable 6 angle piece 7 fork receiving .
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
Actuator systems, which are presently used in minimally invasive surgery, base mainly on the above mentioned Bow- den cable principle, like scissors, clamps , grippers, endo- scopes or milling cutters and saws.
-
Racing car technique
lever pivot bearing bolted to frame 6, rod end 5 train-pressure- Bowden cable push-pull cable female to 3 articulated head with nut thread, 4 clamp clamp, angle piece fishes 7 fork receiving clevis bracket .
-
Technology of diamond anvil high-pressure cells: I. Principles, design and construction
… overall dimensions that can be used to 15 GPa with 600 mm diamond culets, and 10GPa with 750 pm culets, and could be very useful as a clamp cell, or with external drive such as the Bowden cable apparatus, or a diaphragm.
-
Remote control general bronchographic technique in infants and children
This clamp mechanism is relayed to a thumb lactivated remote-control lever by a Bowden cable .
-
Proceedings of the Physiological Society, 21–22 March 1969, University College London Meeting: Demonstrations
In order to make the clamp for the fixation of this snake-arm virtually dead-beat it was necessary to apply considerable tension to the central Bowden cable , leading to frequent avulsion of the terminal nipples.
-
The Automotive Body
In another solution, clamping is obtained using a single large threaded ring nut (Fig. 5.115), to which a mechanical hand control (e.g. by bowden cables ) is connected.
Indicates content that may require registration and/or purchase.