-
Supplier: Accuris
Description: Standard Specification for Materials for Bridge Deck Waterproofing Membrane Systems
-
Supplier: ASTM International
Description: 1.1 This specification covers deck waterproofing membrane systems designed for use on bridge decks which will receive an asphaltic concrete overlay. 1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR MATERIALS FOR BRIDGE DECK WATERPROOFING MEMBRANE SYSTEMS - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: Accuris
Description: Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Determination of crack bridging ability
-
Supplier: Accuris
Description: Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Specimen preparation
-
Supplier: ASTM International
Description: 1.1 This standard defines terminology commonly used in the discussion of bridge deck protective systems and waterproofing membranes
-
Supplier: Polyguard Products, Inc.
Description: specialized equipment is required for unrolling and placing membrane. Polyguard Pavement Waterproofing Membranes have been specified by most DOT's, to protect bridge decks or pavement bases from water and moisture. It is also widely used in parking garage rehabilitation under
- Use Temperature: 40 F
- Elongation: 20 %
- Length: 600 inch
- Width: 48 inch
-
Supplier: AENOR
Description: Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Determination of crack bridging ability
-
Supplier: AENOR
Description: Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Determination of crack bridging ability
-
Supplier: AENOR
Description: Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Specimen preparation
-
Supplier: AENOR
Description: Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Specimen preparation
-
Supplier: ASTM International
Description: project team and HRA membrane manufacturer. 1.4 Typical applications include protected membrane roofing systems and waterproofing concrete slab construction on plaza decks, parking garages, roof terraces, pedestrian concourses or podiums, foundation walls, bridge decks,
-
Supplier: ASTM International
Description: This specification describes the required properties and test methods for high-solids content, cold liquid-applied elastomeric membrane with integral wearing surface for waterproofing building decks not subject to hydrostatic pressure. This specification does not include specific
-
Description: linings Basins and reservoirs Cooling tower linings Cold storage areas Aquariums Waterparks & theme parks Secondary containment Marine bilge and tanks Geotextile linings Tunnels Fuel storage & containment Pipe line coating and lining Marine bridge and deck Rail bridge
- Wet / Applied Thickness: 0.03 to 0.25 inch
- Cure / Dry Temperature: 73 F
- Operating / Use Temperature: -20 to 250 F
- Features: Chemical / Oil Resistant, Coating, Other, Waterproof / Water Repellant
-
Description: No VOCs and low odor Seamless flexible and waterproof Bridges moving cracks to 1/8" Retains physical properties at -20°F to 250°F RECOMMENDED USAGE Designed for use as a repair material for polyurea coatings and linings in immersion and atmospheric applications. Ideally suited for use on
- Viscosity: 300 cP
- Use Temperature: -20 to 250 F
- Tensile Strength (Break): 2,440 psi
- Elongation: 530 %
-
Supplier: American Floor Products Co., Inc.
Description: Made with Durabak-18 polyurethane and recycled rubber granules, Stukko is ideal for use on pool- decks, foot-bridges, ramps, truck beds, boat decks, walkways, metal or wooden untreated steps and floors. Stukko is a unique, east to apply, heavy-duty water-proof coating. This
- Features: Other, Specialty / Other
-
Description: which can separate or migrate as the system ages. This means that the product remains flexible and continues to function for many years. Advantages Bridges hairline cracks, thereby aiding in suppression of cracks reflecting through the system due to substrate movement Limitless color options
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Chemistry: Ceramic Coating
- Features: Coating, Other, Protective
Find Suppliers by Category Top
More Information Top
-
Waterproofing Membranes for Concrete Bridge Decks
New Jersey indicated that it has discontinued the use of waterproofing membranes in favor of an impervious bridge deck water- proofing surface course.
-
WATERPROOFING MEMBRANES FOR CONCRETE BRIDGE DECKS
Since 1987, the Ontario Ministry of Transportation has pub- lished an annual report on bridge deck waterproofing .
-
Performance of Composite Modified Asphalt with Trinidad Lake Asphalt used as Waterproofing Material for Bridge Deck Pavement
[2] Cleverly, C., “ Bridge Deck Waterproofing ,” Concrete, Vol. 39, 2005, pp. 33–34.
-
Mechanical Properties of a Waterproofing Adhesive Layer Used on Concrete Bridges Under Heavy Traffic and Temperature Loading
The adhesion of bridge deck waterproofing materials.
-
Measurements with a New Peel Adhesion Test on Waterproof Membranes Used on Concrete Bridge Decks
[7] Stevenson, A., and Evans, W., “The Adhesion of Bridge Deck Waterproofing Materials,” Report 325, TRL, Crowthorne, UK, 1992.
-
Advanced Composite Materials
To do a good job of the Yellow River Bridge deck waterproofing adhesive laye and ensure the quality of bridge pavement, Management Office and The Technical Advisory Group studied domestic and international program of bridge deck waterproofing adhesive layer and compared the …
-
Intelligent Materials, Applied Mechanics and Design Science
Abstract: The use of rubber asphalt pavement as a bridge deck waterproofing adhesive layer material, the use of shear test and pull-out test analysis of the adhesive layer of rubber bitumen adhesive properties.
-
MAINTENANCE RESEARCH MASTER PLANNING WORKSHOP
64 A3C15-04: Performance Specification for Bridge Deck Waterproofing Membrane Systems.....................................................................................................................................
-
Neoprene (Polychloroprene) Membranes
Bridge Deck Waterproof Membrane .
Indicates content that may require registration and/or purchase.