-
Supplier: Containment Solutions, Inc. (CSI)
Description: HydroGuard® System for Underground Storage A comprehensive underground "storage system" designed to minimize exposure and lower operating costs well in to the future. The HydroGuard® System is the most dependable storage system available. At the core of this package is
- Volume Capacity: 600 to 40,000 gallons
- Diameter / Width: 48 to 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Spill Containment, Underground Use, Vented
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Neoprene rubber and neoprene woven nylon or silicone rubber and silicone woven fiberglass. For use on piping systems including hot and cold water, oil, gas, petroleum, sewage sludge, slurries, brine tanks, and dry vacuum lines.
- Inside Diameter: 2.375 to 12.75 inch
- Application: HVAC
- Product Form: Hose (including Duct)
-
Supplier: Watts
Description: Features & Benefits • Regeneration by time clock or meter • Automatic brine refill by timer or controller • Models for capacities to 1,200,000 grains • Fleck control valves • Steel tanks rated for 100 psi • Exterior tanks primed for protection • Face piping is galvanized • Electronic
- Market: Food / Medical / Sanitary
- Removal Application: Water Softening
-
-
Supplier: Polyguard Products, Inc.
Description: systems either between layers of insulation on sub-freezing projects like LNG piping, or as the outer vapor-barrier jacket on ammonia, brine or glycol systems under mechanical jacketing, either metal or PVC. Zero-Perm can also be used on chilled water systems
- Thickness: 0.0787402 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: Cleaver-Brooks
Description: anion resin, diaphram-style control valves, inlet/outlet sampling valves, galvanized steel face piping, brine tank and caustic injection system. The model CDAF chloride-cycle dealkalizer system reduces incoming alkalinity in feed water resulting in lower blowdown rates,
- Continuous Flow Rate: 10 to 300 GPM
- Removal Application: Dealkalization
- Market: Industrial
-
Supplier: Cleaver-Brooks
Description: mounted and pre-piped, pre-wired systems Optional ASME code stamped tanks Models FSE and SSE Available in single-, twin- or triplex tank designs and include resin tank(s), brine tank, resin, piping, multi-position top-mounted pison valves, flow meters and electronic demand
- Continuous Flow Rate: 2 to 450 GPM
- Market: Industrial
- Removal Application: Water Softening
-
Supplier: KZVALVE
Description: de-icing and brine systems on snow and ice management vehicles • Design and production of private label products is available with qualifying quantities • KZValve offers valve bodies available in nylon, polypropylene, bronze, carbon steel, aluminum, stainless steel and cast iron •
- Display Type: Lights
- Features: Other
- Control Output: Switches / Relays
-
Supplier: Polyguard Products, Inc.
Description: addition, RG-2400 LT prevents stainless steel and copper stress crack corrosion under insulation. FORMULATED TO BE APPLIED TO COLD PIPES—VERY CREAMY • FOR USE ON ANY SYSTEM UP 250°F (121°C) • AMMONIA, BRINE, AND GLYCOL SYSTEMS, LNG, CRYOGENIC • FOR WELD PACKS ON PRE-INSULATED
-
Supplier: KZVALVE
Description: de-icing and brine systems on snow and ice management vehicles • Design and production of private label products is available with qualifying quantities • KZValve offers valve bodies available in nylon, polypropylene, bronze, carbon steel, aluminum, stainless steel and cast iron •
- Display Type: Lights
- Features: Other
- Control Output: Switches / Relays
-
Supplier: KZVALVE
Description: de-icing and brine systems on snow and ice management vehicles • Design and production of private label products is available with qualifying quantities • KZValve offers valve bodies available in nylon, polypropylene, bronze, carbon steel, aluminum, stainless steel and cast iron •
- Display Type: Lights
- Features: Other
- Control Output: Switches / Relays
-
Supplier: KZVALVE
Description: de-icing and brine systems on snow and ice management vehicles • Design and production of private label products is available with qualifying quantities • KZValve offers valve bodies available in nylon, polypropylene, bronze, carbon steel, aluminum, stainless steel and cast iron •
- Display Type: Lights
- Features: Other
- Control Output: Switches / Relays
-
Supplier: ASTM International
Description: the selection of a product, project design considerations, joining systems, installation and special products and piping systems for specialized pressure applications. Users are advised to consult the manufacturer for application-specific testing requirements. 1.5 Units\u2014The
Find Suppliers by Category Top
More Information Top
-
Testing of the Pleasant Bayou Well through October 1990
"The internal erosion-corrosion attack that was experienced within these critical piping components of the brine piping system appearsto be independent of the carbon steel material's metallurgy and mechanicalproperties." .
-
Chlorine-Advanced Commercial Chlor-Alkali Technology
Dissolved salt passes through the central well pipe as saturated brine to the wellhead and into the brine piping system .
Indicates content that may require registration and/or purchase.