-
Supplier: Hazmat Storage
Description: Tank fittings, accessories, and covers available
- Volume Capacity: 200 gallons
- Diameter / Width: 200 inch
- Height: 48 inch
- Features: Other
-
Supplier: Plastic-Mart
Description: 360 Gallon Brine Tank
- Volume Capacity: 360 gallons
- Diameter / Width: 48 inch
- Height: 48 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 40 Gallon Brine Tank
- Volume Capacity: 40 gallons
- Diameter / Width: 18 inch
- Height: 40 inch
- Type: General Purpose/ Bulk Storage Tank
-
-
Supplier: Plastic-Mart
Description: 500 Gallon Brine Tank
- Volume Capacity: 500 gallons
- Diameter / Width: 52 inch
- Height: 60 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 150 Gallon Brine Tank
- Volume Capacity: 150 gallons
- Diameter / Width: 31 inch
- Height: 48 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: U.S. Plastic Corporation
Description: 30 gallon black polyethylene brine tank has approximated outside dimensions of 18" diameter x 29" high with a 1/4" wall thickness. Tank has molded graduations. Cover for this tank is #3022 and the stand is #5061, sold separately.
- Material: Plastic
-
Supplier: Enting Water Conditioning, Inc.
Description: 24x50 Blow Molded Brine Tank, Black
-
Supplier: Enting Water Conditioning, Inc.
Description: 24x41 Blow Molded Brine Tank, Black
-
Supplier: Enting Water Conditioning, Inc.
Description: 18x40 Almond Brine Tank Only-Soft Cover
-
Supplier: Enting Water Conditioning, Inc.
Description: 18x33 Almond Brine Tank Only-Soft Cover
-
Supplier: Watts
Description: Available in blue, black, and almond; up to 4,500 lbs salt capacity.
- Diameter / Width: 10 to 50 inch
- Height: 16 to 60 inch
-
Supplier: Watts
Description: Complete brine tank assembly including: overflow, safety valve w/ float, and air check; Available in blue, black, and almond; 250 lbs salt capacity.
- Valve Type: Check Valves, Float Valves, Safety Valves
- Media: Water
-
Supplier: Watts
Description: Available in blue, black, and almond; up to 1,200 lbs salt capacity.
- Diameter / Width: 11 to 12 inch
- Height: 36 to 44 inch
-
Supplier: Watts
Description: Complete brine tank assembly including: overflow, grid, safety valve w/ float, air check and well; Available in blue, black, and almond; up to 1,400 lbs salt capacity.
- Valve Type: Check Valves, Float Valves, Safety Valves
- Media: Water
-
Supplier: BioMicrobics Inc.
Description: The SCIENCO® Brinemaker comes in two sizes, the FG Series and the P-2 Model. Both units use downflow brinemaking. Downflow brinemaking assures consistent saturation of brine as the influent water rises and the higher density brine sinks. With rock and solar salts, sludge accumulates at
-
Supplier: Containment Solutions, Inc. (CSI)
Description: a breach of the inner tank. Throughout the life of the tank, brine solution continuously monitors the integrity of both tank walls. If optional electronic monitoring systems are installed, an alarm will sound if the brine level changes. Optionally, air pressure can
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Spill Containment, Underground Use
- Type: Fuel/Oil Tank, Hazardous Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Compartment Tanks Compartment tanks are built by dividing a single or double-wall storage tank with a bulkhead creating two independent storage areas. They are a popular choice for retail petroleum marketers interested in storing multiple blends for fuel including diesel. Since
- Volume Capacity: 5,000 to 15,000 gallons
- Diameter / Width: 96 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Spill Containment, Underground Use, Vented
-
Supplier: Westeel
Description: Ideal for environmentally responsible storage and evaporation of: Load Fluids, Fresh Water, Formation Fluids, Waste Fluids, Brine Engineered to meet the installation and environmental challenges of unconventional resource development, as well as the short and long term storage requirements of
- Volume Capacity: 1,217,791 gallons
- Diameter / Width: 572.834955 inch
- Height: 131.889835 inch
- Features: Outdoor Use
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Neoprene rubber and neoprene woven nylon or silicone rubber and silicone woven fiberglass. For use on piping systems including hot and cold water, oil, gas, petroleum, sewage sludge, slurries, brine tanks, and dry vacuum lines.
- Inside Diameter: 2.375 to 12.75 inch
- Application: HVAC
- Product Form: Hose (including Duct)
-
Supplier: Cleaver-Brooks
Description: FRP plastic tanks Optional skid-mounted and pre-piped, pre-wired systems Optional ASME code-stamped tanks Model CRS Crossover twin alternating systems with plastic tanks and a single top-mounted valve that controls both tanks. Includes resin tanks, brine
- Continuous Flow Rate: 2 to 450 GPM
- Market: Industrial
- Removal Application: Water Softening
-
Description: SeaGuard® 5000 HS Epoxy is a high performance, low VOC, high solids epoxy coating that is designed to be used as a part of an anticorrosive system for marine applications, or as a lining system for fuel, brine, ballast and non-potable water tanks. Complies with IMO Performance Standard
- Wet / Applied Thickness: 0.007 to 0.01 inch
- Cure / Dry Temperature: 35 to 110 F
- Operating / Use Temperature: 40 to 100 F
- Substrate: Aluminum, Steel
-
Supplier: BinMaster, Inc.
Description: An excellent alterative to relying on sight tubes, the SmartBob II SS sensor is a proven solution for measuring the level of solid material below a liquid surface. It can be used in tanks where solid material settles at the bottom of a tank. Examples include brine tanks,
- Measuring Range: 720 inch
- Material Temperature Range: 185 F
- Features: Analog Voltage, Can handle liquids with suspended solids (slurries), Top mount
- Level Measurement Type: Continuous Level
-
Supplier: Dampney Company, Inc.
Description: Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a
- Wet / Applied Thickness: 0.01 to 0.012 inch
- Cure / Dry Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Protective
-
Description: resistance. Magnalux™ can be applied to steel or concrete surfaces. RECOMMENDED USAGE Interior lining for steel storage tanks Secondary containment. For Immersion Service: Most Petroleum Products Salt Solutions Brines Splash and spillage exposure in aggressive chemical services.
- Wet / Applied Thickness: 0.028 to 0.032 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 60 to 110 F
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other
-
Supplier: L&L Special Furnace Co., Inc.
Description: The QT Series quench tanks are used for the uniform quenching of hot steels. They may be used with water, light weight polymer, or oil. They are not designed for use with brine. Water or polymer must have rust inhibitors (or else tank must be stainless steel.) Special versions
- Process Temperature: 50 to 60 C
- Height: 914.3995062242667 mm
- Width / Tube O.D.: 1,828.7990124485334 mm
- Length (Chamber / Tube): 914.3995062242667 mm
-
Description: Phenicon® HS FLAKE FILLED is a VOC-compliant epoxy novolac phenolic with micaceous iron oxide. Designed for use as part of a system for internal tank lining. The micaceous iron oxide provides: Improved abrasion and blister resistance Lower moisture vapor transmission Film reinforcement Higher
- Wet / Applied Thickness: 0.007 to 0.008 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: Phenicon® HIGH SOLIDS is a VOC-compliant epoxy novolac phenolic coating formulated for use as an internal lining for tanks used to hold crude oil and most refined petroleum products including unleaded gasoline, MTBE, aromatic solvents, and most octane booster blending stocks. Also formulated
- Wet / Applied Thickness: 0.007 to 0.008 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: The DTB crystallizer is used when a larger particle size is desired. The crystallizer is a combination of a clarifier and a mixed tank in a single vessel. The mixed-tank part of the unit includes a slow-turning, high pumping efficiency internal circulator located concentrically in a
-
Supplier: Polyguard Products, Inc.
Description: mineral layer on top of the substrate increases in thickness. RG-2400 LT is not “new” technology, it is new to the insulation industry and a breakthrough for corrosion control and prevention on piping systems, tanks and vessels under insulation. It is a non-drying compound easily brush/spray
-
Supplier: Inproheat Industries Ltd.
Description: treatment, treatment tanks, and pasteurization. A few of our specific SubCom® waste water project applications are: Sludge pasteurization Effluent holding and treatment ponds Aerobic and anaerobic treatment tanks Water pond freeze prevention Other Beyond the aforementioned industry
-
Supplier: ASTM International
Description: electroless nickel. Titanium and titanium-zirconium alloy deposits provide corrosion protection from dilute sulfuric acid, are used for lining of brine refrigeration tanks, chemical equipment apparatus, storage batteries, and as a wear coating for bearing surfaces. 1.4 The values
-
Supplier: Advanced Sensor Technologies, Inc.
Description: ultra-high temperature resistant, slurry & viscous material resistant, acid/fluoride & HF resistant, pulp & paper resistant, aggressive dissolved gas & volatile organic solvent resistant, Oxidation Reduction Potential (ORP) and saturated sodium (brine) resistant. Selected optional features
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
Find Suppliers by Category Top
Featured Products Top
-
millions of gallons of water, brine, or chemicals, which makes water transfer and storage a critical part of the overall process. Pipelines that travel to and from water-holding tanks are situated on a level surface called a frack pad. The pipes are used to transfer water – typically a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc.
More Information Top
-
Handbook of Chlor-Alkali Technology
Some cells are designed with chlorine and anolyte outlets from the end box, which are separated in the depleted brine tank .
-
Calmac Ice Storage Test report
on brine tank outlet temperature .
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
The salt level indicator transmitter measurement cable should extend along the entire height of the brine tank to allow the salt to be measured at all levels.
-
EFFECT OF BRINE DEPTH ON PHYSICAL PROPERTIES OF BRINE‐STOCK CUCUMBERS
Pilot brining tanks were designed and used for the laboratory studies.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016580677453] Afh10-222v9 - Gu...
Set up the backwash brine tank and connect the gate valve to it.
-
Nitrate and Perchlorate removal from groundwater by ion exchange
The second phase is the brine tank fill/slow rinse.
-
Hydrothermal energy extraction, Auburn, New York: Final report: Volume 2, Chapters 6-10
HIGH BRINE TANK LEVEL (ALARM NO. 26 .
-
Fermentation of Cucumbers in Anaerobic Tanks
The desirability of using covered cucumber brining tanks has been recognized for many years.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
Taylor pumped the top layer of oil to the tall oil tank and the remaining contents to the brine tank , which began recirculating with the contents of the spent liquor tank at approximately 2:25 p.m.
-
Chlorine
600 Brine tanks .
Indicates content that may require registration and/or purchase.