-
Supplier: EMX Industries, Inc.
Description: broad-spectrum light source allows accurate detection of a wide range of colors against any background. The flexibility of the CNTX™ makes it easy to set-up in a wide variety of printing, packaging and converting applications. The CNTX is easy to use with it's well defined
- Sensing Range: 28 mm
- Operating Temperature: -4 to 131 F
- Output Options: Analog Voltage
- Application Type: Color Mark Detection, True Color Recognition
-
Supplier: Dymax
Description: boards. The material is compliant with ISO 10993-5 cytotoxicity standards and is also formulated without IBOA, a known skin irritant. It has no solvents added and cures in seconds upon exposure to broad-spectrum UV or 365nm LED light. STERRAD™ is a registered trademark of ASP
- Viscosity: 775 cP
- Elongation: 8 %
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The Colorimeter PCE-CSM 2 proves to be a true multitasking device. It is designed to measure the color spectrum of various objects. Light consists of a broad spectrum of colors which are not always purely white, black or blue. A light-source illuminates an object,
- Operating Temperature: 32 to 104 F
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
-
Supplier: Turner Designs, Inc.
Description: The C6P™ Submersible Fluorometer includes up to six optical sensors, each configured for a specific application. Excitation/emission wavelength pairs, spanning the light spectrum from deep ultraviolet to infrared define each application. All sensors are factory set to
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: Neutral density filter is often used in imaging or laser applications to avoid strong light damage to camera sensors or other optical components. ND filters absorb or reflect untransmitted light to evenly reduce transmission in a given part of the spectrum. If you want to
- Transmission Range: 400 to 1,100 nm
- Optical Density: 0.1 to 5
- Features: BK7 Glass
- Filter Shape: Circular
-
Supplier: Marktech Optoelectronics
Description: the SWIR wavelength range. These detectors can be obtained as an individual discrete component or combined with a silicon sensor to cover the complete spectrum of light from the visible to the SWIR range. Marktech also offers the option to produce multi element devices with
- Peak Wavelength: 1,450 nm
- Forward Voltage: 0.8 volts
- Optical Power Output: 6.5 milliwatts
- Viewing Angle: 45 degrees
-
Supplier: Cambridge Polymer Group, Inc.
Description: and hardware to reduce to practice. In particular, our broad spectrum of backgrounds, including biomedical, chemical, electrical engineering as well as physics and chemistry, as well as our extensive medical materials expertize, allows us to provide substantial theoretical and
- Industry / Application: Automotive, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Medical / Health Care, Military / Defense, Pharmaceutical / Biotech
- Features: Canada Only, Europe Only, North America, Northeast US Only, Other, United States Only
- Additional Services: Computer Aided Design (CAD) / Solid Modeling, Design / Development, Testing / Inspection
- Capabilities: Electrical and Electromechanical Assembly, Electronic Manufacturing, Plastic Fabrication, Printed Circuit Board (PCB) Fabrication
-
Supplier: Hikrobot Co., Ltd.
Description: Modbus through its network port models, facilitating seamless integration into existing industrial networks. This versatility in connectivity options underscores the series' design for compatibility and ease of use within a broad spectrum of industrial environments. The range of models
- Applications: Assembly Quality, Bar / Matrix Code, Electronics or Semiconductor Inspection, Pharmaceutical Packaging, Production & Quality Control
- System Type: Modular / PC-Based
-
Supplier: Larson Electronics LLC
Description: direction that it is pointed, through fog, smoke and precipitation. Heated objects are displayed as white hot on the LCD screen. The picture above demonstrates the thermal imaging camera system in use focusing on a fluorescent warehouse light. The light is on and displays the white hot
-
Supplier: HORIBA Instruments, Inc.
Description: loss caused by mirrors and other reflective surfaces. Back-illuminated CCD line sensor offering high sensitivity and high resolution of 2,048 channels A back-illuminated CCD achieves high quantum efficiency, ensuring stable spectroscopy in the broad spectrum from UV to visible
-
Supplier: ValueTronics International, Inc.
Description: waveform record for events of interest and analyzing their characteristics and your device’s behavior. Spectrum Analyzer The MDO3000 is the first oscilloscope in its class to include an integrated spectrum analyzer. Each oscilloscope includes a spectrum analyzer with a frequency
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
-Curing Process Light-curing systems deliver rapid polymerization in seconds using visible or UV light. LED units operate at controlled wavelengths for consistent, energy-efficient curing, while broad-spectrum systems use bulb-based technology to deliver higher-intensity output and fast (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
maintaining optimal indoor air quality. Key Features & Benefits: All-in-One Control: Operates a ventilation fan, a fan/light combo, or independent circuits. Precision Sensing: Digital sensor accurately monitors moisture to prevent mold and mildew (read more)
Browse Humidity Controllers Datasheets for Suzhou Ele Mfg Co., Ltd. -
color from red to clear does not indicate a full cure it does confirm that the UV light has reached the polymer. By giving immediate visual feedback UV15RCL offers processing and handling advantages over conventional systems. Curing under UV light typically takes 30-60 seconds with a broad-spectrum UV (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
valuable time and money. In some cases, sensors may need to track hundreds of small objects each second as they pass from one phase of production to the next. Our long-time distribution partner Contrinex released a line of non-contact infrared light grids that are ideal for quickly and (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
environments. Direct fieldbus connection for maximum performance The optoNCDT 5500 now offers greater flexibility, particularly in terms of connectivity and a broader variety of models. Depending on the model, PROFINET or EtherCAT is available directly on the sensor so (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
integrated InGaAs area image sensor enhances hyperspectral analysis. Users can obtain high-quality images in a broad range of wavelengths. High S/N (Signal-to-Noise) Ratio: The image sensor can produce clear images with minimal noise, even in low-light conditions (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
Advantages of Germanium Optical Domes Broad IR Transmission Range: Germanium Optical Domes offer high transparency in the IR spectrum, making them ideal for thermal imaging, IR spectroscopy, and other applications requiring the capture of IR (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
across a vast range of wavelengths, from ultraviolet (UV) through visible light and into the infrared (IR). Accurately capturing this radiation informs solar power design, atmospheric modeling, and the development of optical technologies. Dexter Research supports this effort with precision (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
-friendly environment for workers. Designed for high-speed production methods, these coatings cure in seconds with broad-spectrum UV or LED light, enhancing throughput and saving energy. APPLICATIONS: Rigid circuit boards Automotive boards and assemblies (read more)
Browse Conformal Coatings Datasheets for Ellsworth Adhesives -
With the PEWA100, Angst+Pfister Sensors and Power is launching a new series of pressure transmitters with an incredibly versatile range of applications. The sensors can be configured for a broad spectrum of pressure ranges as well as for relative pressure, absolute pressure and vacuums (read more)
Browse Pressure Transmitters Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
EXPERIMENTS AND DEMONSTRATIONS IN PHYSICS: BAR-ILAN PHYSICS LABORATORY
We use only a part of the sensors available, namely: Broad spectrum light sensor (CI-6630), Force sensor (CI-6537), Infrared photometer (TD-8549), Light sensor (CI-6504A), Magnetic field sensor (CI-6520A), Motion sensor (CI-6742), Power amplifier II (CI-6552A …
-
Determination of the quantum efficiency of a light detector
It includes the Educational spectrophotometer (PASCO, OS-8537) with two lenses of this kit, the Broad spectrum light sensor (CI-6630), a gas-filled light bulb (12 V, 45 W), a diffraction grating (SE-9358, 600 lines per millimetre), and a silicon …
-
http://pasco.com/support/technical-support/technote/files/Changing%20Capstone%20workbooks.pdf
For example, with the Broad Spectrum Light Sensor , the PASPORT version calls the variable Relative Intensity (%), but the CI version calls it Light Intensity (%).
-
Dimerization and blue light regulation of PIF1 interacting bHLH proteins in Arabidopsis
These data reinforce the notion that phys are broad spectrum sensors of light signals (Castillon et al. 2009), whereas crys and phots are specific to blue light signaling.
-
Effective Faraday rotation for broad spectrum polychromatic mlight in garnet
However, we have been trying to use in the MO sensors broad - spectrum polychromatic lights of electric lamps (which we call "polychromatic lights" for convenience): The polychromatic lights are free from intensity fluctua- tion due to reflected light, which is advantageous for …
-
`Effective Faraday rotation' for broad-spectrum polychromatic light in garnet
However, we [l]have been trying to use in the MO sensors broad - spectrum polychromatic light of electric lamps (which we call "polychromatic light" for convenience).
-
Multiple capability video system suited to reconnaissance pod applications
Sensitive to a broader spectrum of light , these sensors provide imaging capabilities from the Ultraviolet to the Near Infrared.
-
Tapered Optical Fiber Biosensor for the Detection of Anti-Gliadin Antibodies
The apparatus include the broad spectrum light source, (TOP Sensor Systems, DH- 2000-S).
-
Computer Vision – ECCV 2010
Because our theory assumes a general imaging model with crosstalk, the five image solution could be used with broad - spectrum light colors and color sensors to capture the shapes of materials with a very wide range of colors (the constraint is that …
-
Aerial CIR Remote Sensing for Weed Density Mapping in a Soybean Field
With a CIR filter (650BP300, Eastman Kodak, Rochester, N.Y.) mounted on the camera lens, the sensor divided the light spectrum into three broad bands of G (500 nm to 600 nm), R (600 nm to 710 nm) and NIR (710 nm …
Indicates content that may require registration and/or purchase.