-
Supplier: NIBCO INC.
Description: Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 to 250 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Steam, Water
-
Supplier: NIBCO INC.
Description: High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 200 to 250 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Ground Water, Water
-
Supplier: Watts
Description: Series RA-1-SW Steam Radiator Gate Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and straight pattern with thread x male union connections. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi (1 bar)
- Valve Size: 0.5 to 1.5 inch
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Steam, Water
-
-
Supplier: Accuris
Description: Bronze and Iron Gate Valve Descriptions
-
Supplier: RS Components, Ltd.
Description: Bronze gate valve,PN20,1in BSPT
- Valve Size: 1 inch
- Pressure Rating: 290.0754 psi
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves, Other
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Our Solid Wedge Gate Valves are available in both NRS and OS&Y bonnet configuration options. Both styles are available with Flanged ends and MJ ends in nominal pipe sizes 3” through 48” NPS. Available with hand wheels, operating nuts and when required, cast mounting
- Valve Size: 3 to 48 inch
- Connection Description: Bolt Flange
- Features: Gate / Knife Valves
-
Supplier: Accuris
Description: VALVE, GATE, BRONZE
-
Supplier: Flomatic Valves
Description: FLANGED - Ductile iron resilient wedge gate valves which meet AWWA C509 standard with bronze stem, class 150. Tapped & plugged For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 140 F
- Material Of Construction: Ductile Iron
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Accuris
Description: Shipbuilding - Bronze 5K Rising Stem Type Gate Valves
-
Supplier: Accuris
Description: Shipbuilding - Bronze 10K Rising Stem Type Gate Valves
-
Supplier: NIBCO INC.
Description: Multi-purpose shut-off valves for use in low pressure, domestic potable water systems. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make your selection easier, NIBCO offers specification and submittal
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Water
-
Supplier: U.S. Plastic Corporation
Description: This Brass Gate Valve has a fast, self-closing PTFE blade. It is FM approved for use with viscous non-corrosive fluids heavier than 30 SAE.
- Valve Size: 2 inch
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
-
Supplier: Princess Auto Limited
Description: 1/2 in. Brass Gate Valve
- Valve Size: 0.5 inch
- Pressure Rating: 100 psi
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
-
Supplier: NIBCO INC.
Description: Cast Iron Gate Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the pulp and paper industry. Gate valves are multi-purpose bi-directional shutoff
- Valve Size: 2 to 24 inch
- Pressure Rating: 175 to 350 psi
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves, Shut Off Valves
-
Supplier: Watts
Description: Series LFWGV Lead Free* Brass Gate Valves are ideal for general service on water, oil, or compressed gas applications. This series features threaded bonnet, non-rising stem and Lead Free* brass body. The LFWGV features Lead Free* construction to comply with Lead Free* installation
- Valve Size: 0.5 to 1 inch
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Watts
Description: Series 405-NRS-RW NRS Flanged Gate Valves are used in irrigation and water distribution services. They feature an epoxy-coated, cast iron body with ANSI B16.1 flanged connections, resilient wedge disc, cast iron bonnet, bronze non-rising stem and cast iron handwheel. Maximum
- Valve Size: 2 to 12 inch
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: DME Company
Description: ■ Heavy duty die cast brass ■ Screwed bonnet, non-rising stem, solid wedge disc and integral seats ■ Recommended for non-stem use ■ Asbestos free graphite packing ■ Pressure Rating: 200 W.O.G. non-shock ■ Very economical
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Valve Size: 1 to 16 inch
- Pressure Rating: 750 psi
- Number of Ports/Ways: 2
- Media Temperature: 275 F
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.25 to 4 inch
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX centric design Resilient Seated Butterfly Valves are used in demanding service applications and are a reliable, low maintenance shut-off and control valves. Our valves are designed for use in gas and liquid pipelines, to a maximum working pressure of 230psi. They are
- Valve Size: 12 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO
- Valve Type: Butterfly Valves
-
Supplier: Zurn Industries LLC
Description: Zurn Z1088 dura-coated cast iron body and cover with PVC flapper valve, bronze check valve, gate, and stem. Features And Benefits Manual backflow flood gate Automatic flapper type backwater valve
- Features: Check Valves, Gate / Knife Valves
- Media: Water
-
Supplier: DeZURIK, Inc.
Description: removable and rotatable hard-faced seat ring is available. The removable hard-faced seat ring can be easily rotated or replaced, reducing time spent on maintenance. To withstand abrasion or corrosion, DeZURIK Coal Burner Isolation Valves feature valve bodies and gates of carbon
- Features: Gate / Knife Valves
-
Supplier: FLSmidth
Description: General The diverter gate offers high operating efficiency and long life. Body, end plates, and gate are rugged castings, fully ribbed to ensure dimensional stability. The body and diverter gate are machined to close tolerances to prevent leakage and ensure smooth operation.
- Valve Type: Diverter Valves
-
Supplier: Radwell International
Description: GATE VALVE 1IN BRONZE 150PSI. FREE 2 YEAR RADWELL WARRANTY
- Features: Gate / Knife Valves
-
Supplier: Radwell International
Description: BRONZE GATE VALVE, 1-1/4IN SIZE, 125 SWP, 200 WOG, . FREE 2 YEAR RADWELL WARRANTY
- Features: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: application requirements. Jet Flow Gates feature a split body design with stainless steel gate, bronze gate guides and bronze seat ring. The bronze seat ring is tapered to direct the flow inward and prevent cavitation damage. The downstream side of the
- Features: Gate / Knife Valves
-
Supplier: Edgen Murray
Description: packages built to the customer specifications. Our offerings include: Ball Valves W-K-M, Cameron, Grove, TK, TVB, Nutron, Orbit, Apollo, Stockham Gates, Globes & Checks Stockham Bronze & Iron, Alloy Valves, Goodwin Wafer Check Valves, Crane Wafer Check
- Valve Type: Ball Valves, Butterfly Valves, Check Valves, Globe Valves, Needle Valves, Plug Valves
-
Supplier: Superlok - Mako Products
Description: Features ■ Compact design. ■ Quick acting. ■ Orifice sizes from 0.080 to 0.250 in.(2.0 to 6.4 mm). ■ Flow coefficients (Cv) from 0.11 to 0.70. ■ Straight, angle flow patterns. ■ SUPERLOK tube fitting, male and female NPT, and Combination of end connections. ■ Each and every valve is tested at
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 200 to 300 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.11 to 0.7
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure Model Number:LD 014-BS Key Specifications/Special Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch to 2 inch (DN8mm - DN50mm) Working pressure: PN1MPa - 6MPa Connection:
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 145.036839357197 to 870.221036143182 psi
- Features: Angle Valves, Ball Valves, Check Valves, Gate / Knife Valves, Other
- Material Of Construction: Brass / Bronze
-
Supplier: Waterman Industries, Inc.
Description: Fabricated Steel, Stainless Steel or Aluminum Automatic Operation Standard and Non-Standard Sizes Seating Heads to 50 feet Waterman Series RF Fabricated Steel Automatic Drainage (Flap) Gates are used where cast gates are not available due to unusual size or head requirements. Series RF
- Features: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
visit the F-55D Flap Gate page. For questions on the F-55D – or on any of our wide range of gates, valves, pipes, or fittings – contact your local MPI representative, email us at sales@mcwanepi.com, or complete and submit our contact form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial
More Information Top
-
Bronze Valve - Bronze Valve Manufacturers, Suppliers
[ Related Keywords : JIS BRONZE GATE VALVE , GLOBE VALVE, ANGLE VALVE, HOSE VALVE ] .
-
Grainger.com
• Bronze Gate Valve , FNPTBronze Gate Valve, FNPT .
-
Maintenance Engineering Handbook, Seventh Edition > VALVES
Bronze Gate Valves .
-
Grainger.com
• Bronze Gate Valve , FNPTBronze Gate Valve, FNPT .
-
MILWAUKEE VALVE Gate Valve,1/2 In.,Bronze - Gate and Globe Valves - 5EMV7|UP148 1/2 - Grainger Industrial Supply
Low-Lead Bronze Gate Valves ⢠Rated for: 300 lb. WOG Max. temp.: 180° (commercial hot)Class 300 valves act as a shutoff and can be used fully open or fully closed.
-
Grainger.com
• Bronze Gate Valve , FNPTBronze Gate Valve, FNPT .
-
Grainger.com
• Bronze Gate Valve , FNPTBronze Gate Valve, FNPT .
-
valve Gate products - Grainger Industrial Supply
• Bronze Gate Valve , FNPTBronze Gate Valve, FNPT .
-
valve Gate products - Grainger Industrial Supply
• Bronze Gate Valve , FNPTBronze Gate Valve, FNPT .
-
Gate and Globe Valves - Flow Control Valves - Grainger Industrial Supply
• Bronze Gate Valve , FNPTBronze Gate Valve, FNPT .
Indicates content that may require registration and/or purchase.