-
Supplier: Clark Solutions
Description: Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, and bronze. They are designed to operate at
- Maximum Discharge Flow: 4.5 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Pentair Engineered Solutions
Description: The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features UL Listed/FM Approved or non-listed pumps for fire-fighting
- Maximum Discharge Flow: 80 to 180 GPM
- Maximum Discharge Pressure: 0 to 300 psi
- Discharge Size: 3 inch
- Media Temperature: 200 F
-
Supplier: Clark Solutions
Description: Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and bronze. They are designed to operate at speeds
- Maximum Discharge Flow: 32 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 1.25 inch
- Media Temperature: 250 F
-
-
Supplier: Cole-Parmer
Description: • Rugged corrosion-resistant bronze construction provides long service life • Compact footprint with close-coupled design • Easy assembly to NEMA and IEC motor frames These rotary gear pumps are suitable for all liquids that are compatible with bronze—most common
- Maximum Discharge Flow: 1 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 0.25 HP
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Rugged corrosion-resistant bronze construction provides long service life • Compact footprint with close-coupled design • Easy assembly to NEMA and IEC motor frames These rotary gear pumps are suitable for all liquids that are compatible with bronze—most common
- Maximum Discharge Flow: 2.1 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 0.25 HP
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Rugged corrosion-resistant bronze construction provides long service life • Compact footprint with close-coupled design • Easy assembly to NEMA and IEC motor frames These rotary gear pumps are suitable for all liquids that are compatible with bronze—most common
- Maximum Discharge Flow: 1 GPM
- Maximum Discharge Pressure: 150 psi
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Rugged corrosion-resistant bronze construction provides long service life • Compact footprint with close-coupled design • Easy assembly to NEMA and IEC motor frames These rotary gear pumps are suitable for all liquids that are compatible with bronze—most common
- Maximum Discharge Flow: 1 GPM
- Horsepower: 0.25 HP
- Features: Gear Pumps
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: vertical planes. Synchronized solid jets provide a tight and thorough scouring pattern covering all interior tank surfaces in one complete cycle. The IV “GT” is available in stainless steel or silicon bronze with a choice of oil-lubricated or flow-thru (wash fluid lubricated) gearboxes.
- Temperature: -60 to 250 F
- Spray Pressure: 20 to 700 psi
- Flow Rate: 30 to 320 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce the launch of the new Planetary PN Geared Type for the AZ Series Hybrid Step-Servo Motors. This latest addition expands the geared motor lineup with a compact, high-precision solution that delivers zero backlash, ideal for applications requiring both (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Oriental Motor is pleased to announce the expanded line-up of the popular PKP Series of bipolar & unipolar type PKP 2 phase stepper motor products with the following additions: • PKP CS Geared 28mm & 60mm • PKP 28mm High Resolution (0.9°) type The CS (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
R 5 - proven and reliable. Over 2.5 million pumps in operation worldwide. Ultimate pressure: 0.075 - 15 Torr Pumping speed 60 Hz: 2.8 - 1060 ACFM Oil-lubricated R 5 rotary vane vacuum pumps are the industry (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today’s most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
Product Overview The PST.24BE provides a 12 V reference stepper configuration for bedside lamps and hydraulic valve control, with documented gearing and pull-out torque data. Reference Configuration Specification: PST.24BE1901 (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Oil-lubricated rotary vane vacuum pump R5 RA 0520 A ECOTORQUE Efficient - Up to 50% energy savings thanks to the (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
The proven R5 RA from Busch now comes in an improved version with a completely redesigned interior. The new vacuum pump is 25% more energy efficient than its predecessor, thanks to the optimized compression ratio, pump stage dimensions, and oil discharge path. (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
The MB1-3600 Series of heavy duty multi-turn magnetic sensors are designed to be a high tech and economical alternative to geared and optical encoders. These sensors count up to 44 turns while monitoring angle 0 to 15,840°. They will continue to count turns and angle even if power is removed, retain the value for years without power, and report the correct value when power is restored. Steel housings and ingress protection to IP 69K. (read more)
Browse Absolute Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
or in the special machinery area. The bore diameter of the Isotech ball-bearing slewing rings is at least 50 millimeters. The bearings are available with and without gear teeth, optionally in a corrosion-resistant or a customer specific tailor-made design. Features and (read more)
Browse Datasheets for Isotech, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/81753/860902486-MIT.pdf?sequence=2
The gear pumps selected were SHURflo BBV1 bronze rotary gear pumps , with carbon graphite bushings suitable for use with water.
-
http://dspace.mit.edu/bitstream/handle/1721.1/9651/42386987-MIT.pdf?sequence=2
A large diameter hose was placed over the side ofthe ship and water pumped on deck using a large rotary bronze gear pump (Model: Teel, .
-
dayton motor Rotary Pumps - Pumps - Grainger Industrial Supply
• Rotary Gear Pump , Bronze , 1/2 HPRotary Gear Pump, Bronze, 1/2 HP .
-
Close-Coupled Pumps - Grainger Industrial Supply
• Rotary Gear Pump , Bronze , 1/2 HPRotary Gear Pump, Bronze, 1/2 HP .
-
DAYTON Pump,Rotary Gear,3 PH - Rotary Gear Pumps - 6NY46|6NY46 - Grainger Industrial Supply
Rotary Gear Pump , Bronze , 3 HP, 3 Ph .
-
Agricultural Pumps - Grainger Industrial Supply
• Rotary Gear Pump , Bronze , 1/2 HPRotary Gear Pump, Bronze, 1/2 HP .
-
Pumps - Grainger Industrial Supply
• Rotary Gear Pump , Bronze , 3/4 HP, 1 PhRotary Gear Pump, Bronze, 3/4 HP, 1 Ph .
-
DAYTON Rotary Gear Pump Head,1 In,Bronze - Rotary Gear Pump Heads - 6NY31|6NY31 - Grainger Industrial Supply
• Rotary Gear Pump Head,1 In, Bronze .
-
Opposed Piston Engines
… 456 L60 turbocharged version (Sundance), 201, 204 Laystall process, 192, 341 leaded bronze , 465 leaded tetra-ethyl, 179 Leggat Rotary Oscillatory Mechanism (ROM), 13 … … bear- ings, 192–193 coolant pump and circuit, 197, 338 … … ring, 345 five spur gear drive, 205 fuel injection …
-
AWWA M21 - Groundwater
Figure 6-6 Rotary - gear pump . bronze strainer with a rubber-seated foot valve keeps the column full of water, and no prelubrication …
Indicates content that may require registration and/or purchase.