Products/Services for Brush Spring Tension Gauges

  • Tension Meters-Image
    Tension Meters - (74 companies)
    Tension meters are instruments that measure tension in cable, fiber, belts and webs, or sheets. Cable or fiber meters are designed to measure tension of circular cross-section elements. Strap or belt meters are designed for elements whose...
    Meter Style
    Tensiometer Application
    Tensiometer Configuration
  • Washers-Image
    Washers - (1244 companies)
    ...of the material: the irregularities of the washer compress with a proportionate resistance to return to their predeflected shape. Spring washers are employed in applications where assemblies need a part to take up play, maintain assembly tension...
  • Metal Strip-Image
    Metal Strip - (294 companies)
    ...the ability to select metal strip based on size and dimension. Dimensions for sheets include overall thickness, gauge thickness, overall width, secondary width, and overall length. Types of Metals and Alloys. The GlobalSpec SpecSearch Database...
  • Metal Sheet-Image
    Metal Sheet - (777 companies)
    ...thickness, gauge thickness, overall width, secondary width, and overall length. Types of Metals and Alloys. The GlobalSpec SpecSearch Database contains information and listings for different metals and alloys used to create metal sheets. Each can...
  • Strain Gauges-Image
    Strain Gauges - (129 companies)
    Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal. They are the most universally used measuring devices for electrical measurement of mechanical quantities. A strain gauge is a resistive...
  •  
    Scales and Balances - (947 companies)
    ...correct measurements. Temperature: An increase or decrease in temperature affects the ability of springs and strain gauges to deflect. Items that are warmer than the scale will be slightly heavier-than-displayed due to convection currents...
  •  
    Traction and Tension Dynamometers - (25 companies)
    ...dynamometer includes the shackles, hooks, and pins necessary to attach a weighing scale to the cables or wires. Digital traction and tension dynamometers use strain gauge type load cells to measure force, load, tension, or traction control in lifting...
  •  
    Belt and Chain Tensioners - (92 companies)
    ...of adjustment. Manual belt and chain tensioners require operators to adjust screws or unbolt and reposition parts to obtain the proper tension. Spring-loaded tensioners automatically maintain tension as belts or chains wear and stretch. Floating...
  •  
    Pressure Gauges - (1162 companies)
    Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...
  •  
    Extension Springs - (281 companies)
    ...with the extension spring providing a reliable return force. This type of coil spring is closely wound when at rest; the internal force pulling the coils together is known as initial tension. Initial tension is the measure of load required to begin coil...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
PCE Instruments / PCE Americas Inc.
XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
ESPEC North America Inc | Qualmark Products and Services