Products/Services for Bs 2056 316 S42
-
Roller Chain - (322 companies)Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...ANSI PitchISO BS/DIN PitchRollers -
Braze and Brazing Alloys - (133 companies)Braze and brazing alloys join metals or other materials without extensive fusion of the substrates. Brazes have a higher melting point ( >800 F) than solders and cause little or no metal vaporization, gain growth, stress corrosion, or distortion. -
Bolts - (1301 companies)A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. -
Stainless Steel Alloys - (803 companies)...be separated based on specific grades or types. Some of the most common are type 304, type 316, type 410, and type 430. Type 304 is the most commonly produced stainless steel, accounting for more than half of all stainless steel production... -
Colleges and Universities - (1658 companies)...of Arts (B.A.) and Bachelor of Science (B.S.) degrees are the basic undergraduate degrees offered by four-year colleges and universities, depending on the required course of study. B.A. degrees require significant coursework in subjects such as languages... -
Power Plugs - (168 companies)...are the 15-A version of old Type D plugs. BS 546 (2 pin). 2 A/250 V. 5 A/250 V = BS 4573. No. No. No. No. BS 546 (3 pin). 2 A/250 V. 5 A/250 V. 15 A/250 V = SABS 164. 30 A/250 V. Yes. Yes. No. No. E. Type E plugs have a round shell and two evenly-spaced pins...
-
Screws - (1401 companies)A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
-
Eyebolts - (236 companies)Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain.
-
Wire Rope and Mechanical Cable - (396 companies)Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical actuation and motion control applications.
-
Scaffolding - (182 companies)...requirements. BS 1139-1.2 - Metal Scaffolding. Image credit: Grainger Industrial Supply...
Product News
-
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Precision 316 Stainless Steel Balls Industrial components used in demanding environments require high-quality materials that provide corrosion resistance, dimensional stability, and reliable long-term performance. Standard metal components may not withstand exposure to chemicals, moisture, or harsh operating conditions. Sunan & Weijie produces precision 316 stainless steel balls using premium austenitic stainless steel, delivering enhanced corrosion resistance, durability, and consistent performance for demanding applications... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
316 Stainless Steel Balls for Valve Applications In valve systems, especially those operating in chemical or corrosive environments, component reliability often depends on material stability. Exposure to moisture, chemicals, or pressure fluctuations can gradually degrade standard materials, leading to leakage or reduced sealing performance. 316 stainless steel balls are commonly used in these applications due to their strong resistance to corrosion and chemical attack. The addition of molybdenum in 316 stainless steel enhances its ability... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
High Purity 316 Stainless Steel Ball Valves Product Features. * Bi-directional flow (fully opened or fully closed). * Directional handle indicating on-off position. * Allow for panel mounting. * Single piece ball stem to eliminate backlash. * One piece body to eliminate multiple seal points. * Unique, top-loaded capsule. * Tested for use with oxygen. Typical Applications. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment (read more)Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
jbj Techniques Limited
Hazardous Area Electric Motor Pump Adaptors harmonised standards including: BS EN 1127-1. BS EN 13463-1. BS EN 13463-5. BS EN 50303. BS EN 1834-1. BS EN 1834-3. Built for Reliability in Hazardous Zones. Typically manufactured in cast or nodular iron, jbj bellhousings can also be supplied in steel, stainless steel, or other specialist exotic materials to suit demanding customer specifications. For power transmission, jbj supplies its proven 'JXL ' pin and bush coupling range, delivering an anti-static, flameproof drive solution fully compliant... (read more)Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
Certex UK
Wire Rope Sling The working load limits of slings made from general engineering ropes to BS EN 12385-4 should conform to BS EN 13414-1: 2003. Note that the working load limits shown are based on the assumption that soft-eyes of single-part slings are used over bearing points of not less than twice the normal diameter of the rope. All sling ropes must be ordinary lay. The Safe Working Load will normally be equal to the Working Load Limit but in some circumstances it may be less e.g. If the sling is used... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
Nicomatic North America
Harsh Environment Connector Solutions CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins). 2mm pitch. Board-to-board, board-to-wire, wire-to-wire configurations. Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same... (read more)Browse Edge Connectors Datasheets for Nicomatic North America -
Nicomatic North America
CMM Micro connect CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins). 2mm pitch. Board-to-board, board-to-wire, wire-to-wire configurations. Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same... (read more)Browse Wire to Wire Connectors Datasheets for Nicomatic North America -
Nicomatic North America
Top-Notch CMM Connectors Built for Excellence CMM Micro connectors - 2mm pitch MIL-DTL-55302F. CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins). 2mm pitch. Board-to-board, board-to-wire, wire-to-wire configurations. Space-saving up to 60%, weight saving up to 50% compared to other existing... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Nicomatic North America -
Beswick Engineering Co., Inc.
Miniature 10-32 threaded Ball Valve The Beswick MBV-1010-303 and the MBV-1010-316 ball valves are an excellent choice for applications requiring a compact, high quality, on/off valve. The inlet port and outlet ports are both threaded with a 10-32UNF. This thread is commonly used in instrumentation and other high technology type devices. The ball valves are manufactured from either 303 or 316 stainless steel. The seat for the ball is constructed of chemically resistant Teflon (R). An o-ring provides a seal on the valve stem... (read more)Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
FAULHABER MICROMO
The New BS22 – 1.5 Spindle Drive stroke or tensile movements. The use of ball screws in the series BS 22-1.5 enables linear movements with minimum travel variations of a maximum of 5 mm over the absolute total travel. In combination with motors and mounted components, such as high-resolution encoders, integrated Motion Controllers or Stepper Motors in micro-stepping operation, maximum precision is ensured. This is ideal for demanding positioning tasks such as optical filters, glass-fiber technology, lens adjustment in optical... (read more)Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO
-
The Medical Directory 2014
BEAUCHAMP, Mr Colin George (1618389) 40 Nethermoor Road, Wingerworth, Chesterfield S42 6LH — MB ChB Sheff. … Medical Practice, 35A Parsons Heath, Colchester CO4 3HS Tel: 01206 864395 Fax: 01206 869047 — MB BS Lond. … Cecile (4194516) Spire Murrayfield Hospital Edinburgh, 122 Corstorphine Road, Edinburgh EH12 6UD Tel: 0131 316 2530 — MB … … Llandaff North Medical Centre, 99 Station Road, Llandaff North, Cardiff CF14 2FD Tel: 029 2056 7822 Fax: 029 …
-
Wireless Communications
… s18 s20 s22 s24 s26 s28 s30 s32 NULL s34 s36 s38 s40 s42 s44 s46 s48 … • Alamouti code with antenna grouping: the BS transmits one Alamouti block (2 symbols) from transmit antennas … … de Carvalho, “Tripling the capacity of wireless communications using electromagnetic polarization”, Nature , 409, 316 – 318 (2001). … performance and suppressing intercarrier interference in wireless mobile OFDM”, IEEE Trans. Commun ., 51, 2047 – 2056 (2003).
-
Encyclopedia of Genetics, Genomics, Proteomics and Informatics
described at 3.5 Å resolution (Schuwirth BS et al 2005 Science 310:827). … 2002 Nature [Lond] 420:312; Feng Q et al 2002 Nature [Lond] 420: 316 ; Kikuchi S et … … silencing by miRNA, stRNA and RNAi (Modified after Hutvágner G and Zamore PD 2002 Science 297: 2056 … Soc Gen Microbiol 10:67; Lederberg EM 1960 Symp Soc Gen Microbiol 10:115; see Fig. S42 .
-
Drug Discovery and Evaluation
Kidney Intern 56, Suppl 71: S42 –S46 Ebihara I, Nakamura T, Tomino Y, Koide H J Pharm Exper Ther 316 :875–880 Burnstock G, Cocks T, Crowe R, Kasakov L Am J Pathol 162:2069–2078 Renz H, Smith HR, Henson JE, Ray BS , Irvin CG, Gelfand EW Eur J Neurosci 8: 2056 –2063 Melis MR, Succu S, Iannucci U, Argiolas A (1997a) Oxy- tocin …
-
Handbook of the Cerebellum and Cerebellar Disorders
2056 2007) Jortner BS Neurological effects of acute uranium exposure with and without stress. J Magn Reson Imaging 8:308– 316 Kosel M, Noss RS, H€ammig R, Wielepp P, Bundeli P … Mov Disord 18(Suppl 6):S34– S42 Wenning GK, Colosimo C, Geser F et al (2004) Multiple …
-
Cytochrome P450
… J Clin Pharmacol 64:1033–1035 1485 Park JE, Kim KB, Bae SK, Moon BS , Liu KH, Shin … … 7α-hydroxylase by ste- rol response element binding protein Biochem Biophys Res Commun 316 :158–164 1755 Shin … … hydroxylase enzymes: implica- tions for human hypertension Clin Exp Pharmacol Physiol Suppl 25: S42 –46 2022 Fisher … … costerone methyloxidase II deficiency Proc Natl Acad Sci U S A 89:4996–5000 2056 Mitsuuchi Y, Kawamoto …
-
PanVascular Medicine
J Am Coll Cardiol 56:S1– S42 Gray WA, Granada JF N Engl J Med 316 :701–706 Simpson JB, Baim DS, Robert E, Harrison DC … Niemela K, Xavier D, Widimsky P, Budaj A, Niemela M, Valentin V, Lewis BS , Avezum A, Steg … 2056 .
-
Bipolar Disorder
Med J Aust 187(7 Suppl):S40– S42 McGorry PD, Killackey E, Yung A Eur Neuropsychopharmacol 23(4):305– 316 . doi:10.1016/j.euroneuro.2012.05.017, S0924-977X(12)00152 … Hiremani RM, Thirthalli J, Tharayil BS , Gangadhar BN Psychopharmacology (Berl) 213(4):657–667. doi:10.1007/s00213-010- 2056 -8 Porto FH, Leite MA, Fontenelle LF …
-
Industrial Instrumentation and Control Systems II
316 -329, Apr. 1969. Step 2: Judgment matrix Am=(aij)m×m and Bs =(bij)s×s are input and output respectively with … [3] Li D. J. : Applied Mechanics and Materials Vol.94-96,(2011), p.2051- 2056 S4(S41, S42 ,…) .
-
Nolph and Gokal's Textbook of Peritoneal Dialysis
Kidney Int 2005; 67: 2056 –2062. 316 . Perit Dial Int 2002; 22: S42 Kim BS , Park JH, Shin YS, et al.
Indicates content that may require registration and/or purchase.