CUSTOM CUT-TO-LENGTH STAINLESS TUBING
Featured Product from Eagle Stainless Tube & Fabrication, Inc.
CUT-TO-LENGTH STAINLESS TUBING
As the leading supplier of ultra-high precision, cut-to-length stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for their demanding applications. Our state-of-the-art manufacturing facilities enable us to cut and deburr tubing of any diameter in quantities from a single piece to millions of pieces or more, as well as lengths of .008″ and longer with standard tolerances of ±.005.
How are tight tolerances maintained in precision cutting? Tight tolerances are maintained through the use of specialized machinery, including laser cutting, abrasive cutting, or high-precision saw cutting. These methods are computer-controlled and calibrated to achieve precise dimensional requirements.
Why Choose Stainless Steel vs. Aluminum?
Both stainless steel and aluminum have benefits and weaknesses. Stainless steel is often chosen for applications that require corrosion resistance, heat resistance, and high strength to weight ratio. Aluminum is chosen over stainless steel when the application requires less weight. The same part made from aluminum versus stainless steel is one-third the weight. This is why aluminum is well suited for applications such as airplanes.
DISCOVER THE BENEFITS OF STAINLESS STEEL
STAINLESS STEEL WIRE
Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle also has the capability to provide value added services such as cutting, bending, beveling and forming.
ISO 9001 and ISO 13485 quality managment certifications in place