Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously. Therefore the sensor unites two measuring techniques in one device:
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 50 to 122 F
- Liquid Volumetric Flow Rate: 3.168 GPM
- Operating Temperature: 50 to 122 F
-
Supplier: Malema Sensors
Description: The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics receives
- Pipe Diameter: 0.125 inch
- Media Temperature Range: 50 to 140 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.1584 GPM
- Operating Pressure: 70 psi
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow DF868 is a fixed-installed liquid flow meter designed for measuring energy and flow in all industries. Using its own patented digital signal processing, Transit-Time, the DF868 provides drift-free measurements in ultrapure and most dirty liquids, such
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 1,112 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Sensirion
Description: current flow rate is above or below the specified flow switch threshold. At flow rates above the threshold, air bubbles can be identified by generating a low (0V) output. The measurement principle of the LG01 liquid flow switch allows detecting the current state of
- Liquid Volumetric Flow Rate: 0.0132 to 0.05808 GPM
- Operating Temperature: 50 to 122 F
- Features: In-line, True Mass Flow Meter
- Process Media Type: Liquid
-
Supplier: ProMinent Fluid Controls, Inc.
Description: measured. Interfering influences, such as air bubbles, are identified by the DulcoFlow® and forwarded to the analysis unit as an error message. The instrument, which is structured for wall mounting, is designed for a measurement range of 0.1 to 13 litres per hour
- Pump Type: Metering Pumps
-
Supplier: Newark, An Avnet Company
Description: LIQUID FLOW SWITCH/BUBBLE DETECTOR, 3BAR; Flow Rate Min:0l/min; Flow Rate Max:0.05l/min; Pressure Max:3bar; Supply Voltage DC Min:5V; Supply Voltage DC Max:12V; Accuracy %:10%; Port Size:8.9mm; Product Range:LG01-2000A Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SENSOR, FLOW, 0.22L/MIN, BUBBLE DETECTOR; Flow Rate:0l/min; Flow Rate Max:0.22l/min; Pressure Max:3bar; Supply Voltage DC Min:5V; Supply Voltage DC Max:12V; Accuracy %:10%; Port Size:8.9mm; Product Range:LG01-2000A Series; SVHC:No RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AIR BUBBLE DETECTOR, 4MM, 5-24VDC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:-; Port Size:4mm; Product Range:AD-101 Series RoHS Compliant: No
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONOCHECK air-bubble detectors of type ABD06 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as well as for wet/dry alarm notifications. The ABD06 has been specifically developed for
- Pipe Diameter: 0.06299216 to 0.787402 inch
- Media Temperature Range: 40 to 140 F
- Operating Temperature: 40 to 140 F
- Media Temperature: 40 to 140 F
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: DataPhysics Instruments USA Corp.
Description: The MBP 200 bubble pressure tensiometer from Data Physics Instruments is a powerful measuring device for determining the dynamic surface tension of liquid solutions. To do so, it uses the maximum bubble pressure method. The MBP 200 can direct a volume flow of gas through a
- Properties Analyzed: Surface Energy / Tension
-
Supplier: Sensirion
Description: With a tiny footprint of only 10x10 mm2, Sensirion’s LPG10 liquid flow sensor series provides outstanding performance and speed in measuring liquid flow in a planar microfluidic glass substrate with down-mount fluidic ports for a highly compact integration into any fluidic manifold
- Operating Pressure: 43.51131 psi
- Operating Temperature: 41 to 122 F
- Process Media Type: Liquid
- Features: Non-Invasive, True Mass Flow Meter
-
Supplier: RS Components, Ltd.
Description: AIR BUBBLE DETECTOR,AD-101 assembly 6mm
- Operating Pressure: 43.5110518071591 psi
- Media Temperature: 32 F
- Media Temperature Range: 32 F
- Process Media Type: Gas
-
Supplier: Newark, An Avnet Company
Description: OPTICAL BUBBLE SENSOR, 4MM TUBE, PNP ROHS COMPLIANT: YES
-
Supplier: Sensirion
Description: Safe, precise, and reliable measurement of low flow rates in medical environment has never been so easy: The single-use liquid flow sensors of the LD20 series measure the liquid flow rate directly and at the point of interest for a more effective patient treatment and improved
- Liquid Volumetric Flow Rate: 9.504 GPM
- Operating Pressure: 43.51131 psi
- Operating Temperature: 59 to 113 F
- Features: In-line, Other, True Mass Flow Meter
-
Supplier: OMEGA Engineering, Inc.
Description: integer or floating point values). Up to 126 units products can be run on a single daisy-chain network and be individually queried for flow rate, positive flow accumulator, negative flow accumulator and signal strength. Flow accumulators can be cleared at discrete
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Beswick Engineering Co., Inc.
Description: The Beswick MIL-MV series metering valve contains an adjustable orifice. The orifice meters fluid flow, regardless of flow direction through the valve. The o-ring seals fit to make the valve insensitive to vibration, preventing inadvertent changes to the setting. Max Pressure
- Pressure Rating: 500 psi
- Primary Material: Brass / Bronze, Stainless Steel
- Valve Type: Metering Valves
- Features: Other
-
Supplier: Beswick Engineering Co., Inc.
Description: The Beswick MIL-FC contains an adjustable orifice and check valve. The orifice meters flow in the forward direction, while the check valve permits free return flow. This valve is particularly well suited for control of small bore air cylinders. The o-ring seals fit to make the
- Pressure Rating: 500 psi
- Primary Material: Brass / Bronze, Stainless Steel
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of intuitive
- Meter Technology: Ultrasonic Meter
-
Flow Meters - Portable Ultrasonic Flowmeter 2ch 110/120V C-RR trans Chain -- PT9-SYS-2C-1-A-C-SC-C48Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of intuitive
- Meter Technology: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of intuitive
- Meter Technology: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of intuitive
- Meter Technology: Ultrasonic Meter
-
Supplier: ABB Measurement & Analytics
Description: The stainless steel exterior, the variable process connection, the advanced signal processing and the state-of-the-art data storage provide a complete and cost effective flow solution. HygienicMaster FEH500 is a versatile, reasonably priced, most accurate flow meter tailored for
- Pipe Diameter: 0.04 to 4 inch
- Media Temperature Range: -13 to 266 F
- Liquid Volumetric Flow Rate: 0.00032 to 2,113 GPM
- Operating Pressure: 145 to 580 psi
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short
- Pipe Diameter: 0.1 to 80 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 180 F
- Media Temperature Range: -25 to 180 F
-
Supplier: Bronkhorst USA
Description: EL-PRESS Digital Electronic Pressure Meters / Controllers The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure
- Working Pressure Range: 0.02900754 to 928.24128 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Cole-Parmer
Description: require recalibration because of distortion |
- Ground glass bubble level sensitive to 115/125 Sec/mm is 1/2" long x .375" diameter and provided with two red lines for easy visibility and alignment |
- Parallax-free reading for maximum accuracy and consistency is achieved by simply aligning
- Features: Other
-
Supplier: Cole-Parmer
Description: require recalibration because of distortion |
- Ground glass bubble level sensitive to 115/125 Sec/mm is 1/2" long x .375" diameter and provided with two red lines for easy visibility and alignment |
- Parallax-free reading for maximum accuracy and consistency is achieved by simply aligning
- Features: Other
-
Supplier: Cole-Parmer
Description: require recalibration because of distortion |
- Ground glass bubble level sensitive to 115/125 Sec/mm is 1/2" long x .375" diameter and provided with two red lines for easy visibility and alignment |
- Parallax-free reading for maximum accuracy and consistency is achieved by simply aligning
- Features: Other
-
Supplier: Cole-Parmer
Description: require recalibration because of distortion |
- Ground glass bubble level sensitive to 115/125 Sec/mm is 1/2" long x .375" diameter and provided with two red lines for easy visibility and alignment |
- Parallax-free reading for maximum accuracy and consistency is achieved by simply aligning
- Features: Other
-
Supplier: HORIBA Instruments, Inc.
Description: liquid mass flow meter for flow rate measurement, A high temperature mass flow controller for measurement of vapor flow rate, Valves, filters, heaters, etc. Compact size Can be installed in a variety of positions Best-selling TEOS vaporization system models
-
Supplier: HORIBA Instruments, Inc.
Description: removing the need for a utility water supply. Comprehensive measures to eliminate air bubbles enable continuous measurement. A built-in bubble removal function removes air bubbles immediately before the flow cell, allowing continuous measurement of the solution as it is
- Process Media Temperature: 68 to 140 F
- Operating Temperature: 68 to 77 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: HORIBA Instruments, Inc.
Description: allows continuous tracking of changes in water concentration due to evaporation of the solution and adherence to the wafer. This allows fine-tuned control of silicon-oxide etching. Comprehensive measures to eliminate air bubbles enable continuous measurement A built-in bubble removal
- Process Media Temperature: 68 to 176 F
- Operating Temperature: 68 to 77 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: HORIBA Instruments, Inc.
Description: measured, which allows continuous tracking of changes in water concentration due to evaporation of the solution and adherence to the wafer. This allows fine-tuned control of silicon-oxide etching. Comprehensive measures to eliminate air bubbles enable continuous measurement A built-in
- Process Media Temperature: 68 to 176 F
- Operating Temperature: 68 to 77 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: UE Systems, Inc.
Description: flows through pipes. Small metal balls are used to separate the liquid and to act as a sound source. Monitoring the sounds of the metal balls as they move against the pipe indicates fluid flow. A drop in sound level indicates disruption of flow. II. Groove Counting. A machine
- Operating Temperature: 32 to 140 F
- Output Options: Analog Current, Analog Voltage, Switch or Alarm Signal
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
Find Suppliers by Category Top
Featured Products Top
-
Suitable for water, oil and aggressive liquids, the robust steel sensor detects bubbles from approximately 1 mm diameter upwards. Based on continuous thermal principle, the switch is reliable, robust and easy to implement. Find out more about our OOL product range, from drip to bubble detection. (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Thermal mass flow sensors utilize heat transfer principles to determine the flow velocity of a fluid. As fluid passes across the sensor, heat is carried from the sensor to the medium. This relationship is dependent upon the flow rate. As flow increases, so does the (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
frustrating. SIMTEC lists bubbles, burners, whitening, and incomplete filling among common LSR issues, often tied to venting, air in the material, moisture, or uneven flow. The APSX-LSR does not eliminate the underlying physics of flash or trapped air (read more)
Browse Molding Machines Datasheets for APSX, LLC
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
fully integrated systems. Although iDEP provided an excellent solution to the complex. fabrication required by traditional DEP devices, it is difficult. to use for biological fluids. The high electric field. intensity used by iDEP produces undesirable results, such. as joule heating, bubble formation
More Information Top
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
… Displacement Flow Meters 4.1.8 Miscellaneous Types of Flow Meters 4.1.8.1 Target Flow Meters 4.1.8.2 Vortex Shedding Flow Meters 4.1.8.3 Anemometers 4.1.8.4 Bubble Flow Meters 4.1.9 Weirs …
-
A simple bubble-flow-meter with quasicontinuous registration
I. BRAUN, W., ALTHOFF, K.H., TAUGNER, R.: Bubble flow meter mit automatischer Registrierung. Arch. exp. Path. und Pharmakol.
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
Calibrate the flow rate from both sources with a soap bubble flow meter so that the diluted concentration of H2S can be accurately calculated.
-
Springer Handbook of Metrology and Testing
However, a simple and convenient device is a soap- bubble flow meter (Alltech Associates, Inc.
-
Aerosol Measurement: Principles Techniques and Applications 3rd Edition Complete Document
… flow rate Qi ¼ 8:33 10 5 (8:08=8:33)1=2 ¼ 8:20 10 5 m3 =s [4:92 L=min]: A rotameter is generally calibrated using a calibrated dry gas meter, bubble flow meter , or bell prover.
-
Springer Handbook of Materials Measurement Methods
However, a simple and convenient device is a soap- bubble flow meter (Alltech Associates, Inc.
-
Countries > Canada > Province of Alberta > Standards & Guidelines > Environmental Protection / Enhancement > [CANADA Alta SG epe:amd] Air Monitoring Directive
(c) verified at least annually against NIST or other authoritative standards such as a traceable bubble flow meter or gas meter.
-
Gas separation with glass membranes
The flow rate of the permeate and residue streams were measured with bubble flow meters .
-
Use of a DC discharge in a plasma reactor with a rotating ground electrode for production of synthesis gas by partial oxidation of methane
Experimental setup consisted of methane (99.99 % purity) and oxygen (99.99 % purity) cylinders with mass flow controllers (MFC Brooks 5850), mixer (a tubular flask used to obtain homogenous gas mixture), plasma reactor, bubble flow meter , silica gel dryer trap …
Indicates content that may require registration and/or purchase.