-
Supplier: King Engineering Corporation
Description: D/P transmitters accept either gage or differential pressure pneumatic inputs that are converted to a proportional 4-20 mA output signal. This two wire signal loop is compatible with typical process components that accept analog input including PLCs. KING-GAGE® D/P Transmitters are
- Features: Transmitter
-
Supplier: Uehling Instrument Company
Description: existing gauge installations operating on the hydrostatic principle. Digital Tank-O-Meters® are often used with existing conventional gauages to create a backup system, allow comparison readings to assure accuracy, and take advntage of the analog output as well as the built-in high/low level
- Meter Technology Type: Air Bubbler
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Features: Built-in Alarm / Indicator, Digital Front Panel, Electromechanical Switch, Instrument / Sensor System, Programmable, Sensor-Only, Transmitter
- Level Measurement Type: Continuous Level
-
Supplier: Uehling Instrument Company
Description: Dual Engineering Unit Calibrated Scales 10 Inch 100 LED Column Full Range Display of Partial Input Signals EASY Recalibration via Dipswitches On-Board Sensor Excitation Accepts External mA or VDC Input Environmentally Smart Replacement for Mercury or Other Fluid Filled Gauges
- Maximum Operating Pressure: 150 psi
- Meter Technology Type: Air Bubbler
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Display: Analog Meter or Indicator
-
-
Supplier: King Engineering Corporation
Description: D/P transmitters accept either gage or differential pressure pneumatic inputs that are converted to a proportional 4-20 mA output signal. This two wire signal loop is compatible with typical process components that accept analog input including PLCs. KING-GAGE® D/P Transmitters are
-
Supplier: King Engineering Corporation
Description: hybrid versions combined with an air flow control for pneumatic sensors or downpipe (bubbler) systems. These units allow for direct 4-20 mA output from the tank with power provided by the receiver. LiquiSeal D/P purge control is a fully integrated air purge regulator and level
-
Supplier: Transcat, Inc.
Description: user-friendly capability based on today's technology. A wide selection of transducers suitable for most applications Bluetooth® communication to transmitter Easy programming with bright touch screen and multiple-language user interface Fast-responding, high-accuracy transmitter with
- Meter Technology: Ultrasonic Meter
-
Supplier: Mettler-Toledo Technologies GmbH
Description: stability, and speed of response. Paired with the M800 multi-parameter transmitter, this system offers unequalled performance and reliability. Applications Power plant cycle chemistry monitoring Generator stator cooling Microelectronics ultrapure water Pure water treatment systems Operating
- Oxygen Range: 0.0008 ppm
- Accuracy: 2 % FS
- Operating Pressure Range: 2.900754 to 0.2 psi
- Mounting: In-Line (Insertion)
-
Supplier: Transcat, Inc.
Description: user-friendly capability based on today's technology. A wide selection of transducers suitable for most applications Bluetooth® communication to transmitter Easy programming with bright touch screen and multiple-language user interface Fast-responding, high-accuracy transmitter with
- Meter Technology: Ultrasonic Meter
-
Flow Meters - Portable Ultrasonic Flowmeter 2ch 110/120V C-RR trans Chain -- PT9-SYS-2C-1-A-C-SC-C48Supplier: Transcat, Inc.
Description: user-friendly capability based on today's technology. A wide selection of transducers suitable for most applications Bluetooth® communication to transmitter Easy programming with bright touch screen and multiple-language user interface Fast-responding, high-accuracy transmitter with
- Meter Technology: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: user-friendly capability based on today's technology. A wide selection of transducers suitable for most applications Bluetooth® communication to transmitter Easy programming with bright touch screen and multiple-language user interface Fast-responding, high-accuracy transmitter with
- Meter Technology: Ultrasonic Meter
Find Suppliers by Category Top
Conduct Research Top
-
Liquid Level Measurement Using the "Bubbler Method"
Measurement of the level of a liquid in a tank using a pressure transmitter to measure the pressure created by the weight of the liquid. The key feature of this method is the use of a small diameter (typically ¼") tube installed in the tank to allow the pressure measurement to be taken at the top
More Information Top
-
Water Treatment Plant Design, Fifth Edition > PROCESS INSTRUMENTATION AND CONTROLS
Continuous Purge Bubbler Level Transmitters .
-
DOE Handbook: Guide to good practices for training of technical staff and managers
force balance transmitter bubbler system level detector float-type level detector buoyancy-type IeveVdifferential pressure detector manometer-type IeveVdifferential pressure detector venturi flow detector orifice flow detector rotameter pitot tube flow detector sonic flow meter pressure/pressure switches - .
-
100-N technical manual. Volume 2A: Systems descriptions
Tank Level The pneumatic signal from the lower bubbler is used for loading mix tank level transmitter (LT-252). specific gravity transmitter. t o Computing Relay REL-212 where it is compensated f o r specific gravity. compensated signal is used for…
-
ISA CSE TECH REF HANDBOOK - Control Systems Engineer Technical Reference Handbook
The tank shown below is level measured utilizing a differential pressure transmitter and bubbler tube assembly.
-
ISA CSE STUDY GUD - Control Systems Engineering (CSE) Study Guide
A tank level is measured using a differential pressure transmitter and a bubbler tube.
-
Process Level Measurement Devices Report - 3 Vols - World - 2013
Hydrostatic: These types of devices cover bubblers and differential-pressure (DP) transmitters used for level measurement.
-
A Critical Overview of Sensors for Monitoring Polymerizations
Some of the established technologies are the typical floats, hydrostatic devices (e.g. displacers, bubblers and differ- ential-pressure transmitters ), load cells, magnetic level gauges and conductivity/capacitance transmitters.[11] Some emerging technologies are magnetostrictive sensors, ultrasonicsensors,thermallevelsensorsandlaserandradar (i.e. microwave) level transmitters.
-
Design of Economical Equipment for Water and Fuel Level Detection in Jordan
Hydrostatic head measurements (e.g., displacers, bubblers and differential pressure transmitters ); have also been used to infer level [5].
-
PHEF HEME performance
The HEME was instrumented with a delta pressure transmitter for pressure drop measurements and a standard bubbler for determination of the level in the liquid collection section.
Indicates content that may require registration and/or purchase.