Products/Services for Bucket Elevator Head Pulley Lagging
-
Pulley and Roller Lagging - (25 companies)Pulley and roller lagging is the process of covering the surface of rollers or pulleys to increase traction, prevent premature wear, improve alignment between the roller/pulley and a belt, and extend the overall lifetime of the system. Lagging...
-
Elevator Buckets - (39 companies)...of elevator specifications to consider. These include head pulley diameter, shaft size, boot pulley diameter, take-up style, head shaft revolutions per minute (RPM), trunk size, and the distance from head to boot shaft. Feed direction, belt type...
-
Elevators, Escalators, and Moving Walkways - (136 companies)Elevators, escalators and moving walkways are used to raise or move people or goods from one location to another within a building. Elevators, escalators, and moving walkways are used to raise or move people or goods from one location to another...
-
Idler Pulleys - (75 companies)Idler pulleys are used to take up slack, change the direction of transmission, or provide clutching action. Idler pulleys are rollers that do not produce any mechanical advantage, nor transmit power to a shaft. Idler pulleys are used to lead a chain... -
Timing Pulley Flanges - (25 companies)Timing pulley flanges are used to maintain belt contact with a pulley in a transmission application. Description. Timing pulley flanges are used to maintain belt contact with a timing pulley in power transmission applications. Typically, stock... -
Elevators (oil and gas) - (10 companies)Elevators are hinged devices that close around a drill pipe or other oil country tubular good (OCTG) in order to facilitate lifting and lowering of the tubular element into or out of the well bore. Elevators are hinged devices that close around...
-
Round Belt Pulleys - (58 companies)Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires. Round belt pulleys are mechanical devices which transmit rotational motion around an axle. They are used to lift loads...
-
Flat Belt Pulleys - (103 companies)Flat belt pulleys are used in transmission systems that are driven by flat belts. Flat belt pulleys are used in transmission systems that are driven by flat belts, typically high-speed, low-power applications in textiles, paper making, and office...
-
Timing Pulleys (inch) - (173 companies)Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have an inch-based pitch designation. Timing pulleys mate with same-pitch timing belts in synchronous drives. Some...
-
Timing Pulleys (metric) - (175 companies)Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have a millimeter-based pitch designation. Definition. Timing pulleys that are designed with an millimeter-based...
Product News
-
BlockMaster Electronics, Inc.
Terminal Blocks for Elevators We keep a large inventory to provide you with the terminal blocks you neeed. Customization available. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
MarsMetal
Elevator Test Cart Weights Elevator test weights are essential for ensuring the safety of the elevators that we take for granted in our daily lives. We see them everywhere, we use them without thought or worry (at least most of us) and we take it for granted that they are safe. Elevator test weight carts are a critical component in the testing and certification of elevators. Elevator service and repair companies use them regularly and we supply them to the industry. Each cart is engineered specifically for the elevator... (read more) -
Durovac Industrial Vacuums
Elevator Series Industrial Vacuum Industrial cleanup is rarely simple. Material builds up under conveyors, inside pits, and across multi-level facilities, where traditional methods like shoveling or compressed air are inefficient and can increase dust hazards. The DuroVac Elevator Series is designed to address these challenges by combining powerful vacuum performance with vertical conveying capability. Instead of relocating material manually, operators can recover debris directly and move it upward to a centralized collection... (read more)Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
MarsMetal
Commercial Elevator Counterweights New elevator construction is not usually done with lead counterweights but when the end-user wants or needs to increase an existing elevator 's capacity, it requires a new counterweight. Rarely is there room on the counterweight to increase the stack height due to headroom restrictions. This is where lead is an invaluable product to solve the problem. Because lead is so much denser than steel - approximately 45% greater - the company performing the upgrade is able to remove the existing steel... (read more)Browse Counterweights Datasheets for MarsMetal -
MarsMetal
Elevator Weights Retro-Fit Options Elevator test weights are essential for ensuring the safety of the elevators that we take for granted in our daily lives. We see elevators everywhere; we use them without thought or worry (at least most of us) and we take it for granted that they are safe. In practice, elevators work in a slightly different way from simple hoists. The elevator car is balanced by a heavy counterweight that weighs roughly the same amount as the car when it 's loaded half-full (in other words, the weight... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Sheaves and Pulleys Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide... (read more) -
GEEPLUS Inc.
Solenoids Quiet, Powerful Elevator Door Control Elevator Doors. Geeplus products can also be found controlling movement in elevator doors. Robust design, powerful control and quiet operation in particular are useful benefits out of a top-quality Geeplus solenoid here. Our Super Stroke Solenoid -designed by Geeplus engineers to provide cost-effective long stroke, quiet, semi-proportional control -has been popular in applications such as these. Geeplus solenoids, voice coils and other electromechanical devices are used to control and stimulate... (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
MarsMetal
Elevator Test Weight Carts, Shipped in 48 Hours Elevator test weights should be ready when your certification deadline is. Mars Metal now stocks 100 elevator test carts, one of the largest inventories in North America, ready to ship anywhere in the US or Canada within 48 hours. Designed for Tight Spaces and Easy Handling. Our carts are built for daily use in tight elevator cars, busy service rooms, and rough transport conditions: 500 lb total weight (8 x 50 lb + 100 lb cart). Ergonomic, balanced design for easy handling. 1/4 " thick steel... (read more)Browse Calibration and Test Weights Datasheets for MarsMetal -
Hangzhou Chinabase Machinery Co., Ltd.
Timing Belt Pulleys MXL/XL/L/H/XH Series Timing Pulleys. T2.5/T5/T10 Series Timing Pulleys. AT5/AT10 Series Timing Pulleys. HTD Series Timing Pulleys(3M/5M/8M/14M). Timing Pulley Bar. Flange. 1) Plain Bore Timing Pulleys (MXL, XL, L, H). 2) Plain Bore Timing Pulleys (T2.5 , T5, T10). 3) Plain Bore Timing Pulleys (AT5, AT10). 4) Plain Bore Timing Pulleys (3M, 5M, 8M, 14M ). 5) Taper Bore Timing Pulleys (L, H, XH). 6) Taper Bore Timing Pulleys (5M, 8M, 14M). 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5... (read more)Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-99] 099 - Safety Standards for Grain Handling Facilities
(3) The employer must ensure that all bucket elevators have safe access to the head pulley section for inspection of the head pulley, lagging , belt, and discharge throat.
-
Dust Explosion and Fire Prevention Handbook: A Guide to Good Industry Practices
Are bucket elevators equipped with a means of access to the head section to allow for inspection of the head pulley , lagging , belt, and discharge throat of the elevator head?
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - General Industry 1910 > [WY Regs dws/gen - 18] 1...
(3) All bucket elevators shall be equipped with a means of access to the head pulley section to allow inspection of the head pulley, lagging , belt, and discharge throat of the elevator head.
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > General Industry Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d1...
(3) A bucket elevator shall be equipped with a means of access to the head pulley section to allow inspection of the head pulley, lagging belt, and discharge throat of the elevator head.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
(3) All bucket elevators shall be equipped with a means of access to the head pulley section to allow inspection of the head pulley, lagging , belt, and discharge throat of the elevator head.
-
States > Michigan > State > Proposed Regulations > 2014 Documents > May 15‚ 2014 > R 408.17701a - Grain Handling Facilities
(3) A bucket elevator shall be equipped with a means of access to the head pulley section to allow inspection of the head pulley, lagging belt, and discharge throat of the elevator head.
-
States > Michigan > State > Register > 2014 > 05/15/2014
(3) A bucket elevator shall be equipped with a means of access to the head pulley section to allow inspection of the head pulley, lagging belt, and discharge throat of the elevator head.
-
States > Michigan > State > Register > 2014 > 09/01/2014
(3) A bucket elevator shall be equipped with a means of access to the head pulley section to allow inspection of the head pulley, lagging belt, and discharge throat of the elevator head.
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
(3) All bucket elevators shall be equipped with a means of access to the head pulley section to allow inspection of the head pulley, lagging , belt, and discharge throat of the elevator head.
Indicates content that may require registration and/or purchase.